Conductivity / Resistivity Instrument Eddy Current Instruments

3 Results
Material Tester for Metals -- PCE-COM 20
from PCE Instruments / PCE Americas Inc.

PCE-COM 20 Material Tester for Metals. Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency. PCE-COM 20 is a portable handheld non-destructive material tester for... [See More]

  • Instrument Type: Conductivity / Resistivity Instruments
  • Applications: Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
  • Form Factor: Portable / Handheld / Mobile
  • Conductivity Measuring Range: 3.00E6 to 6.50E8
Ultrasonic Array Flaw Detector -- OmniScan MX2
from Evident Scientific

The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]

  • Instrument Type: Conductivity / Resistivity Instruments; Corrosion Instruments; Flaw Detectors
  • Applications: Aircraft / Military Inspection; Debonding / Bone Integrity; Wire Rope and Cable Inspection; General Corrosion Detection; Tube / Pipeline Defects; Pressure Vessel Flaws / Cracks; Rail Inspection; Subsurface Crack Detection; Surface Cracks / Abrasion; Pore / Void; Welded / Joint Inspection; Inclusions
  • Form Factor: Portable / Handheld / Mobile
Desktop Coating Thickness Measurement Instrument -- GOLDSCOPE
from Fischer Technology, Inc.

With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important... [See More]

  • Instrument Type: Conductivity / Resistivity Instruments
  • Form Factor: Bench / Rack / Cabinet