Copper Flexible Heaters

2 Results
Grounded Heating Tape -- 103A DET0.254G
from Glas-Col, LLC

In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a tin-copper overbraid applied... [See More]

  • Sleeve (Sheath) Material: Copper; Tin Copper Overbraided Heating Tapes
  • AC Voltage Required: 45
  • Maximum Operating (Sheath) Temperature: 480
  • kWatts: 0.06
Constant Wattage Heating Cable -- KE
from OMEGA Engineering, Inc.

The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]

  • Sleeve (Sheath) Material: Copper; Stainless Steel
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 500
  • Heater Style: Wire Wound Elements