Fluoropolymer Flexible Heaters

2 Results
Neo-Nylon® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 175 Degrees Celsius (342 º F)... [See More]

  • Sleeve (Sheath) Material: Teflon®
  • Maximum Operating (Sheath) Temperature: 342
Teflon® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 300 Degrees Celsius (572 º F)... [See More]

  • Sleeve (Sheath) Material: Teflon®
  • Maximum Operating (Sheath) Temperature: 572