Etched Foil Elements Flexible Heaters
from Flexible Circuit Technologies, Inc.
Custom Flexible Heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are... [See More]
- Heater Style: Etched Foil Elements
- Sleeve (Sheath) Material: Polyimide
from Pelonis Technologies, Inc.
If the heater requires a higher heat-up rate or higher power density ( >0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice. [See More]
- Heater Style: Etched Foil Elements
- kWatts: 0.02
- AC Voltage Required: 230
- Watt Density: 0.0600
from Heatron, Inc.
An economical alternative for low-temperature, larger-scale applications. HEATFLEX polyester heaters are constructed using an etched foil heating element. Advanced circuit imaging combined with chemical etching allows designers the flexibility to distribute wattage while creating multiple heat... [See More]
- Heater Style: Etched Foil Elements
- Length: ? to 22
- Maximum Operating (Sheath) Temperature: -40 to 221
- Width: ? to 22
from Pelonis Technologies, Inc.
If the heater requires a higher heat-up rate or higher power density ( >0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice. [See More]
- Heater Style: Etched Foil Elements
- kWatts: 0.04
- AC Voltage Required: 230
- Watt Density: 0.0600
from Heatron, Inc.
Efficient. Reliable. Flexible. Combine the structural stability and flexibility of silicone rubber with the precise heating controls of etched foil, and you get Heatron's silicone etch foil heaters. The high-strength fiberglass reinforced silicone rubber housing can be vulcanized to conform to the... [See More]
- Heater Style: Etched Foil Elements
- Sleeve (Sheath) Material: Silicone Rubber
- Maximum Operating (Sheath) Temperature: -60 to 500
from Birk Manufacturing, Inc.
Flexible heaters are often utilized by design engineers because their applications require even heat distribution in a highly specific area. Etched-foil flexible heaters are also used in applications where surface-mount heat is required due to physical constraints. Custom shapes, build-ups,... [See More]
- Heater Style: Etched Foil Elements
from OMEGA Engineering, Inc.
The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for... [See More]
- Heater Style: Etched Foil Elements
- AC Voltage Required: 12 to 230
- Maximum Operating (Sheath) Temperature: 392
- kWatts: 0.00 to 6.01
from DBK USA, Inc.
The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets the less he-ating power is produced by the heater. This selfregulation leads to a natural overheat... [See More]
- Heater Style: Etched Foil Elements
- AC Voltage Required: 12 to 48
- Maximum Operating (Sheath) Temperature: -76 to 158
- kWatts: 0.00 to 0.60
from OMEGA Engineering, Inc.
Kapton ® (Polyimide Film) insulated heaters are available in a variety of shapes, sizes, and wattages. Wattage ratings are 2.5, 5, or 10W/in2 at 115 or 28 V. Polyimide Film offers a high degree of resistance to chemicals, and has excellent outgasing properties in high vacuum environments. [See More]
- Heater Style: Etched Foil Elements
- AC Voltage Required: 28 to 230
- Maximum Operating (Sheath) Temperature: 392
- kWatts: 0.01 to 1.44