Wire Wound Elements Flexible Heaters
from Backer Hotwatt Inc.
Features: The Hotwatt Flexible Metal Glasrope ® is for high temperature, corrosive applications. Lengths to 120 ″. Maximum temperature is 1300 ° F. Made in U.S.A. [See More]
- Heater Style: Wire Wound Elements
- Length: 120
- Maximum Operating (Sheath) Temperature: 1300
- Width: 0.2500
from Heatron, Inc.
Rugged. Reliable. Accurate. High-strength fiberglass reinforced silicone rubber gives the wire wound heater dimensional stability without sacrificing flexibility. Moisture and chemical resistant, HEATFLEX can be vulcanized to conform to the contours of irregularly shaped parts, equipping our wire... [See More]
- Heater Style: Wire Wound Elements
- Sleeve (Sheath) Material: Silicone Rubber
from Backer Hotwatt Inc.
Applications: Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint Machines, Incubators, and Tracers for Pipe Lines. Features: The Backer Hotwatt Single... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 900
- kWatts: 0.03 to 0.96
from Backer Hotwatt Inc.
Features: The Hotwatt High Temperature Glasrope ® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures. Lengths to 300 ″. Maximum temperature is 1200 ° F. Made in U.S.A. [See More]
- Heater Style: Wire Wound Elements
- Length: 300
- Maximum Operating (Sheath) Temperature: 1200
- Width: 0.1650
from Backer Hotwatt Inc.
Features: The Hotwatt Silicone Rubber Glasrope ® Heater is sheathed in silicone rubber for use in wet or moist applications. The heater is supplied with neoprene insulated flexible leads. Lengths to 300 ″. Maximum temperature is 325 ° F. Made in U.S.A. [See More]
- Heater Style: Wire Wound Elements
- Length: 300
- Maximum Operating (Sheath) Temperature: 325
- Width: 0.1650
from Backer Hotwatt Inc.
Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation. Low watt density design: 13 watts/inch ²2. Dual, knitted,... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 1400
- kWatts: 0.16 to 0.62
from OMEGA Engineering, Inc.
The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 500
- Length: 202 to 1398
from Benchmark Thermal Corp.
Flexible Heaters. Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 115
- Maximum Operating (Sheath) Temperature: 475
- kWatts: 0.25 to 1.20
from OMEGA Engineering, Inc.
OMEGALUX ® silicone rubber laminated heating blankets are low watt density electrical resistance heaters in blanket form. They are designed for freeze protection as well as process temperature control applications. The rugged heater element is made from multi-strand braided and knitted wire. The... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 480
- Maximum Operating (Sheath) Temperature: 450
- kWatts: 0.18 to 1.44
from Benchmark Thermal Corp.
Twist Tape Heater. “Twist Tape ” is a pre-formed Flexible Heater to fit piping from .25" Dia to 4.0". It is flexible and uniquely designed to accomplish those hard-to-fit requirements on a semi-permanent basis. Power-In-Power-Out leads allow for a parallel daisy chain installation. [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 400 to 500
- kWatts: 0.04
from OMEGA Engineering, Inc.
HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16 ºC (60 ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units are plug-and-play and are suitable for electrically conductive surfaces. They use a... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- kWatts: 0.10 to 0.52
from OMEGA Engineering, Inc.
The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated according to... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- kWatts: 0.14 to 0.72
from OMEGA Engineering, Inc.
HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around the... [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- kWatts: 0.07 to 1.44
from OMEGA Engineering, Inc.
OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications. [See More]
- Heater Style: Wire Wound Elements
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 900
- kWatts: 0.06 to 0.26