Northeast US Only Forging Services

3 Results
Deeco Metals
from Deeco Metals

Close Die Forging is an inexpensive and efficient way to manufacture metal parts and it can also be made in many different metals, it depends on the application. At Deeco Metals, we can take any design and metal and turn it into a metal component. These are from aerospace metal part to a metal part... [See More]

  • Company Information: One stop shop for custom made metal parts: forgings, castings, stampings, machined parts and brass/bronze extruded shapes. We have CNC & Screw Machine capabilities. We supply fully or partly machined parts along with assembled units. All Metals.
  • Forging Process: Impression / Closed Die
  • Certifications/Quality: ISO 9001:2000
  • Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel
Hot and Cold Forging Services
from Nelson Fastener Systems

Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support. Construction: Bridge, Parking Structures, Steel Framed Buildings. Energy: Nuclear, Wind Turbine, Oil... [See More]

  • Company Information: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development.
  • Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die
  • Certifications/Quality: ISO 9001:2000; MIL-SPEC
  • Material: Alloy Steel; Stainless Steel; Steel; Inconel
Forging Services
from All Metals & Forge Group, LLC

All Metals & Forge is a producer of open die forgings, seamless rolled rings, and contoured rolled rings up to 160"/4050mm outside diameter. Forging shapes include discs, hubs, blocks, shafts (including step shafts or with flanges), sleeves, cylinders, flats, hexes, rounds, plate, and some... [See More]

  • Company Information: All Metals & Forge, LLC is a unique combination of a steel service center, forge facility, custom melt operation, custom bar producer, value-added service provider. All Metals & Forge is an ISO9001:2000/AS9100 and EN9100 registered and certified company.
  • Forging Process: Open Die; Seamless Rolled Ring
  • Certifications/Quality: AS9100; ISO 9001:2000; EN9100
  • Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel; Titanium; Custom Melting; Super Alloys; Tungsten; Tantalum Alloys; Nickel Alloys; Carbon Steel