Cold Forging / Heading Forging Services
from Running Industry Co., Ltd
Metal hot forging is the process of heating materials to the plastic deformation temperature point and applying pressure to deform them into the desired shape. Generally, the mechanical properties of forged parts are better than those of cast parts. Forged parts can reduce material weight and... [See More]
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel
- Company Information: Running Industry Co., Ltd. is based in Ningbo City, a major port and industrial hub on the east coast of China. We are offering customers professional “one-stop” solutions on machine parts.
- Secondary Operations: Machining; Heat Treatment / Stress Relieving; Finishing / Painting
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Forging Process: Cold Forging / Heading
- Certifications/Quality: ISO 9001: 2019
- Company Information: Chonghong Industries(Microwork)Ltd. is one of the branch companies of Chonghong Industries Ltd (A family business group specialized in wire & cables, metal hardware and ultrahard material components founded in 2004 in China)
from CM International Industries Corporation
CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and... [See More]
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel; Titanium; Custom Melting
- Company Information: CMI supplies quality products to manufacturers at competitive prices. We provide manufacturing and distribution services so that USA manufacturers can easily access the favorable prices of Asian manufacturing while maintaining high quality standards.
- Secondary Operations: Machining; Heat Treatment / Stress Relieving; Finishing / Painting
from CMF Industries, Inc.
CMF Industries delivers... Quality parts to your specification. Very competitive pricing. Timely, professional service that begins with your first call or email. Get in touch and we will help you to configure your parts for efficient production and lower cost. Materials & Processes. Working in... [See More]
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Material: Alloy Steel; Aluminum; Stainless Steel; Steel
- Company Information: CMF Industries, Inc. meets the requirements of OEM and maintenance accounts with a myriad of processed parts. Processes include forgings; extrusions; castings; plating; painting; powder coating; injection molding; machining; assembly; and much more.
- Secondary Operations: Machining; Heat Treatment / Stress Relieving; Finishing / Painting
from Zetwerk Manufacturing USA
Forging is a manufacturing process in which the metal is hammered, pressed, or rolled under intense, localized pressure. The parts are shaped into high-strength parts known as forgings. Forged parts are stronger than the parts manufactured through other processes and are often used in applications... [See More]
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Certifications/Quality: AS9100; ISO 9001:2000; ISO 13485:2003; ISO/TS 16949:2002 ; IATF
- Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
- Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel; Titanium
from Tengco, Inc.
Tengco Inc. is an Importer/Distributor supplying Custom Manufactured Metal Forgings. Our capability includes the following: Cold Formed Standard Fasteners. Cold Formed Special Bolts, Nuts & Pins. Hot Forged Specials, both Open & Close Die (wide range of special shapes & sizes). For over 35 years, we... [See More]
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel
- Company Information: Tengco Inc. is an Importer/Distributor supplying Custom Metal Forgings. Our worldwide network of factories has tooling experts to develop many forgings shapes, sizes & materials. Manufacturing methods include Hot Forging Open & Close Die and Cold Forming.
- Secondary Operations: Machining; Heat Treatment / Stress Relieving; Finishing / Painting; Private Labeling
from Nelson Fastener Systems
Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support. Construction: Bridge, Parking Structures, Steel Framed Buildings. Energy: Nuclear, Wind Turbine, Oil... [See More]
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die
- Certifications/Quality: ISO 9001:2000; MIL-SPEC
- Company Information: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development.
- Material: Alloy Steel; Stainless Steel; Steel; Inconel