South Asia Only Forging Services
2 Results
Hot and Cold Forging Services
from Nelson Fastener Systems
from Nelson Fastener Systems
Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support. Construction: Bridge, Parking Structures, Steel Framed Buildings. Energy: Nuclear, Wind Turbine, Oil... [See More]
- Company Information: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development.
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die
- Certifications/Quality: ISO 9001:2000; MIL-SPEC
- Material: Alloy Steel; Stainless Steel; Steel; Inconel
Forging
from Zetwerk Manufacturing USA
from Zetwerk Manufacturing USA
Forging is a manufacturing process in which the metal is hammered, pressed, or rolled under intense, localized pressure. The parts are shaped into high-strength parts known as forgings. Forged parts are stronger than the parts manufactured through other processes and are often used in applications... [See More]
- Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Certifications/Quality: AS9100; ISO 9001:2000; ISO 13485:2003; ISO/TS 16949:2002 ; IATF
- Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel; Titanium