Southwest US Only Forging Services
from Aluminum Precision Products, Inc.
Precision forgings are characterized by 0 to 1 degree draft angles, thin sections, close tolerances, small radii, and excellent surface finishes. The advantages of precision forging over other methods of manufacturing include optimum grain structure and fatigue life, superior stress and... [See More]
- Company Information: Aluminum Precision Products, Inc. is one of the world's largest manufacturers of precision aluminum forgings - highly engineered, close tolerance, complex aluminum structures with capabilities that extend from initial design to final assembly.
- Material: Aluminum; Titanium
- Certifications/Quality: QS 9000
- Secondary Operations: Machining; Heat Treatment / Stress Relieving
from Nelson Fastener Systems
Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development. Global Market Distribution and Support. Construction: Bridge, Parking Structures, Steel Framed Buildings. Energy: Nuclear, Wind Turbine, Oil... [See More]
- Company Information: Nelson Fastener Systems is a diversified group of precision engineered fastener manufacturers with industry leading design, systems and materials development.
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die
- Certifications/Quality: ISO 9001:2000; MIL-SPEC
- Material: Alloy Steel; Stainless Steel; Steel; Inconel
from Tengco, Inc.
Tengco Inc. is an Importer/Distributor supplying Custom Manufactured Metal Forgings. Our capability includes the following: Cold Formed Standard Fasteners. Cold Formed Special Bolts, Nuts & Pins. Hot Forged Specials, both Open & Close Die (wide range of special shapes & sizes). For over 35 years, we... [See More]
- Company Information: Tengco Inc. is an Importer/Distributor supplying Custom Metal Forgings. Our worldwide network of factories has tooling experts to develop many forgings shapes, sizes & materials. Manufacturing methods include Hot Forging Open & Close Die and Cold Forming.
- Material: Alloy Steel; Aluminum; Copper Base; Stainless Steel; Steel
- Forging Process: Cold Forging / Heading; Impression / Closed Die; Open Die; Seamless Rolled Ring
- Secondary Operations: Machining; Heat Treatment / Stress Relieving; Finishing / Painting; Private Labeling