Canada Only Stamping Services
from Newcomb Spring Corp.
Metal Stampings & Flat Springs Production. Newcomb Spring is equipped to produce precision metal stampings and flat springs in small quantities from sheet material or etched blanks. For large, high-volume manufacturing runs, we typically utilize hard tooling. Newcomb often recommends that... [See More]
- Company Information: Newcomb Spring is a precision spring manufacturer. Proudly manufacturing coil springs as well as wire forms and metal stampings for over a century! They are committed to providing the highest level of customer service in the industry.
- Secondary Operations: Anodizing; Black Oxide; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Welding; Painting / Powder Coating; Coiling / Spring Making; Toolmaking
- Stamping Capabilities: Fourslide / Multislide Stamping; Progressive Dies
- Gauge / Thickness Range: 0.003" - 0.125"
from Boker's, Inc.
Custom Metal Stampings Capabilities. Boker's in-house tool department and wire EDM can manufacture your most complex precision metal stampings. Whether it's flat blanking, piercing, metal forming, or deep draws Boker's has the expertise to provide your precision parts. Custom metal stamping... [See More]
-
Company Information:
Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.
- Secondary Operations: Drilling / Tapping; Electroplating; Heat Treating / Stress Relieving; Deburring, Reaming, Counterboring, Spotfacing
- Stamping Capabilities: Deep Drawing; Blanking / Piercing; Progressive Dies
- Gauge / Thickness Range: .005" - .134"