Europe Only Stamping Services

6 Results
Metal Stamping
from 3 Dimensional Services

Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex tooling. We produce... [See More]

  • Company Information: 3 Dimensional Services Group are experts in bringing part concepts to reality and laying design challenges to rest. They design and build prototypes with manufacturing intent in mind, and they do it faster than you can imagine.
  • Secondary Operations: CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Grinding; Water / Abrasive Jet Cutting; Welding; Toolmaking
  • Stamping Capabilities: Blanking / Piercing
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys; Plastic
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's heritage of precision metal stamping services dates back to the company's origins in 1958. The company specializes in the stamping of tight-tolerance, close-pitch, high-precision and light-gauge metal components. Along with our precision metal stamping services, we maintain a robust... [See More]

  • Stamping Capabilities: Deep Drawing; Blanking / Piercing; Fine Blanking; Progressive Dies
  • Gauge / Thickness Range: 0.002" to 0.180"
  • Secondary Operations: CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Toolmaking
  • Materials: Ferrous Metals; Precious Metals
Stamped Dampers
from Boyd

Boyd ’s experienced technical team has expertise in stamped and fabricated metal components ideal for long term and dependable performance requirements for structural components like mounting and metal brackets made from SUS 304 stainless steel to hard disk drive (HDD) dampers. From product or... [See More]

  • Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
  • Secondary Operations: CNC Machining; Drilling / Tapping; Heat Treating / Stress Relieving; Welding; Painting / Powder Coating; Toolmaking
  • Stamping Capabilities: Progressive Dies
  • Materials: Ferrous Metals; Nonferrous Metals
Custom Metal Stamping and Washer, Spacer & Shim Stamping Service
from Boker's, Inc.

Custom Metal Stampings Capabilities. Boker's in-house tool department and wire EDM can manufacture your most complex precision metal stampings. Whether it's flat blanking, piercing, metal forming, or deep draws Boker's has the expertise to provide your precision parts. Custom metal stamping... [See More]

  • Company Information:

    Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.

  • Secondary Operations: Drilling / Tapping; Electroplating; Heat Treating / Stress Relieving; Deburring, Reaming, Counterboring, Spotfacing
  • Stamping Capabilities: Deep Drawing; Blanking / Piercing; Progressive Dies
  • Gauge / Thickness Range: .005" - .134"
Precision Metal Stampings
from Precipart

From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micromechanical sub-assemblies. [See More]

  • Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets.
  • Secondary Operations: Anodizing; CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Water / Abrasive Jet Cutting; Welding; Painting / Powder Coating; Coiling / Spring Making; Toolmaking
  • Stamping Capabilities: Progressive Dies
  • Gauge / Thickness Range: Material thickness ranging from 0.05mm – 10mm (0.002"– 0.3934")
Stamping Services
from Tanfel

Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Stamping. Materials: Aluminum, Copper, Zinc, Nickel / Nickel alloy, Steel. Tool... [See More]

  • Company Information: Tanfel offers a full solution for your custom fabricated metal part needs. Prototype – Small Production – Large Production / Extrusion * Stamping * Die Casting * CNC- Machining & Lathe * MIM * Wire Forming * EtchingA variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services.
  • Secondary Operations: Anodizing; Black Oxide; CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Water / Abrasive Jet Cutting; Welding; Painting / Powder Coating; Coiling / Spring Making; Toolmaking
  • Stamping Capabilities: Deep Drawing; Blanking / Piercing; Fine Blanking; Progressive Dies
  • Materials: Ferrous Metals; Nonferrous Metals