South Asia Only Stamping Services

4 Results
Precision Metal Stampings
from Precipart

From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micromechanical sub-assemblies. [See More]

  • Company Information: Precipart is a global company engaged in the engineering, design and manufacture of high precision custom solutions. We provide mechanical components, assemblies, gears and motion control solutions to the most recognized names in the medical, aerospace and industrial markets.
  • Secondary Operations: Anodizing; CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Water / Abrasive Jet Cutting; Welding; Painting / Powder Coating; Coiling / Spring Making; Toolmaking
  • Stamping Capabilities: Progressive Dies
  • Gauge / Thickness Range: Material thickness ranging from 0.05mm – 10mm (0.002"– 0.3934")
Metal Stamped Electrical Connectors
from ETCO Incorporated

Our in-house engineering department provides customers with a turnkey solution including design development, rapid prototyping, production and custom automated assembly machinery. All of our dies and tools are engineered in-house to maintain tight tolerances from a wide range of alloys in a variety... [See More]

  • Company Information: ETCO has been working with OEM, Tier I, II & III suppliers since 1947. We are a single source solution for all of your electrical connections.
  • Secondary Operations: CNC Machining; Electrical Discharge Machining
  • Stamping Capabilities: Fine Blanking
  • Gauge / Thickness Range: 0.008” to 0.070” thick with tolerances to +0.002”
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's heritage of precision metal stamping services dates back to the company's origins in 1958. The company specializes in the stamping of tight-tolerance, close-pitch, high-precision and light-gauge metal components. Along with our precision metal stamping services, we maintain a robust... [See More]

  • Stamping Capabilities: Deep Drawing; Blanking / Piercing; Fine Blanking; Progressive Dies
  • Gauge / Thickness Range: 0.002" to 0.180"
  • Secondary Operations: CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Toolmaking
  • Materials: Ferrous Metals; Precious Metals
Sheet metal stamping
from Zetwerk Manufacturing USA

Sheet metal stamping is a process of using tools and dies to press and stamp metal blanks into their desired final shape. Sheet metal stamping services are often used across a variety of industries such as automotive, aerospace, consumer electronics, and electronic manufacturing. Zetwerk provides... [See More]

  • Company Information: Zetwerk offers high-quality production, globally competitive costs and unparalleled lead times in the manufacturing of capital goods, consumer goods and precision parts.
  • Secondary Operations: Anodizing; Welding; Painting / Powder Coating; Piercing, Laser Cutting, Silk Screening, and Pad Printing
  • Stamping Capabilities: Deep Drawing; Blanking / Piercing
  • Materials: Ferrous Metals; Nonferrous Metals; Exotic Metals and Alloys