Near East Only Stamping Services
2 Results
Interplex Industries, Inc.
from Interplex Etch Logic, LLC
from Interplex Etch Logic, LLC
Interplex's heritage of precision metal stamping services dates back to the company's origins in 1958. The company specializes in the stamping of tight-tolerance, close-pitch, high-precision and light-gauge metal components. Along with our precision metal stamping services, we maintain a robust... [See More]
- Stamping Capabilities: Deep Drawing; Blanking / Piercing; Fine Blanking; Progressive Dies
- Gauge / Thickness Range: 0.002" to 0.180"
- Secondary Operations: CNC Machining; Drilling / Tapping; Electrical Discharge Machining; Electroplating; Grinding; Heat Treating / Stress Relieving; Toolmaking
- Materials: Ferrous Metals; Precious Metals
Metal Stamped Electrical Connectors
from ETCO Incorporated
from ETCO Incorporated
Our in-house engineering department provides customers with a turnkey solution including design development, rapid prototyping, production and custom automated assembly machinery. All of our dies and tools are engineered in-house to maintain tight tolerances from a wide range of alloys in a variety... [See More]
- Company Information: ETCO has been working with OEM, Tier I, II & III suppliers since 1947. We are a single source solution for all of your electrical connections.
- Secondary Operations: CNC Machining; Electrical Discharge Machining
- Stamping Capabilities: Fine Blanking
- Gauge / Thickness Range: 0.008” to 0.070” thick with tolerances to +0.002”