Wireless Local Area Network (WLAN) Network Routers

6 Results
Gigabit Industrial Cellular Router -- G500
from Shenzhen Wlink Technology Co., Limited

WLINK G500 is the rugged industrial cellular router which can work on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity, it is built-in one of the world's leading ARM Cortex A9 Dual Core 800MHz CPU, supporting Wi-Fi 802.11N and A/C. G500's heavy-duty design... [See More]

  • Area Network Type: WLAN
  • Features: VPN
  • Data Rate: 0.3000 to 0.8660
Industrial 4G/3G Cellular Router -- R210
from Shenzhen Wlink Technology Co., Limited

WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful... [See More]

  • Area Network Type: WLAN
  • Features: VPN
  • Data Rate: 0.1500
Industrial Cellular Router -- R520
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and... [See More]

  • Area Network Type: LAN Capable; WAN Capable; WLAN
  • Data Rate: 0.1500
  • Number of Ports: 6
  • Features: VPN
M2M 4G / 3G Router -- R200
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is... [See More]

  • Area Network Type: WAN Capable; WLAN
  • Data Rate: 0.1500
  • Number of Ports: 2
  • Features: VPN
M2M Cellular Router -- R100
from Shenzhen Wlink Technology Co., Limited

WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and... [See More]

  • Area Network Type: LAN Capable; WLAN
  • Features: VPN
OpenWrt Router -- R220
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R220 4G/3G OpenWrt router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can works on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity for remote management, telemetry, condition... [See More]

  • Area Network Type: LAN Capable; WLAN
  • Data Rate: 0.3000