VPN Network Routers

46 Results
FieldServer BACnet Router (Wi-Fi) -- FS-Router-BACW
from MSA Safety

MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
Routers -- 288984 [EDR-8010-VPN-2GSFP from Moxa Inc.]
from RS Components, Ltd.

MOXA EDR-8010-VPN-2GSFP Router [See More]

  • Features: VPN
  • Data Rate: 2
  • Number of Ports: 10
Routers -- 457165
from RS Components, Ltd.

Tosibox TOSIBOX KEY VPN Firewall [See More]

  • Features: VPN
  • Protocols: TLS, AES
Aggregation Services Router -- ASR 920 Series
from Cisco

Full-featured converged access platforms. The Cisco ASR 920 Series Aggregation Services Routers provide a comprehensive and scalable set of Layer 2 and Layer 3 VPN services in a compact package. They are temperature-hardened and have a small form factor. They also offer the high throughput and low... [See More]

  • Features: VPN
  • Protocols: Ethernet
  • Data Rate: 30 to 64
Metro Ethernet Routing Switch -- 9170
from Canoga Perkins Corporation

The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic... [See More]

  • Features: VPN
  • Ports / Interfaces: UTP, SFP-LC, XFP-LC, RJ-45, Serial
  • Number of Ports: 48
  • Area Network Type: LAN Capable
Cellular Routers -- MultiConnect®rCell 100 Series
from Multi-Tech Systems, Inc.

The MultiConnect ® rCell 100 Series of cellular routers are a part of MultiTech ’s comprehensive portfolio of cellular connectivity products optimized for M2M (machine-to-machine) communications. With the Industry ’s most cost effective approach to remote device management and shared... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN; Hardened products are designed to withstand extreme conditions.
  • Data Rate: 0.0500 to 0.1000
  • Number of Ports: 2
  • Ports / Interfaces: RJ-45, Serial, SMA
AC1750-Nighthawk AC1750 Smart WiFi Router -- R6700
from NETGEAR Inc.

802.11ac Dual Band Gigabit. WiFi at Nighthawk Speeds. Get ready to game and stream with the Nighthawk AC1750 Smart WiFi router. With up to 1750Mbps and a powerful dual core processor, you'll be ready to support all your activities online. Beamforming+ and external antennas deliver range to spare so... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
3200 Series Router -- 4200861L2
from Data Connect Enterprise, Inc.

Access router for Internet access, public and private Frame Relay, leased line connections, and Virtual Private Networking (VPN). Interchangeable network interface module (NIM) slots for 56/64K, T1 / FT1, Serial, or T1 / FT1 w/DSX-1 NIMs. Supports E1 for global applications. Built-in DSU/CSU... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
  • Ports / Interfaces: Serial, Fractional T1 (FT1), E1
  • Protocols: Ethernet, 10Base-T Ethernet, Frame Relay
Analog VoIP Gateway Router -- Model 4520
from Patton Electronics Co.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Number of Ports: 8
  • Area Network Type: LAN Capable; WAN Capable
Gigabit Industrial Cellular Router -- G500
from Shenzhen Wlink Technology Co., Limited

WLINK G500 is the rugged industrial cellular router which can work on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity, it is built-in one of the world's leading ARM Cortex A9 Dual Core 800MHz CPU, supporting Wi-Fi 802.11N and A/C. G500's heavy-duty design... [See More]

  • Features: VPN
  • Area Network Type: WLAN
  • Data Rate: 0.3000 to 0.8660
Industrial Integrated Services Router -- 800 Series
from Cisco

IoT Gateways with Simple Management and Edge Application Execution. Cisco 800 Industrial Integrated Services Routers are compact and designed for harsh environments. Use them to oversee a variety of Internet of Things (IoT) gateway tasks, such as: Distribution automation. Pipeline and roadway... [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45
  • Data Rate: 0.3000
  • Area Network Type: LAN Capable; WAN Capable
AC1750-Smart WiFi Router -- R6400
from NETGEAR Inc.

Powerful Performance for Your Home. 802.11ac Dual Band Gigabit. Improve your WiFi speed and reliability with this AC1750 Smart WiFi Router, delivering speeds up to 1750Mbps. With poweful antennas and Beamforming+, this router offers the range and performance you need for large homes. Connect devices... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
3205 Series Router -- 4200871L2
from Data Connect Enterprise, Inc.

Access router for Internet access, public and private Frame Relay, leased line connections, and Virtual Private Networking (VPN). Interchangeable network interface module (NIM) slots for 56/64K, T1 / FT1, Serial, or T1 / FT1 w/DSX-1 NIMs. Supports E1 for global applications. Built-in DSU/CSU... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
  • Ports / Interfaces: Serial, Fractional T1 (FT1), E1
  • Protocols: Ethernet, 10Base-T Ethernet, Frame Relay
Analog VoIP IAD -- Model 4830
from Patton Electronics Co.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN
  • Ports / Interfaces: FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
  • Number of Ports: 4
  • Area Network Type: LAN Capable; WAN Capable
Industrial 4G/3G Cellular Router -- R210
from Shenzhen Wlink Technology Co., Limited

WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It is powerful... [See More]

  • Features: VPN
  • Area Network Type: WLAN
  • Data Rate: 0.1500
Integrated Services Routers -- 1800 Series
from Cisco

The award-winning Cisco 1800 Series integrated services routers, ideal for small to medium-sized businesses and small enterprise branch offices, enable businesses to reduce costs by deploying a single, resilient system for fast, secure, delivery of multiple mission-critical business services,... [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45, USB
  • Number of Ports: 8
  • Area Network Type: LAN Capable; WAN Capable
AC1900-Nighthawk AC1900 Smart WiFi Router -- R6900
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Extreme Performance and Speeds. Get ready to game and stream with the Nighthawk AC1900 Smart WiFi router. With up to 1900 Mbps and dual core processor, you'll be ready to support all your activities online. Beamforming+ and external antennas deliver range to spare so you... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
4-Port ADSL2+ Wireless Router Device -- 5204A-GRD
from Data Connect Enterprise, Inc.

Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable
  • Number of Ports: 4
  • Protocols: Ethernet, 10/100 Ethernet
BODi rS™ -- BD007
from Patton Electronics Co.

Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. Users also have the ability to scale bandwidth... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: RJ-45, USB
  • Protocols: Ethernet, Gigabit Ethernet
Industrial Cellular Router -- R520
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is powerful and... [See More]

  • Features: VPN
  • Data Rate: 0.1500
  • Number of Ports: 6
  • Area Network Type: LAN Capable; WAN Capable; WLAN
Integrated Services Routers -- 1900 Series
from Cisco

Secure services-rich router for a small branch. 1900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's small branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the widest array... [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45, USB
  • Number of Ports: 2
  • Area Network Type: WAN Capable
AC1900-Nighthawk DST Router & DST Adapter -- R7300DST
from NETGEAR Inc.

Dead Spot Terminator - 802.11ac Dual Band Gigabit. Eliminate Your WiFi Dead Zones. The Nighthawk DST AC1900 Router and Adapter is a Dead Spot Terminator solution, eliminating your WiFi dead zones. This AC1900 WiFi router comes with a DST Adapter that you simply plug into any power outlet and with... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
Analog VoIP Gateway Router -- Model 4900
from Data Connect Enterprise, Inc.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN
  • Ports / Interfaces: RJ-45, Serial, T1, E1
  • Number of Ports: 32
  • Area Network Type: LAN Capable; WAN Capable
BRI/FXS/FXO VoIP Gateway-Router -- SmartNode™ 4660
from Patton Electronics Co.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
  • Protocols: Ethernet
M2M 4G / 3G Router -- R200
from Shenzhen Wlink Technology Co., Limited

WLINK WL-R200 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN security supported. It is... [See More]

  • Features: VPN
  • Data Rate: 0.1500
  • Number of Ports: 2
  • Area Network Type: WAN Capable; WLAN
Integrated Services Routers -- 2800 Series
from Cisco

The award-winning Cisco 2800 Series routers, ideal for small to medium-sized businesses and enterprise branch offices, are designed for wire-speed delivery of highly secure concurrent services and can accommodate multiple T1/E1 connections for services including: Data. Security. Voice. Video. [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45
  • Number of Ports: 2 to 64
  • Area Network Type: LAN Capable
AC1900-Nighthawk Smart WiFi Router -- R7000
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Got game? Well, this is the router for you! Built with gaming, streaming and mobile devices in mind, this next generation gigabit WiFi router has a 1GHz dual core processor and delivers extreme speed so you enjoy less lag and less buffering. With Beamforming+ and built in... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
BODi rS™ -- BD004
from Data Connect Enterprise, Inc.

The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. Users also have the ability to scale bandwidth on-the-go, adding or removing... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: RJ-45, USB
  • Protocols: Ethernet, Gigabit Ethernet
G.SHDSL Router & IpDSLAM -- Model 3224
from Patton Electronics Co.

Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using... [See More]

  • Features: Layer 3 Capable; VPN
  • Ports / Interfaces: AUI, BNC, RJ-45
  • Number of Ports: 5
  • Area Network Type: LAN Capable; MAN Capable; WAN Capable
M2M Cellular Router -- R100
from Shenzhen Wlink Technology Co., Limited

WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is powerful and... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WLAN
Integrated Services Routers -- 2900 Series
from Cisco

Services-rich router for medium-sized branches. Cisco 2900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's medium-sized branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the... [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45, USB
  • Number of Ports: 2 to 3
  • Area Network Type: WAN Capable
AC1900-Nighthawk Smart WiFi Router with MU-MIMO -- R6900P
from NETGEAR Inc.

802.11ac Dual Band Gigabit. Powerful Performance. Smoother Streaming. NETGEAR Nighthawk AC1900 Smart WiFi Router is built to handle all your high-bandwidth online activities with features that will keep you connected at top speeds. With MU-MIMO, your WiFi network can stream data to multiple MU-MIMO... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
BODi rS™ -- BD1000
from Data Connect Enterprise, Inc.

PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth and reliability while reducing network costs. With up to 5 Gig Ethernet WAN... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: RJ-45, USB
  • Protocols: Ethernet, Gigabit Ethernet
IPLink™ DMZ Secure Router -- Model 2823
from Patton Electronics Co.

The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router with integrated QoS makes it easy for enterprises to isolate their web servers in a secure demilitarized zone... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: RJ-45
  • Protocols: Ethernet, 10/100 Ethernet, xDSL
Integrated Services Routers -- 3800 Series
from Cisco

Cisco 3800 Series routers deliver the performance, availability, and reliability required for scaling mission-critical business applications in the most demanding enterprise environments, with features such as: Built-in security. Cisco Router and Security Device Manager (SDM) for simplified... [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45
  • Data Rate: 0.0100 to 1
  • Area Network Type: LAN Capable; WAN Capable
AC2300-Nighthawk Smart WiFi Router with MU-MIMO -- R7000P
from NETGEAR Inc.

The best 802.11ac WiFi router, just got better! Built with gaming, streaming and mobile devices in mind, this gigabit WiFi router supports MU-MIMO for simultaneous streaming and delivers extreme speed so you enjoy less lag and less buffering. Newest generation WiFi technology increases your WiFi... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
BRI/FXS/FXO VoIP IA -- SmartNode™ 4670
from Data Connect Enterprise, Inc.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: VPN
  • Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
  • Data Rate: 0.0114
  • Area Network Type: LAN Capable; WAN Capable
Managed Serial VPN Router -- Model 2803
from Patton Electronics Co.

The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP... [See More]

  • Features: Integrated Firewall; VPN
  • Ports / Interfaces: BNC, RJ-45, Serial, T1, E1
  • Number of Ports: 1
  • Area Network Type: LAN Capable; WAN Capable
Integrated Services Routers -- 3900 Series
from Cisco

Secure routing for medium to large branches. Cisco 3900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's medium-to-large branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the... [See More]

  • Features: VPN
  • Ports / Interfaces: RJ-45
  • Number of Ports: 4
  • Area Network Type: WAN Capable
AC2600-Nighthawk X4S Smart WiFi Gaming Router -- R7800
from NETGEAR Inc.

802.11ac Dual Band Quad Stream Gigabit. Ranked #1 for Best Router Performance - March 2016. Fastest gaming performance. Unmatched processing power. Superior WiFi technology. Nighthawk ® X4S AC2600 Smart WiFi Router with 160MHz, MU-MIMO and Quad Stream technology delivers WiFi to multiple devices... [See More]

  • Features: VPN
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: USB
  • Protocols: Ethernet, Gigabit Ethernet
GSM Edge Routers -- CDR-GPRS Series
from Data Connect Enterprise, Inc.

WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty. Data Connect ’s CDR-GPRS Series has been designed to meet the demanding requirements... [See More]

  • Features: VPN
  • Area Network Type: WAN Capable
  • Ports / Interfaces: RJ-45, Serial, USB
  • Protocols: Ethernet, 10/100 Ethernet, GSM, GPRS
Multiport BRI So Gateway Router -- Model 4630
from Patton Electronics Co.

The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]

  • Features: Integrated Firewall; VPN
  • Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
  • Number of Ports: 8
  • Area Network Type: LAN Capable; WAN Capable
Integrated Services Routers -- 4000 Series
from Cisco

Get your branch site ready for digital. Delight customers and employees with new digital experiences. Simplify day-to-day IT management. Prepare your branch site and protect it for the future with the Cisco 4000 Series ISR digital-ready platform. Feature highlights. Virtualization ready. Host... [See More]

  • Features: VPN
  • Data Rate: 0.0350 to 2
  • Number of Ports: 16 to 72
  • Ports / Interfaces: RJ-45, USB
AD7200-Nighthawk® X10 Smart WiFi Router -- R9000
from NETGEAR Inc.

Nighthawk X10 with 802.11ac and 802.11ad WiFi technology delivers ultra-smooth 4K streaming, VR gaming and instant downloads. With a powerful 1.7GHz Quad-Core Processor and Quad-Stream architecture, you can enjoy combined wireless speeds of up to 7.2Gbps. MU-MIMO supports simultaneous streaming,... [See More]

  • Features: VPN
  • Ports / Interfaces: USB
  • Number of Ports: 9
  • Area Network Type: LAN Capable; WAN Capable
Managed VPN Router -- Model 2802
from Data Connect Enterprise, Inc.

The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP networks such as the... [See More]

  • Features: Integrated Firewall; VPN
  • Ports / Interfaces: V.35, X.21, RJ-45, Serial, T1, E1
  • Number of Ports: 1
  • Area Network Type: LAN Capable; WAN Capable
SoHo VoIP Router for ISDN/BRI -- Model 4552
from Patton Electronics Co.

The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to the local ISDN Phone as well as the local PSTN port, Patton ’s SessionRouter ™ technology... [See More]

  • Features: Integrated Firewall; Layer 3 Capable; VPN
  • Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
  • Number of Ports: 7
  • Area Network Type: LAN Capable; WAN Capable