Internet of Things (IoT) Compatible Network Routers
from Advantech
ICR-3200, EMEA, 2 × Ethernet, 1 × RS232, 1 × RS485, Metal, EdgeLink, Without Accessories. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2 × SIM. EdgeLink Router App. LTE B1, B3, B7, B8, B20, B28, B38, B40, B41. Powerful CPU and Memory, Hosting of SW IoT applications. VPN router, Open... [See More]
from MSA Safety
MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]
- Features: VPN
- Area Network Type: LAN Capable
from Advantech
ICR-3200, EMEA, 2 × Ethernet, 1 × RS232, 1 × RS485, Metal, Without Accessories. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA, 2 × SIM. LTE B1, B3, B7, B8, B20, B28, B38, B40, B41. Powerful CPU and Memory, Hosting of SW IoT applications. VPN router, Open Linux OS. DIN rail & Wall... [See More]
from Advantech
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories. LAN VPN Gateway for Industrial IoT applications. Powerful CPU with 1.3 GB storage to host customer SW applications. 2 × Ethernet 10/100, 1x RS232, 1x RS485 and I/O. Robust metal cover with DIN and Wall mount... [See More]
- Area Network Type: LAN Capable
from Advantech
ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Metal, Without Accessories. LAN VPN Gateway for Industrial IoT applications. Powerful CPU with 1.3 GB storage to host customer SW applications. 2 × Ethernet 10/100, 1x RS232, 1x RS485 and I/O. Wi-Fi 802.11ac using MU-MIMO technology,... [See More]
- Area Network Type: LAN Capable
from Advantech
SmartFlex, Global, 5x Ethernet, Metal, EU Accessories. Global. VPN, Multiple LAN/WAN configuration, DIN rail mounting. Powerful CPU and Memory, Hosting of SW IoT applications. 5x ETH. USB, I/O 2x DI + 1x DO, MicroSD. Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC. [See More]
from Advantech
SmartFlex, Global, 5x Ethernet, Metal, EU Accessories. Global. VPN, Multiple LAN/WAN configuration, DIN rail mounting. Powerful CPU and Memory, Hosting of SW IoT applications. 5x ETH. USB, I/O 2x DI + 1x DO, MicroSD. Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC. [See More]
from Advantech
SmartFlex, Global, 5x Ethernet, Metal, International Power Supply (EU, US, UK, AUS). Global. VPN, Multiple LAN/WAN configuration, DIN rail mounting. Powerful CPU and Memory, Hosting of SW IoT applications. 5x ETH. USB, I/O 2x DI + 1x DO, MicroSD. Operating temp. –40 °C to +75 °C,... [See More]
from Advantech
SmartFlex, Global, 5x Ethernet, Metal, Without Accessories. Global. VPN, Multiple LAN/WAN configuration, DIN rail mounting. Powerful CPU and Memory, Hosting of SW IoT applications. 5x ETH. USB, I/O 2x DI + 1x DO, MicroSD. Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC. [See More]
from Advantech
SmartFlex, Global, 5x Ethernet, Metal, Without Accessories. Global. VPN, Multiple LAN/WAN configuration, DIN rail mounting. Powerful CPU and Memory, Hosting of SW IoT applications. 5x ETH. USB, I/O 2x DI + 1x DO, MicroSD. Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC. [See More]
from Advantech
SmartFlex, Global, 5x Ethernet, Plastic, EU Accessories. Global. VPN, Multiple LAN/WAN configuration, DIN rail mounting. Powerful CPU and Memory, Hosting of SW IoT applications. 5x ETH. USB, I/O 2x DI + 1x DO, MicroSD. Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC. [See More]
from L-com, Inc.
The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare ™ app, families can use their Apple iPhones ®, iPads ® or Android ™-based tablets or smartphones to transfer video, music and other... [See More]
from Shenzhen Wlink Technology Co., Limited
WLINK WL-R220 4G/3G OpenWrt router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can works on 4G/3G cellular network to provide reliable, secure and high speed wireless connectivity for remote management, telemetry, condition... [See More]
- Data Rate: 0.3000
- Area Network Type: LAN Capable; WLAN