Power-over-Ethernet (PoE) Ready Network Routers
from Advantech
ICR-4400, GLOBAL, 5 × ETH, 1 × RS232, 1 × RS485, CAN, PoE PSE+, SFP, USB, SD, No ACC. Quad-core CPU with 1 GB RAM. 5 × Gigabit Ethernet, 4 × POE+ PSE (PoE use is limited – see the ICR-4401 user manual). SFP Connector for SFP modules up to 10 Gbps. TPM 2.0. RS232,... [See More]
from Advantech
ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, PoE PSE+, Wi-Fi, SFP, USB, SD, Without Accessories. Quad-core CPU with 1 GB RAM. 5 × Gigabit Ethernet, 4 × POE+ PSE (PoE use is limited – see the ICR-4401 user manual). Dual-Band Wi-Fi. SFP Connector for SFP modules up to 10... [See More]
from Advantech
ICR-4400, GLOBAL, 5xETH, 1 × RS232, 1 × RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, No ACC. Quad-core CPU with 1 GB RAM. 5 × Gigabit Ethernet, 4 × POE+ PSE (PoE use is limited – see the ICR-4401 user manual). Dual-Band Wi-Fi. SFP Connector for SFP modules up to 10 Gbps. TPM... [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 2x ETH, PoE PSE, Metal, No ACC. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 2x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. GPS, USB, I/O 2x DI + 1x DO, MicroSD. Operating... [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 2x ETH, PoE PSE, Plastic, No ACC. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 2x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. GPS, USB, I/O 2x DI + 1x DO, MicroSD. [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, PoE PD, Metal, International Power Supply (EU, US, UK, AUS). LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 2x ETH, PD PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. GPS,... [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS). LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 2x ETH, PD PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 2x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 2x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. WiFi 2.4/5 GHz, GPS,... [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 5x ETH, PoE PSE, Metal, No ACC. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. GPS, USB, I/O 2x DI + 1x DO, MicroSD. Operating... [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 5x ETH, PoE PSE, Plastic, No ACC. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. GPS, USB, I/O 2x DI + 1x DO, MicroSD. [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, PoE PD, Metal, International Power Supply (EU, US, UK, AUS). LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 5x ETH, PD PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. GPS,... [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS). LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 5x ETH, PD PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. [See More]
from Advantech
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories. LTE cat.4, 3G/HSPA+, GPRS/EDGE, EMEA/LATAM/APAC, 2x SIM. LTE B1, B3, B5, B7, B8, B20. VPN router, Open Linux OS. DIN rail mounting. 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH. WiFi 2.4/5 GHz, GPS,... [See More]
from Data Connect Enterprise, Inc.
Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster speed when using ADSL Internet connection. With integrated Wireless 802.11g AP, the router enables you... [See More]
- Number of Ports: 4
- Area Network Type: LAN Capable
- Features: VPN
- Protocols: Ethernet, 10/100 Ethernet
from Cisco
IoT Gateways with Simple Management and Edge Application Execution. Cisco 800 Industrial Integrated Services Routers are compact and designed for harsh environments. Use them to oversee a variety of Internet of Things (IoT) gateway tasks, such as: Distribution automation. Pipeline and roadway... [See More]
- Data Rate: 0.3000
- Features: VPN
- Ports / Interfaces: RJ-45
- Area Network Type: LAN Capable; WAN Capable
from Ubiquiti Networks, Inc.
3-Port Router. The EdgeRouter ™ Lite delivers 1 million packets per second routing performance in a compact and affordable unit. Powerful Routing Performance. The EdgeRouter ™ Lite routes up to 1 million packets per second to meet the needs of carrier-class networks. Carrier-Class... [See More]
- Number of Ports: 3 to 8
- Ports / Interfaces: RJ-45
- Data Rate: 3 to 8
- Area Network Type: LAN Capable
from Patton Electronics Co.
Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]
- Number of Ports: 8
- Features: Integrated Firewall; Layer 3 Capable; VPN
- Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
- Area Network Type: LAN Capable; WAN Capable
from Data Connect Enterprise, Inc.
The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. Users also have the ability to scale bandwidth on-the-go, adding or removing... [See More]
- Ports / Interfaces: RJ-45, USB
- Area Network Type: LAN Capable; WAN Capable
- Features: VPN
- Protocols: Ethernet, Gigabit Ethernet
from Cisco
The award-winning Cisco 1800 Series integrated services routers, ideal for small to medium-sized businesses and small enterprise branch offices, enable businesses to reduce costs by deploying a single, resilient system for fast, secure, delivery of multiple mission-critical business services,... [See More]
- Number of Ports: 8
- Features: VPN
- Ports / Interfaces: RJ-45, USB
- Area Network Type: LAN Capable; WAN Capable
from Ubiquiti Networks, Inc.
Advanced Gigabit Ethernet Router. The EdgeRouter ™X delivers cost-effective routing performance in an ultra ‑compact form factor. Versatile PoE Capability. Powered by 24V passive PoE or a power adapter, the EdgeRouter ™ X features a passive PoE passthrough option* to power an... [See More]
- Number of Ports: 5
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45
- Protocols: Ethernet, Gigabit Ethernet
from Patton Electronics Co.
Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. Users also have the ability to scale bandwidth... [See More]
- Ports / Interfaces: RJ-45, USB
- Area Network Type: LAN Capable; WAN Capable
- Features: VPN
- Protocols: Ethernet, Gigabit Ethernet
from Data Connect Enterprise, Inc.
PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth and reliability while reducing network costs. With up to 5 Gig Ethernet WAN... [See More]
- Ports / Interfaces: RJ-45, USB
- Area Network Type: LAN Capable; WAN Capable
- Features: VPN
- Protocols: Ethernet, Gigabit Ethernet
from Cisco
Secure services-rich router for a small branch. 1900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's small branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the widest array... [See More]
- Number of Ports: 2
- Features: VPN
- Ports / Interfaces: RJ-45, USB
- Area Network Type: WAN Capable
from Ubiquiti Networks, Inc.
Advanced Gigabit Router with PoE and SFP. The EdgeRouter ™ X SFP combines cost-effective routing performance with the convenience of passive PoE support in a compact form factor. Versatile PoE Capability. The EdgeRouter ™ X SFP supports 24V passive PoE to power up to five airMAX ®... [See More]
- Number of Ports: 5
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45
- Protocols: Ethernet, Gigabit Ethernet
from Patton Electronics Co.
Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]
- Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
- Area Network Type: LAN Capable; WAN Capable
- Features: VPN
- Protocols: Ethernet
from Data Connect Enterprise, Inc.
Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]
- Data Rate: 0.0114
- Features: VPN
- Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
- Area Network Type: LAN Capable; WAN Capable
from Cisco
The award-winning Cisco 2800 Series routers, ideal for small to medium-sized businesses and enterprise branch offices, are designed for wire-speed delivery of highly secure concurrent services and can accommodate multiple T1/E1 connections for services including: Data. Security. Voice. Video. [See More]
- Number of Ports: 2 to 64
- Features: VPN
- Ports / Interfaces: RJ-45
- Area Network Type: LAN Capable
from Patton Electronics Co.
Features. VoIP Transcoding —Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access —Fiber SFP, G.SHDSL and X.21. IP Routing —RIP v1/v2, VRRP, Policy Based Routing, Loopback/Virtual Interface, NAPT-capable edge router. QoS and... [See More]
- Features: VPN (optional feature)
- Protocols: Ethernet, 10/100 Ethernet, Gigabit Ethernet
- Area Network Type: LAN Capable; WAN Capable
from Data Connect Enterprise, Inc.
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two... [See More]
- Number of Ports: 41
- Protocols: SIP
- Area Network Type: LAN Capable; WAN Capable
from Cisco
Cisco 3800 Series routers deliver the performance, availability, and reliability required for scaling mission-critical business applications in the most demanding enterprise environments, with features such as: Built-in security. Cisco Router and Security Device Manager (SDM) for simplified... [See More]
- Data Rate: 0.0100 to 1
- Features: VPN
- Ports / Interfaces: RJ-45
- Area Network Type: LAN Capable; WAN Capable
from Patton Electronics Co.
The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router with integrated QoS makes it easy for enterprises to isolate their web servers in a secure demilitarized zone... [See More]
- Ports / Interfaces: RJ-45
- Area Network Type: LAN Capable; WAN Capable
- Features: Integrated Firewall; Layer 3 Capable; VPN
- Protocols: Ethernet, 10/100 Ethernet, xDSL
from Data Connect Enterprise, Inc.
The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP networks such as the... [See More]
- Number of Ports: 1
- Features: Integrated Firewall; VPN
- Ports / Interfaces: V.35, X.21, RJ-45, Serial, T1, E1
- Area Network Type: LAN Capable; WAN Capable
from Cisco
Secure routing for medium to large branches. Cisco 3900 Series Integrated Services Routers (ISR) are designed to meet the application demands of today's medium-to-large branches and to evolve to cloud-based services. They deliver virtualized applications and highly secure collaboration through the... [See More]
- Number of Ports: 4
- Features: VPN
- Ports / Interfaces: RJ-45
- Area Network Type: WAN Capable
from Patton Electronics Co.
The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication of remote offices, home offices, and mobile users across insecure IP... [See More]
- Number of Ports: 1
- Features: Integrated Firewall; VPN
- Ports / Interfaces: BNC, RJ-45, Serial, T1, E1
- Area Network Type: LAN Capable; WAN Capable
from Data Connect Enterprise, Inc.
The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over Ethernet (PoE) switch,... [See More]
- Number of Ports: 24
- Area Network Type: LAN Capable
- Features: VPN
- Protocols: Ethernet, Fast Ethernet
from Cisco
Get your branch site ready for digital. Delight customers and employees with new digital experiences. Simplify day-to-day IT management. Prepare your branch site and protect it for the future with the Cisco 4000 Series ISR digital-ready platform. Feature highlights. Virtualization ready. Host... [See More]
- Number of Ports: 16 to 72
- Ports / Interfaces: RJ-45, USB
- Data Rate: 0.0350 to 2
- Features: VPN