IEC Network Cables

69 Results
Custom Cable Assemblies
from LEMO USA, Inc.

Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]

  • Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
  • Product Type: CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
  • Product Category: Cable Assembly
  • Cable Type: Cat 5; Triaxial
Telephone Cable -- 1368157
from RS Components, Ltd.

RS PRO RS288805 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-3, nf c32-070 cat.c1, ute xp c 93-504
  • Cable Length: 328
  • Product Category: Cable Assembly
Telephone Cable -- 1368162
from RS Components, Ltd.

RS PRO RSSYT224G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1 or nf c 32-070 cat c2, nf c 93-529
  • Cable Length: 328
  • Product Category: Cable Assembly
Telephone Cable -- 1368165
from RS Components, Ltd.

RS PRO RSSYT120G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1 or nf c 32-070 cat c2, nf c 93-529
  • Cable Length: 328
  • Product Category: Cable Assembly
Telephone Cable -- 1368172
from RS Components, Ltd.

RS PRO RSSYT120R1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1 or nf c 32-070 cat c2, nf c 93-529
  • Cable Length: 328
  • Product Category: Cable Assembly
Telephone Cable -- 226621 [SYT324G1 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT324G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
  • Rated Temperature: -10
Telephone Cable -- 226637 [SYT524G1 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT524G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
  • Rated Temperature: -10
Telephone Cable -- 226845 [SYT124G1 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT124G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
  • Rated Temperature: -10
Telephone Cable -- 226851 [SYT224G1 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT224G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
  • Rated Temperature: -10
Telephone Cable -- 226974 [SYT120G1 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT120G1 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
  • Rated Temperature: -10
Telephone Cable -- 407000 [SYT2524G50 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT2524G50 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
Telephone Cable -- 407016 [SYT21524G20 from CAE GROUPE]
from RS Components, Ltd.

Adaltra SYT21524G20 Telephone Cable [See More]

  • Standards / Certifications: RoHS; IEC; Iec 60332-1, nf c 32-070/c2
  • Cable Length: 328
  • Product Category: Cable Assembly
Data Cables -- U/UTP CAT6
from OneTech Group

Unshielded twisted pairs cable UTP which is used in a horizontal or vertical configuration. It is made up of a central element PE cross facilitating the holding of the twisted pairs. This cable is used for transmission of digital and analogue voice, Data and video signals. [See More]

  • Standards / Certifications: ISO; IEC; ANSI/TIA/EIA-568-B-2-1 ; ISO/IEC 11801 and EN 50288
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable
Commodore® Copper Comminication Cables
from General Cable

General Cable ’s advanced cables, assemblies and system solutions support the reliable flow of a growing torrent of high-speed data across high-bandwidth global communication networks in our increasingly connected world. Fiber optic submarine communications cables. Copper, fiber aerial and... [See More]

  • Standards / Certifications: IEC; MIL-SPEC
  • Product Type: Cat 7
  • Product Category: Cable
  • Cable Type: Cat 5; Cat 6; Twisted Pair
Ethernet cable Lapp ETHERLINE PN Cat.5 Y FLEX FC - 2170886 [2170886 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170886 - ETHERLINE PN Cat.5 Y FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN 50173-3... [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
  • Cable Type: Cat 5
  • Product Category: Cable Assembly
  • Number of Conductors: 2
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C5ES8UG0005M40M40-G
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 5
100ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-HD
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKABEL LAN Cables -- Twinax Cables
from Hi-Tech Controls, Inc.

HELUKABEL ® TWINAX cables are used in the area of the IBM computer systems S/36, S/38 and AS400. By using a special PE jacket, an outdoor version was developed as well. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: IBM
  • Product Category: Cable
  • Cable Type: Twisted Pair
Ethernect Cable -- High Reliability Cat 5e Ethernet Cable
from Amphenol PCD

General construction for the Cable Cat 5e consists of: A 4 pair, 24 AWG, 100 Ohm SFTP round patch cable, designed to the ISO / IEC 11801 Category 5e requirements (cat 5e on 76m). The cable contains 4 twisted pairs, cabled, double shielded with kevlar reinforcement strands, Non-PVC jacketed in black... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Cable Type: Cat 5
  • Product Category: Cable
  • Cable Length: 328 to 984
Data Cables -- UTP CAT 5E
from OneTech Group

This is an unshielded data cable for high flow transmission in local computer networks (LAN).Its transmission capacity may reach 130 Mbits/s. It's suitable for the transmission of images, voice and data. [See More]

  • Standards / Certifications: ISO; IEC; ANSI / EIA-B-2; ISO / IEC 11801 and EN 50288
  • Cable Type: Cat 5
  • Product Category: Cable
Ethernet cable Lapp ETHERLINE PN Cat.5e FRNC FLEX FC - 2170890 [2170890 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170890 - ETHERLINE PN Cat.5 e FRNC FLEX FC from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100 Mbit/s is suitable for cabling between automation islands or production islands according to EN... [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
  • Cable Type: Cat 5
  • Product Category: Cable Assembly
  • Number of Conductors: 2
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LB0005M40M40-B
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
100ft Shielded CAT6A 600 MHz Snagless Patch Cable -- CAT6A-STP-HD
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 100S ECo S-FTP 4 Pairs
from Hi-Tech Controls, Inc.

This copper data cable, designed especially for heavy-duty industrial applications (Industrial Ethernet), is very well suited for manufacturing of RJ45 and 15 or 9-Pin Sub-D plugs. With its PUR jacket, it is also suitable for the application in drag chains. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Cable Type: Cat 5
  • Product Category: Cable
  • Connector Type: DB9 (optional feature); DB15 (optional feature); RJ-45 (optional feature)
Ethernet cable Lapp ETHERLINE PN Cat.5e Y 2x2xAWG22 - 2170891 [2170891 from LAPP]
from Automation24, Inc.

The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm ² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands according... [See More]

  • Standards / Certifications: ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus
  • Cable Type: Cat 5
  • Product Category: Cable Assembly
  • Number of Conductors: 2
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LD0005M40M40-D
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
10ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-10
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 100S ECo S-FTP 4-Conductor
from Hi-Tech Controls, Inc.

This copper data cable, designed especially for heavy-duty industrial applications (Industrial Ethernet), is very well suited for manufacturing of RJ45 and 15 or 9-Pin Sub-D plugs. With its PUR jacket, it is also suitable for the application in drag chains. [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Cat 5e
  • Product Category: Cable
  • Cable Type: Cat 5
FRNC Ethernet cable Lapp ETHERLINE Cat.6A H - 2170466 [2170466 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170466 - ETHERLINE Cat.6A H from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]

  • Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
  • Cable Type: Cat 6
  • Product Category: Cable Assembly
  • Number of Conductors: 4
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LM0005M40M40-M
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
15ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-15
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 100T S-FTP Tordierflex
from Hi-Tech Controls, Inc.

HELUKAT ®100T TORDIERFLEX data cables were designed for the most extreme requirements in the industry and other heavy-duty environments in torsion applications. They are characterized by large performance reserves and outstanding performance, even under extreme conditions. Long mechanical... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Cable Type: Cat 5
  • Product Category: Cable
  • Connector Type: DB9 (optional feature); DB15 (optional feature); DB25 (optional feature); DB37 (optional feature); DB50 (optional feature); DB68 (optional feature); RJ-45 (optional feature)
PUR Ethernet cable Lapp ETHERLINE Cat.7 P - 2170475 [2170475 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170475 - ETHERLINE Cat.7 P from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm ² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm,... [See More]

  • Standards / Certifications: ISO; IEC; EN 50173-3 ISO/IEC 24702
  • Number of Conductors: 4
  • Product Category: Cable Assembly
  • Rated Voltage: 0.1250
Passive Industrial Ethernet Assembled Cable - Cabinet Line Patch Cable -- IE-C6FP8LR0005M40M40-R
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; ISO; IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
1ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-01
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 200IND S-FTP Megaflex
from Hi-Tech Controls, Inc.

HELUKAT ®200 industry data cables were designed for high requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance. Mechanically they are also perfectly suited for rough industrial... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Cat 5e
  • Product Category: Cable
  • Cable Type: Cat 5
PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 2x2x26/19AWG - 2170289 [2170289 from LAPP]
from Automation24, Inc.

The Ethernet cable 2170289 - ETHERLINE FD P Cat.5e 2x2x26/19AWG from Lapp Kabel with a wire count of 2x2, conductor size of 0.13mm ² (26 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 5.9mm, consists of halogen-free PUR. [See More]

  • Standards / Certifications: ISO; IEC; cRUus
  • Cable Type: Cat 5
  • Product Category: Cable Assembly
  • Number of Conductors: 2
Passive Industrial Ethernet Bulk Stock - Connection Cable -- IE-5CC4X2XAWG26/7-PUR CBL 100M
from Weidmuller

Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; UL Recognized Component Mark (US and Canadian)
  • Cable Type: Cat 5
  • Product Category: Cable
  • Cable Length: 328
20ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-20
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 200S S-FTP 4 Pairs
from Hi-Tech Controls, Inc.

HELUKAT ®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Cable Type: Cat 5
  • Product Category: Cable
  • Connector Type: DB9 (optional feature); DB15 (optional feature); DB25 (optional feature); DB37 (optional feature); DB50 (optional feature); DB68 (optional feature); RJ-45 (optional feature)
25ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-25
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 200S S-FTP 4-Conductors
from Hi-Tech Controls, Inc.

HELUKAT ®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Cable Type: Cat 5
  • Product Category: Cable
  • Connector Type: DB9 (optional feature); DB15 (optional feature); DB25 (optional feature); DB37 (optional feature); DB50 (optional feature); DB68 (optional feature); RJ-45 (optional feature)
2ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-02
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT Industrial Ethernet LAN Cables -- 600IND S-STP Solid, ROBUST
from Hi-Tech Controls, Inc.

HELUKAT ® 600IND data cables are used for harsh industrial applications. Mechanical characteristics are the steady against mineral oils, fats and cooling lubricants. Also they are microbes resistant and hydrolysis resistant. Electrically they are characterized by large performance reserves and... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Cat 7
  • Product Category: Cable
  • Number of Conductors: 8
35ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-35
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 100 FTP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
3ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-03
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 100 UTP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®100 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
4ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-04
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 10GIGA S-STP Duplex Solid
from Hi-Tech Controls, Inc.

HELUKAT ® 10GIGA data cables are used in the backbone area (vertical and campus cabling) of a network. They are characterized by large performance reserves and outstanding performance. With this series first time you can realize 10Gigabit Ethernet over a copper cable at a transmission distance... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8 to 16
50ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-50
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 10GIGA S-STP Solid
from Hi-Tech Controls, Inc.

HELUKAT ® 10GIGA data cables are used in the backbone area (vertical and campus cabling) of a network. They are characterized by large performance reserves and outstanding performance. With this series first time you can realize 10Gigabit Ethernet over a copper cable at a transmission distance... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8
5ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-05
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 1200 S-STP Duplex Solid
from Hi-Tech Controls, Inc.

HELUKAT ®1200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8 to 16
6ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-06
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 1200 S-STP Solid
from Hi-Tech Controls, Inc.

HELUKAT ®1200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8
75ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-75
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 155 FTP Solid
from Hi-Tech Controls, Inc.

HELUKAT ®155 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
7ft CAT6A 600 MHz Snagless Patch Cable -- CAT6A-07
from SFCable.com

SF Cable patch cables are made of 100% bare copper wire and 50 micron gold plated RJ45 plugs. We do not use CCA (aluminum wire). 10G Cat.6A cabling provides transmission performance that excceeds the industry standard Cat.6 parameters and supports the operation of 10GBASE-T over 100 meter. 10G... [See More]

  • Standards / Certifications: IEC
  • Product Type: Patch
  • Product Category: Cable Assembly
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 155 UTP Solid
from Hi-Tech Controls, Inc.

HELUKAT ®155 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
HELUKAT LAN Cables -- 200 S-FTP Duplex Solid
from Hi-Tech Controls, Inc.

HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
HELUKAT LAN Cables -- 200 S-FTP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®200 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
HELUKAT LAN Cables -- 200 S-FTP Solid
from Hi-Tech Controls, Inc.

HELUKAT ®200 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Fast Ethernet, Ethernet, ATM155, FDDI, token ring 4/16 Mbit/s, or ISDN... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 5
HELUKAT LAN Cables -- 450 S-STP Duplex Solid
from Hi-Tech Controls, Inc.

HELUKAT ®450 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 450 S-STP Solid
from Hi-Tech Controls, Inc.

HELUKAT ®450 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Cable Type: Cat 6
HELUKAT LAN Cables -- 600 S-STP Duplex Solid
from Hi-Tech Controls, Inc.

HELUKAT ®600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8 to 16
HELUKAT LAN Cables -- 600 S-STP Flex
from Hi-Tech Controls, Inc.

HELUKAT ®600 data cables are used in the tertiary level of a network as patch cables and connection cables. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI,... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8
HELUKAT LAN Cables -- 600 S-STP Solid
from Hi-Tech Controls, Inc.

HELUKAT ®600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8
HELUKAT LAN Cables -- 600A S-STP Solid Outdoor
from Hi-Tech Controls, Inc.

HELUKAT ® 600 data cables are used in the tertiary, but also in the secondary level of a network. They are characterized by large performance reserves and outstanding performance. They can be used to implement services such as Gigabit Ethernet, Fast Ethernet, Ethernet, ATM155, FDDI, token ring... [See More]

  • Standards / Certifications: RoHS; ISO; IEC; ISO/IEC 11801; EN 50173
  • Product Type: Asynchronous Transfer Mode (optional feature); FDDI; Token Ring
  • Product Category: Cable
  • Number of Conductors: 8