CSA Mark Network Cables

85 Results
100Gb Ethernet Cable Assemblies -- NDAQGG-0001
from Amphenol Communications Solutions

100Gb Ethernet Cable Assemblies, QSFP28 to 4x SFP28 Copper Splitter Cable Assemblies 100G/200G, High Speed Input Output Connectors,QSFP28Gb 28AWG, 1meter passive, Amphenol is one of the leading manufacturers of QSFP28 Splitter.Contact us today for more details of QSFP28 Splitter,part number... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Temperature: -55 to 80
  • Product Category: Cable Assembly
Custom Cable Assemblies
from LEMO USA, Inc.

Custom Cables to Fulfil Your Unique Requirements. From design to delivery, our in-house expertise in cable manufacturing provides you with the ultimate in high performance, custom interconnection solutions. In depth needs analysis. In-house design expertise. Choice of proprietary, standard and... [See More]

  • Standards / Certifications: CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
  • Product Type: CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
  • Product Category: Cable Assembly
  • Cable Type: Cat 5; Triaxial
40Gb Ethernet Cable Assemblies -- 603020000
from Amphenol Communications Solutions

40Gb Ethernet Cable Assemblies, QSFP+ 30AWG,0.5 meter, passive, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of QSFP+, part number 603020000 [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Temperature: -55 to 80
  • Product Category: Cable Assembly
40Gb Ethernet Cable Assemblies -- 608760001
from Amphenol Communications Solutions

40Gb Ethernet Cable Assemblies, QSFP+ 30AWG, 1meter active, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today for more details of QSFP+, part number 608760001 [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Temperature: -55 to 80
  • Product Category: Cable Assembly
BUS Cable -- A-BUS UL/CSA
from Hi-Tech Controls, Inc.

AS components are interconnected with this special system cable. With the AS interface, the cable assembly from the control system to the sensor/actuator is not needed. The AS interface is the field bus system that transmits both data and power in one single cable. With fast contacting in... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 1
SBP 680 - SafetyBUS?p Cable for Fixed Installation -- 06803754
from SAB North America

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied. for the exchange of digital information, control apparatus net. (CAN) for faster data transmission/exchange. Application in. power supply cable tracks, highly flexible data cables. [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking
  • Product Type: Fieldbus; SafetyBUS p
  • Product Category: Cable
  • Cable Type: Multi-Signal/Composite
Bus Cable for RS485/RS422 Bus Systems; Continuous Flex Applications; 100 - 120 O -- UNITRONIC® BUS LD FD P
from LAPP

UNITRONIC ® BUS Long Distance (LD) cables are built after the RS422 and RS485 standards, offering a robust solution for transmitting data over long distances and noisy environments. Finely stranded bare copper conductors and high-performance PE insulation optimize flexing endurance. A tinned... [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Product Type: Fieldbus
  • Product Category: Cable
  • Rated Voltage: 0.2500
PVC Ethernet cable Lapp ETHERLINE TRAY Cat.5e Y 22AWG/4pr - 2170450 [2170450 from LAPP]
from Automation24, Inc.

The PROFINET Ethernet cable 2170450 - ETHERLINE Tray PN 2170450 from Lapp Kabel for Ethernet applications with a wire count of 4x2, conductor size of 0.34mm ² (22 AWG), and a data rate of 10/100/1000 Mbit/s is suitable for cabling between automation islands or production islands, as well as in... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL, CSA
  • Cable Type: Cat 5
  • Product Category: Cable Assembly
  • Number of Conductors: 4
2170488 - LAPP ETHERLINE® 4 Pair: CAT6 Continuous Flex - 26 AWG - Polyurethane (PUR) - Green -- OLF2170488
from Lapp Tannehill

This LAPP ETHERLINE ® cable is designed with 4 pairs, a foil and braid shield, rugged Polyurethane (PUR) jacket and meets CAT6 requirements. This can be used in continuous flex applications. LAPP part number 2170488. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170488 AVAILABILITY : Contact... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
  • Rated Voltage: 0.1000
  • Cable Type: Cat 6
  • Rated Temperature: -30 to 70
Data & Video Cable - Cat 5e Ethernet Flat Cable
from Cicoil Corporation

Ideal for Motion and Harsh Environment Applications. Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs. Supporting Data Rates to 1 Gb/second [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
  • Cable Type: Cat 5; Cat 6; Flat Cable
  • Product Category: Cable (optional feature); Cable Assembly
  • Connector Type: RJ-45
10GX Category 6A Enhanced Cable, 4 Bonded-Pairs, F/UTP, CMP -- 10GX63F
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 57569503
from Southwire Company, LLC

RG6 TYPE. 1000 FT. 0.298 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL 13, UL 444, UL 1685, CSA FT1 APPROVAL. AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION. 300 V VOLTAGE RATING. 75 DEG C... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
ETT Traveling Cable -- TCJ0414
from James Monroe Wire and Cable Corporation

Application: For use in Elevator Installations in accordance with. Article 620 of the NFPA 70 “National Electric Code ”. Features: Flexible Copper Conductors. VW-1 / FT1 Rated. Jute Core & Overall Synthetic Braid. Optional Shielded Pairs. Cable Construction: Flexible Bunch Stranded... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
  • Product Type: Signal Cable
  • Product Category: Cable
  • Cable Type: Multi-Signal/Composite
Lan Cable -- 8012
from Consolidated Electronic Wire & Cable

24 AWG Solid 2 Pair Unshielded (UTP) CMR Category 5 Lan Cable: 2 Pair (UTP) Cable. Conductor: 24 AWG (Solid) Bare Copper Wire. Insulation: Polyolefin Insulation. Jacket: Gray PVC Jacket. Temperature: -20 °C to + 75 °C. Voltage: 300 Volts. Approvals: UL, NEC and CSA. Meets or exceeds... [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Type: Twisted Pair
  • Product Category: Cable
ASI-BUS - Actuator-Sensor-Interface, CE, Yellow or Black -- 808-809 ASI-BUS
from Mueller Group, Inc. (The)

AS-I (Actuator-Sensor-Interface) is a special system cable. With AS-I, the cable assembly from the control system is not needed. AS-I cables are used in network systems for the lowest field level of automation and communication technology. This flat cable consists of two cores which transmit both... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.3000
  • Product Category: Cable
1000ft 25Pair CAT3 Bulk Wire -- 1009-SF-22
from SFCable.com

CMR rated UL, ETA, CSA listed [See More]

  • Standards / Certifications: CSA Mark
  • Cable Type: Cat 3
  • Product Category: Cable
  • Cable Length: 1000
BUS Cable -- PROFInet Type A + B
from Hi-Tech Controls, Inc.

These copper data cables, designed especially for heavy-duty industrial applications are very well suited for Ethernet applications. They ensure superiour transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A and because... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 2
Bus Cable for RS485/RS422 Bus Systems; Stationary Applications; 100 - 120 O -- UNITRONIC® BUS LD
from LAPP

UNITRONIC ® BUS Long Distance (LD) cables are built after the RS422 and RS485 standards, offering a robust solution for transmitting data over long distances and noisy environments. Stranded bare copper conductors and high-performance PE insulation optimize flexing endurance. A tinned copper... [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Product Type: Fieldbus
  • Product Category: Cable
  • Rated Voltage: 0.2500
Data & Video Cable - Cat 6A Ethernet Flat Cable
from Cicoil Corporation

500 MHz Performance Speeds. Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet). Rated for More than 10 Million Flexing Cycles. Exceptional EMI/RFI Suppression. Rated for Temperatures from -65 °C to +165 °C [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
  • Product Type: Cat 6A
  • Product Category: Cable (optional feature); Cable Assembly
  • Cable Type: Flat Cable
10GX Category 6A Enhanced Cable, 4 Bonded-Pairs, F/UTP, CMR -- 10GX62F
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 57569801
from Southwire Company, LLC

RG6 TYPE. 1000 FT. 0.27 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL 13, UL 444, UL 1685, CSA FT1 APPROVAL. AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION. 300 V VOLTAGE RATING. 75 DEG C... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
Festoon Cable -- JMC-452X04K
from James Monroe Wire and Cable Corporation

Application: Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. Features: Flat and Flexible Construction. Rated for Both Indoor and... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 2
Lan Cable -- 8445
from Consolidated Electronic Wire & Cable

24 AWG Solid 4 Pair Unshielded (UTP) CMP Category 5 350 MHz Enhanced Lan Cable: 4 Pair (UTP) Cable. Conductor: 24 AWG (Solid) Bare Copper Wire. Insulation: FEP Insulation. Jacket: Blue Plenum Rated Low Smoke PVC Jacket. Temperature: -20 °C to + 75 °C. Voltage: 300 Volts. Approvals: UL, NEC... [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Type: Twisted Pair
  • Product Category: Cable
CAN-BUS - PVC (Stationary), PUR (High Flex), UL/CSA/CE -- 841 CAN-BUS-PUR
from Mueller Group, Inc. (The)

CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Network) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance. Well suited for use on high-speed motion... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.2500
  • Product Category: Cable
1000ft CAT3 4 Pair Bulk Wire, CMR Gray -- 1009-SF-21
from SFCable.com

CMR rated UL, ETA, CSA listed [See More]

  • Standards / Certifications: CSA Mark
  • Cable Type: Cat 3
  • Product Category: Cable
  • Cable Length: 1000
DeviceNet™ Data, Network & BUS Cable -- Belden, CPE
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 5
Data & Video Cable - USB Flat Cable
from Cicoil Corporation

USB 2.0 and 3.0 Available. Ideal for High Performance Data Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
  • Product Type: Serial; USB
  • Product Category: Cable (optional feature); Cable Assembly
  • Cable Type: Flat Cable
10GX Category 6A Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMP -- 10GX33
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 57570103
from Southwire Company, LLC

RG6 TYPE. 1000 FT. 0.298 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL 13, UL 444, UL 1685, CSA FT1 APPROVAL. AUDIO/VIDEO, RADIO FREQUENCY, CATV, COMPUTER/DATA PROCESSING TRANSMISSIONS, MASTER ANTENNA, DIRECT BROADCAST SATELLITE, BROADBAND APPLICATION. 300 V VOLTAGE RATING. 75 DEG C... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
UltraFlex - TC Contstant Flex Control Tray Cable -- JMC-501803
from James Monroe Wire and Cable Corporation

Flexible Stranding; Premium Insulation & Insulation Armor; Optional Color Code; Maximum Flexibility Cable Assembly Process; Premium Oil Resistant & Flame Retardant Jacket [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); CE Compliant
  • Number of Conductors: 3
  • Product Category: Cable
  • Rated Voltage: 0.6000 to 2
INTERBUS - PVC (Stationary) or PUR (High Flex), UL/CSA -- 823-825 INTERBUS-UL
from Mueller Group, Inc. (The)

INTERBUS (IBS) are bus cables designed for use in high speed control requirements. INTERBUS cables function as communication vehicles between control level devices as PLC's and numerous lower level devices as sensors and actuators. These cables deliver precise data transmissions required by today's... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.2500
  • Product Category: Cable
1000ft CAT6 500MHz Solid Wire Bulk Cable CMR -- 1010-SF-00
from SFCable.com

23AWG solid 4 pair UTP. CMR rated. UL/ ETL/CSA certified. Pull box. Length: 1000ft. Color options: Black, Blue, Gray, Red, White. [See More]

  • Standards / Certifications: CSA Mark
  • Cable Type: Cat 6
  • Product Category: Cable
  • Cable Length: 1000
DeviceNet™ Data, Network & BUS Cable -- Belden, PVC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 5
10GX Category 6A Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMR -- 10GX32
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 8210100623
from Southwire Company, LLC

RG11/U QUAD PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE. 1000 FT. 0.378 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL (CANADA), ETL, CSA APPROVAL. CATV APPLICATION. 125 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL. 14 AWG... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
PROFIBUS-L2/FIP - PVC (Stationary) or PUR (High Flex), UL/CSA/CE -- 863 PROFIBUS-L2/FIP PUR QC
from Mueller Group, Inc. (The)

PROFIBUS-L2/FIP are field bus cables designed for use in FIP (Factory Instrumentation Protocol) and SINEC-L2 field bus systems and other high performance field bus networks. Available in PVC and halogen-free for stationary applications and polyurethane (PUR) for continuous flexing applications. All... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.2500
  • Product Category: Cable
DeviceNet™ Data, Network & BUS Cable -- FRNC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 5
10GX Category 6A Enhanced Cable, 4 Pair, U/UTP, CMP -- 10GX13
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 8210130601
from Southwire Company, LLC

RG11/U PLENUM, UL CL2P/CMP, UL (CANADA) CMP FT6 TYPE. 1000 FT. 0.346 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL (CANADA), ETL, CSA APPROVAL. CATV APPLICATION. 125 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL. 14 AWG CONDUCTOR... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
SAFETYBUS-PUR - PUR or PVC, Stationary or High Flex, UL/CSA -- 852 SAFETYBUS-PVC-UL
from Mueller Group, Inc. (The)

SAFETYBUS-PUR are bus cables for systems with serial transmissions of relevant safety data from direct connection to multiple sensors, actuators and safety controls. With transmission rates up to 500 kbits/second, SAFETYBUS-PUR ensures short reaction time to event orientated transmissions. For use... [See More]

  • Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.2500
  • Product Category: Cable
DeviceNet™ Data, Network & BUS Cable -- PVC
from Hi-Tech Controls, Inc.

DeviceNet ™ is a bus system developed by Allen Bradley (Rockwell Automation). These cables are used to interconnect various industrial devices, such as SPS controls or limit switches. The special characteristic of this bus system is that a data pair and a power supply pair are integrated in... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 5
10GX Category 6A Enhanced Cable, 4 Pair, U/UTP, CMR -- 10GX12
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 920020608
from Southwire Company, LLC

RG62A/U NON-PLENUM, UL AWM/CL2 TYPE. 1000 FT. 0.242 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. 300 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). POLYETHYLENE INSULATION MATERIAL. 22 AWG CONDUCTOR SIZE. PVC JACKET MATERIAL. BLACK JACKET COLOR. [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
Industrial Ethernet -- PROFInet type A, PVC and PUR
from Hi-Tech Controls, Inc.

These copper data cables, designed especially for heavy-duty industrial applications, are very well suited for Ethernet applications. They ensure superior transmission properties and can be used even under most severe conditions. The line specified here correspond to the PROFInet type A it is... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 4
10GX Category 6A Enhanced Cable, 4 Pairs, F/UTP, CMP -- 10GX53F
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9210210601
from Southwire Company, LLC

RG58/U PLENUM, ETL CL2P/CMP TYPE. 1000 FT. 0.165 INCH OUTER DIAMETER. TINNED COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. CATV, MATV APPLICATION. 19 CONDUCTOR(S). FOAM FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. LOW SMOKE PVC JACKET MATERIAL. WHITE JACKET COLOR. [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 19
Industrial Ethernet -- PROFInet type B and C
from Hi-Tech Controls, Inc.

This copper data cable, designed especially for heavy-duty industrial applications is very well suited for Ethernet applications. It ensures superior transmission properties and can be used even under most severe conditions. The lines specified here corresponds the PROFInet types B and C, i.e. they... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 4
10GX Category 6A Enhanced Cable, 4 Pairs, F/UTP, CMR -- 10GX52F
from Belden Inc.

10GX Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910200608
from Southwire Company, LLC

RG8/X NON-PLENUM, UL CL2/AWM 1354, CSA CMH FT1 TYPE. 1000 FT. 0.242 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. VIDEO APPLICATION. 30 V VOLTAGE RATING. 60 DEG C TEMPERATURE RATING. 19 CONDUCTOR(S). FOAM POLYETHYLENE INSULATION MATERIAL. PVC JACKET MATERIAL. BLACK... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 19
Profibus L2 Bus Cables -- Cable Tray UL FT4
from Hi-Tech Controls, Inc.

This system cable is used to interconnect L2-BUS components. This cable is an economical solution for the cell and field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field bus systems are... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 2
10GXS Category 6A Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMP -- 10GXS33
from Belden Inc.

10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910390608
from Southwire Company, LLC

RG58/U NON-PLENUM, UL AWM 1354 TYPE. 1000 FT. 0.195 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. CATV, MATV APPLICATION. 30 V VOLTAGE RATING. 60 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). SOLID POLYETHYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. PVC JACKET... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
Profibus L2 Bus Cables -- Torsion and Festoon
from Hi-Tech Controls, Inc.

The series TORSION and FESTOON are used to interconnect Profibus BUS components. This BUS system is a very economical solution for the field area. For the information exchange between different automation systems as well as for communication with the connected decentralized field units, serial field... [See More]

  • Standards / Certifications: RoHS; CSA Mark
  • Product Type: Fieldbus
  • Product Category: Cable
  • Number of Conductors: 2
10GXS Category 6A Enhanced Cable, 4 Bonded-Pairs, U/UTP, CMR -- 10GXS32
from Belden Inc.

10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Bonded-Pairs, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910410608
from Southwire Company, LLC

RG58/U NON-PLENUM, UL CL2/AWM 1354 TYPE. 1000 FT. 0.196 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. CATV, MATV APPLICATION. 30 V VOLTAGE RATING. 60 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). SOLID POLYETHYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. PVC JACKET... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
10GXS Category 6A Enhanced Cable, 4 Pair, U/UTP, CMP -- 10GXS13
from Belden Inc.

10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910450608
from Southwire Company, LLC

RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE. 1000 FT. 0.196 INCH OUTER DIAMETER. TINNED COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. CATV, MATV APPLICATION. 19 CONDUCTOR(S). SOLID POLYETHYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. PVC JACKET MATERIAL. BLACK JACKET COLOR. NATURAL INSULATION... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 19
10GXS Category 6A Enhanced Cable, 4 Pair, U/UTP, CMR -- 10GXS12
from Belden Inc.

10GXS Category 6A Enhanced Premise Horizontal Cable (625MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910470608
from Southwire Company, LLC

RG58C/U, AWM 1354, UL CL2 TYPE. 1000 FT. 304.8 LENGTH IN METERS. 0.195 INCH OUTER DIAMETER. TINNED COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. SOLID POLYETHYLENE INSULATION MATERIAL. 21 AWG CONDUCTOR SIZE. TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL. BLACK JACKET COLOR. NATURAL... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
10GXW (0.250”) Category 6A Cable, 4 Pair, U/UTP, CMP -- 10GXW13
from Belden Inc.

10GXW (0.250" Diameter) Category 6A Premise Horizontal Cable (500MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, Flamarrest ® PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910490608
from Southwire Company, LLC

RG58A/U NON-PLENUM, UL CL2/AWM 1354 TYPE. 1000 FT. 0.198 INCH OUTER DIAMETER. TINNED COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. CATV, MATV APPLICATION. 30 V VOLTAGE RATING. 60 DEG C TEMPERATURE RATING. 19 CONDUCTOR(S). FOAM POLYETHYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. PVC JACKET... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 19
10GXW (0.260”) Category 6A Cable, 4 Pair, U/UTP, CMR -- 10GXW12
from Belden Inc.

10GXW (0.260" Diameter) Category 6A Premise Horizontal Cable (500MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 6; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 8
Coaxial Cable -- 9910550608
from Southwire Company, LLC

RG59/U, AWM 1354, UL CL2 TYPE. 1000 FT. 304.8 LENGTH IN METERS. 0.242 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. FOAMED POLYETHYLENE INSULATION MATERIAL. 22 AWG CONDUCTOR SIZE. TYPE I PVC JACKET MATERIAL. BLACK JACKET COLOR. BARE COPPER BRAID SHIELD MATERIAL. 7 X 30... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
10X COAX MINI RG59 dBII HEAD END -- YE03417
from Belden Inc.

10X COAX MINI RG59 dBII HEAD END [See More]

  • Standards / Certifications: CSA Mark
  • Number of Conductors: 10
  • Cable Type: Triaxial
  • Rated Temperature: -40 to 70
Coaxial Cable -- 9910690608
from Southwire Company, LLC

RG174/U NON-PLENUM, UL AWM 1354 TYPE. 1000 FT. 0.108 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. COMMERCIAL APPLICATION. 30 V VOLTAGE RATING. 80 DEG C TEMPERATURE RATING. 7 CONDUCTOR(S). SOLID POLYETHYLENE INSULATION MATERIAL. 26 AWG CONDUCTOR SIZE. PVC JACKET... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 7
4C 22AWG, PO Ins, Double Shielded, TPE inner Jkt, TPU Outer Jkt, PROFINET TYPE R High Flexible Cable -- 70010PU
from Belden Inc.

4 Conductors 22 AWG, PO Insulation, Double Shielded, TPE Inner Jacket, TPU Outer Jacket, PROFINET TYPE R Cable [See More]

  • Standards / Certifications: CSA Mark; AWM 20549
  • Cable Type: Cat 5
  • Product Category: Cable Assembly
  • Number of Conductors: 4
Coaxial Cable -- 9910710608
from Southwire Company, LLC

RG213/U, AWM 1354, UL CL2X TYPE. 1000 FT. 304.8 LENGTH IN METERS. 0.405 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. COMMERCIAL APPLICATION. SOLID POLYETHYLENE INSULATION MATERIAL. 13 AWG CONDUCTOR SIZE. TYPE IIA NON CONTAINING NON MIGRATING VINYL JACKET MATERIAL. BLACK... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
50106HFP Industrial Cat6 Cable, SF/UTP, 4 Pair, AWG 26 Stranded, PE/PUR, High-Flex, CC-Link IE Field & CC-Link IE Field TSN Certified, AWM 20549 -- 50106HFP
from Belden Inc.

SF/UTP, Category 6, 4-Pair, 26 AWG Stranded Bare Copper Conductors, Polyethylene Insulation, Overall foil shield plus tinned copper braid shield, Halogen Free PUR Jacket, High Flexibility, CC-Link IE Field & CC-Link IE Field TSN Certified, AWM 20549 [See More]

  • Standards / Certifications: RoHS; CSA Mark; China RoHS II (GB/T 26572-2011)
  • Product Type: Asynchronous Transfer Mode
  • Product Category: Cable Assembly
  • Cable Type: Cat 6; Twisted Pair
Coaxial Cable -- 9910750608
from Southwire Company, LLC

RG214/U NON-PLENUM, UL CL2X/AWM 1354 TYPE. 1000 FT. 0.425 INCH OUTER DIAMETER. SILVER COATED COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. COMMERCIAL APPLICATION. 30 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 7 CONDUCTOR(S). SOLID POLYETHYLENE INSULATION MATERIAL. 12.7 AWG CONDUCTOR SIZE. [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 7
5X COAX MINI RG59 dBII HEAD END -- YE03416
from Belden Inc.

5X COAX MINI RG59 dBII HEAD END [See More]

  • Standards / Certifications: CSA Mark
  • Number of Conductors: 5
  • Cable Type: Triaxial
  • Rated Temperature: -40 to 70
Coaxial Cable -- 9910790608
from Southwire Company, LLC

RG223/U NON-PLENUM, UL CL2X/AWM 1354 TYPE. 1000 FT. 0.212 INCH OUTER DIAMETER. SILVER COATED COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. COMMERCIAL APPLICATION. 30 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). SOLID POLYETHYLENE INSULATION MATERIAL. 19 AWG CONDUCTOR SIZE. TYPE... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
5X COAX MINI RG59/U QUAD SHIELD PVC HEAD END -- YE03413
from Belden Inc.

5X COAX [0.58/2.6] MINI RG59U/ QUAD SHIELD PVC HEAD END [See More]

  • Standards / Certifications: CSA Mark
  • Number of Conductors: 5
  • Cable Type: Triaxial
  • Rated Temperature: -40 to 70
Coaxial Cable -- 9921150608
from Southwire Company, LLC

RG59/U TYPE. 1000 FT. 304.8 LENGTH IN METERS. 0.242 INCH OUTER DIAMETER. COPPER CLAD STEEL CONDUCTOR MATERIAL. UL, CSA APPROVAL. FOAMED POLYETHYLENE INSULATION MATERIAL. 20 AWG CONDUCTOR SIZE. TYPE IIIA UV RESISTANT SOLID POLYETHYLENE JACKET MATERIAL. BLACK JACKET COLOR. BARE COPPER BRAID SHIELD... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
5X COAX MINI RG59/U QUAD SHIELD PVC HEAD END -- YE03414
from Belden Inc.

5X COAX [0.58/2.6] MINI RG59U/ QUAD SHIELD PVC HEAD END [See More]

  • Standards / Certifications: CSA Mark
  • Number of Conductors: 5
  • Cable Type: Triaxial
  • Rated Temperature: -40 to 70
Coaxial Cable -- 9932110601
from Southwire Company, LLC

MINIATURE TYPE. 1000 FT. 304.8 LENGTH IN METERS. 0.15 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, CSA, ETL APPROVAL. VIDEO APPLICATION. 1 CONDUCTOR(S). FOAM POLYETHYLENE INSULATION MATERIAL. 25 AWG CONDUCTOR SIZE. PVC JACKET MATERIAL. WHITE JACKET COLOR. BARE COPPER BRAID SHIELD... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
CAT3 Backbone, 300pr, UTP, LS-PVC Jkt, CMP -- DPLN300
from Belden Inc.

CAT3, DIW 300-Pair, U/UTP-unshielded, Plenum-CMP, Premise Backbone Cable, 24 AWG solid bare copper conductors, LS-PVC insulation, ripcord, LS-PVC jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Number of Conductors: 600
  • Cable Type: Cat 3; Twisted Pair
  • Rated Voltage: 0.3000
Coaxial Cable -- 9932560601
from Southwire Company, LLC

RG59/U, ETL CL2P/CMP FT6 TYPE. 1000 FT. 0.2 INCH X 0.368 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. CCTV APPLICATION. 2 CONDUCTOR(S). FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL. 18/20 AWG CONDUCTOR SIZE. LOW SMOKE PVC JACKET MATERIAL. WHITE JACKET COLOR. [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 2
CAT3 Horizontal, 4pr, UTP, LS-PVC Jkt, CMP -- 1245A2
from Belden Inc.

CAT3, 4-Pair, U/UTP-unshielded, Plenum-CMP, Premise Horizontal cable, 24 AWG solid bare copper conductors, LS-PVC insulation, LS-PVC jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Number of Conductors: 8
  • Cable Type: Cat 3; Twisted Pair
  • Rated Voltage: 0.3000
Coaxial Cable -- 999010601
from Southwire Company, LLC

RG11/U PLENUM, UL CL2P/CMP/CMP FT6 TYPE. 1000 FT. 0.339 INCH OUTER DIAMETER. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA APPROVAL. CATV APPLICATION. 125 DEG C TEMPERATURE RATING. 1 CONDUCTOR(S). FOAMED FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL. 14 AWG CONDUCTOR SIZE. POLYVINYLIDENE... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Cable Length: 1000
  • Product Category: Cable
  • Number of Conductors: 1
CAT5e+ Horizontal Bonded-Pair, 4pr, UTP, FEP Jkt, CMP-LC -- 1701LC
from Belden Inc.

CAT5e+ (350MHz), 4-Bonded-pairs, U/UTP-unshielded, Limited Combustible FHC 25/50, Plenum-CMP, Premise Horizontal cable, 24 AWG solid bare copper conductors, FEP insulation, FEP jacket. [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); CMP
  • Number of Conductors: 8
  • Cable Type: Cat 5; Twisted Pair
  • Rated Voltage: 0.3000
Combination Communication Cable -- 561000500
from Southwire Company, LLC

ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA C22.2 APPROVAL. LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION. 300 V VOLTAGE RATING. 60 DEG C TEMPERATURE RATING. (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE. 10 UNSHIELDED... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.3000
  • Product Category: Cable
  • Rated Temperature: 60
Category 3 Backbone Cable, 100 Pair, U/UTP, CMP -- DPLN100
from Belden Inc.

Category 3 Premise Backbone Cable (16MHz), DIW 100 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 3; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 200
Combination Communication Cable -- 561010502
from Southwire Company, LLC

ORANGE (SHIELDED), WHITE/GREEN/GRAY (UNSHIELDED) COLOR. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA C22.2 APPROVAL. LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION. 300 V VOLTAGE RATING. 60 DEG C TEMPERATURE RATING. (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE. PVC JACKET MATERIAL. [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.3000
  • Product Category: Cable
  • Rated Temperature: 60
Category 3 Backbone Cable, 100 Pair, U/UTP, CMR -- DIW100
from Belden Inc.

Category 3 Premise Backbone Cable (16MHz), DIW 100 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC jacket [See More]

  • Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
  • Cable Type: Cat 3; Twisted Pair
  • Product Category: Cable Assembly
  • Number of Conductors: 200
Combination Communication Cable -- 731000600
from Southwire Company, LLC

ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR. BARE COPPER CONDUCTOR MATERIAL. UL, ETL, CSA C22.2 APPROVAL. LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION. 300 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE. 10 UNSHIELDED... [See More]

  • Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
  • Rated Voltage: 0.3000
  • Product Category: Cable
  • Rated Temperature: 75