Auto-release Electromagnets

5 Results
Parallel Pole Electromagnet
from Industrial Magnetics, Inc.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS. Industrial... [See More]

  • Electromagnets: Parallel Pole Magnet
  • Power Supply: AC Power; DC Power
  • Holding Force: 40 to 465
  • Lead Length: 0 to 1
Rectangle Electromagnets -- EP2-121
from Monroe Engineering

Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC and 120VAC... [See More]

  • Electromagnets: Flat-faced Magnet
  • Power Supply: DC Power (24 VDC)
  • Holding Force: 40
  • Mounting Thread: 10-32
Rectangular Electromagnet
from Industrial Magnetics, Inc.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS. Rectangular... [See More]

  • Electromagnets: Flat-faced Magnet
  • Power Supply: AC Power; DC Power
  • Holding Force: 55 to 1000
  • Lead Length: 0
Round Electromagnets -- ER1-071
from Monroe Engineering

Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC configurations, deliver... [See More]

  • Electromagnets: Flat-faced Magnet
  • Power Supply: DC Power (12VDC)
  • Holding Force: 6
  • Mounting Thread: 10-32
Round Electromagnet
from Industrial Magnetics, Inc.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS. Round Electromagnets are... [See More]

  • Electromagnets: Flat-faced Magnet
  • Power Supply: AC Power; DC Power
  • Holding Force: 6 to 325
  • Lead Length: 0 to 0