Flat-faced Magnet Electromagnets
from GEEPLUS Inc.
Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces during machining or assembly... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: DC Power (12V, 24V)
- Holding Force: 31.47 to 33.72
- Thickness / Height: 0.7874
from SG Transmission
Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key Features. [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: AC Power; DC Power (24 Vd.c. or 240 Va.c. (± 10%))
- Holding Force: 20.23 to 787
- Lead Length: 16
from Adams Magnetic Products Co.
Rectangular Flat-Faced Electromagnets. Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: AC Power (optional feature); DC Power
- Holding Force: 200 to 2000
- Mounting Thread: 10-32, 1/4-20, 3/8-16
from FIPA Inc.
Safe handling of sheet metal or ferromagnetic workpieces with or without recesses. Very high holding force thanks to high-performance electromagnet / permanent magnet. Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after switching off the magnetic... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: (24 V)
- Holding Force: 35.97 to 162
- Thickness / Height: 1.18 to 1.77
from Monroe Engineering
Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC and 120VAC... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: DC Power (24 VDC)
- Holding Force: 40
- Mounting Thread: 10-32
from Industrial Magnetics, Inc.
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS. Rectangular... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: AC Power; DC Power
- Holding Force: 55 to 1000
- Lead Length: 0
from Adams Magnetic Products Co.
Round Flat-Faced Electromagnets. Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: AC Power (optional feature); DC Power
- Holding Force: 10 to 500
- Mounting Thread: 10-32, 1/4-20
from Monroe Engineering
Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC configurations, deliver... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: DC Power (12VDC)
- Holding Force: 6
- Mounting Thread: 10-32
from Industrial Magnetics, Inc.
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS. Round Electromagnets are... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: AC Power; DC Power
- Holding Force: 6 to 325
- Lead Length: 0 to 0