DC Power Electromagnets

37 Results
HVAC Sensors, ExMag (EXM) electric magnets
from Rotork plc

ExMag door holder magnets are electric magnets to keep doors open or closed as long as supply voltage is available. [See More]

  • Power Supply: DC Power (24 VDC)
  • Lead Length: 39
Electromagnet -- EM0025
from GEEPLUS Inc.

Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces during machining or assembly... [See More]

  • Power Supply: DC Power (12V, 24V)
  • Holding Force: 31.47 to 33.72
  • Electromagnets: Flat-faced Magnet
  • Thickness / Height: 0.7874
CE Series Electromagnetic Lifting Magnets
from Industrial Magnetics, Inc.

The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all types of industrial plants, steel warehouses, shipyards and fabricating shops. These magnets can be... [See More]

  • Power Supply: DC Power
  • Holding Force: 600 to 10500
  • Electromagnets: Standard Lifting Magnet
  • Thickness / Height: 3.5 to 7.5
Rectangle Electromagnets -- EP2-121
from Monroe Engineering

Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC and 120VAC... [See More]

  • Power Supply: DC Power (24 VDC)
  • Holding Force: 40
  • Electromagnets: Flat-faced Magnet
  • Mounting Thread: 10-32
Electromagnet -- Type 58
from SG Transmission

Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key Features. [See More]

  • Power Supply: AC Power; DC Power (24 Vd.c. or 240 Va.c. (± 10%))
  • Holding Force: 20.23 to 787
  • Electromagnets: Flat-faced Magnet
  • Lead Length: 16
Bi-Polar Electro Magnets -- 12VDC (24 VDC & 110 VDC Optional)
from Adams Magnetic Products Co.

Round and Rectangular Flat-Faced Electromagnets. Round and Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated... [See More]

  • Power Supply: AC Power (optional feature); DC Power
  • Holding Force: 25 to 1100
  • Electromagnets: Parallel Pole Magnet
  • Mounting Thread: 10-32 x 15/16, 1/4-20 x 3/8, 3/8-16 x 1/2 deep, 1/2-13 x 1 dep
Bi Polar Magnets
from Magnetic Lifting Technologies US

Bi Polar magnets are designed and manufactured for specific applications and are used on spreader beams in multiples. The Bi Polar magnet is designed and used primarily in hot applications. The shoes can be customized and shaped to the contour of the product it is moving. They are sized for specific... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 2.0" Diameter Round Electromagnets -- EM200-6-222-A
from APW Company

Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole  mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105... [See More]

  • Power Supply: DC Power (1.16 Amps @ 6 VDC)
  • Holding Force: 140
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Female 1/4-20
Parallel Pole Electromagnet
from Industrial Magnetics, Inc.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS. Industrial... [See More]

  • Power Supply: AC Power; DC Power
  • Holding Force: 40 to 465
  • Electromagnets: Parallel Pole Magnet
  • Lead Length: 0 to 1
Round Electromagnets -- ER1-071
from Monroe Engineering

Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC configurations, deliver... [See More]

  • Power Supply: DC Power (12VDC)
  • Holding Force: 6
  • Electromagnets: Flat-faced Magnet
  • Mounting Thread: 10-32
Rectangular Electromagnets
from Adams Magnetic Products Co.

Rectangular Flat-Faced Electromagnets. Rectangular Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets... [See More]

  • Power Supply: AC Power (optional feature); DC Power
  • Holding Force: 200 to 2000
  • Electromagnets: Flat-faced Magnet
  • Mounting Thread: 10-32, 1/4-20, 3/8-16
Lightweight Deepfield Aluminum Magnet
from Magnetic Lifting Technologies US

The LDA magnet is manufactured for normal operation for scrap handling. The LDA offers a great versatility at a low cost .The magnet size / weight, and lifting capacities are determined by the machine, the boom style weight limitations, and the product being worked. Most of the manufacturers provide... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 0.50" Diameter Round Electromagnets -- EM050-12-222
from APW Company

Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from 3 vdc to 24 vdc. The typical... [See More]

  • Power Supply: DC Power (0.08 Amps @ 12 VDC)
  • Holding Force: 2
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Female 2-56
Rectangular Electromagnet
from Industrial Magnetics, Inc.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS. Rectangular... [See More]

  • Power Supply: AC Power; DC Power
  • Holding Force: 55 to 1000
  • Electromagnets: Flat-faced Magnet
  • Lead Length: 0
Round Electromagnets
from Adams Magnetic Products Co.

Round Flat-Faced Electromagnets. Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets listed utilize 12... [See More]

  • Power Supply: AC Power (optional feature); DC Power
  • Holding Force: 10 to 500
  • Electromagnets: Flat-faced Magnet
  • Mounting Thread: 10-32, 1/4-20
Lightweight Deepfield Copper Magnet
from Magnetic Lifting Technologies US

The LDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. The overhead cranes have a lifting capability compatible for the use of Copper wound magnets. They are an option to the use of aluminum wound L Series magnets. They are versatile, cost more than... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 0.75" Diameter Round Electromagnets -- EM075-12-112
from APW Company

Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating... [See More]

  • Power Supply: DC Power (0.08 Amps @ 12 VDC)
  • Holding Force: 4.5
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Female 6-32
Round Electromagnet
from Industrial Magnetics, Inc.

Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS. Round Electromagnets are... [See More]

  • Power Supply: AC Power; DC Power
  • Holding Force: 6 to 325
  • Electromagnets: Flat-faced Magnet
  • Lead Length: 0 to 0
Lightweight Xtra Deepfield Aluminum Magnet
from Magnetic Lifting Technologies US

The LXDA magnet is manufactured for normal operation for scrap handling. The LXDA offers a great versatility at a reasonable cost. The LXDA type scrap magnet is used on the bigger mobile cranes and excavators which allow greater lifting capacities per lift. The magnet size / weight, and lifting... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 1.0" Diameter Round Electromagnets -- EM100-110-122
from APW Company

Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages... [See More]

  • Power Supply: DC Power (0.03 Amps @ 110 VDC)
  • Holding Force: 19
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: 8-32 x 1
Lightweight Xtra Deepfield Copper Magnet
from Magnetic Lifting Technologies US

The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of the conductors. The overhead cranes have a lifting capability compatible for the use of copper wound magnets. They are an... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 1.37" Diameter Round Electromagnets -- EM137-110-222
from APW Company

Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets... [See More]

  • Power Supply: DC Power (0.04 Amps @ 110 VDC)
  • Holding Force: 44
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: 10-32 x 13/16
Mill Deepfield Aluminum Magnet
from Magnetic Lifting Technologies US

The MDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDA is constructed with a heavier, structural design for abuse seen beyond scrap use. The aluminum wound MDA will do an ample job in Mill duty applications. It is a versatile magnet than can be used moving... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 1.50" Diameter Round Electromagnets -- EM150-110-122
from APW Company

Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32  hardware option available. These electromagnets are available in 6 vdc to 230 vac operating... [See More]

  • Power Supply: DC Power (0.05 Amps @ 110 VDC)
  • Holding Force: 66
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: 10-32 x 1 1/4
Mill Deepfield Copper Magnet
from Magnetic Lifting Technologies US

The MDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDC is constructed with a heavier, structural design for abuse seen beyond scrap use. The copper wound MDC is heavier than the MDA because of the copper conductor used in the windings and will do an ample job... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 1.75" Dia. Round (Long) Electromagnets -- EM175L-24-122
from APW Company

Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available... [See More]

  • Power Supply: DC Power (0.33 Amps @ 24 VDC)
  • Holding Force: 83
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Female 1/4-20
Mill Xtra Deepfield Copper Magnet
from Magnetic Lifting Technologies US

The MXDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDC is constructed with a heavier, structural design for abuse seen beyond scrap use. The copper wound MXDC is heavier than the MXDA because of the conductors used in the windings and will do an ample job... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 1.75" Diameter Round Electromagnets -- EM175-110-122
from APW Company

Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available... [See More]

  • Power Supply: DC Power (0.05 Amps @ 110 VDC)
  • Holding Force: 75
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: 1/4-20 x 1 1/4
Rectangular Xtra Deepfield Aluminum Magnet
from Magnetic Lifting Technologies US

The RTXDA magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDA magnet lifting power is equivalent to two, round magnets used in tandem on a spreader bar with comparable lifting capacities. The RTXDA is... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 2.0" Dia. Round (Long) Electromagnets -- EM200L-12-122
from APW Company

Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are... [See More]

  • Power Supply: DC Power (0.50 Amps @ 12VDC)
  • Holding Force: 105
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Female 1/4-20
Rectangular Xtra Deepfield Copper Magnet
from Magnetic Lifting Technologies US

The RTXDC magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDC magnet lifting power is equivalent to two, round magnets used in tandem on a spreader bar with comparable lifting capacities. The RTXDC is copper... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 2.37" Diameter Round Electromagnets -- EM237-12-112
from APW Company

Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various... [See More]

  • Power Supply: DC Power (0.46 Amps @ 12 VDC)
  • Holding Force: 170
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Tapped M8
Slag Deepfield Aluminum Magnet
from Magnetic Lifting Technologies US

This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and onto... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 3.0" Diameter Round Electromagnets -- EM300-12-112
from APW Company

Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating... [See More]

  • Power Supply: DC Power (1.25 Amps @ 12 VDC)
  • Holding Force: 300
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: 5/16-18 x 1 1/2
Slag Deepfield Copper Magnet
from Magnetic Lifting Technologies US

This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and onto... [See More]

  • Power Supply: DC Power (230VDC)
  • Electromagnets: Suspension Magnet
Holding 3.5" Diameter Round Electromagnets -- EM350-12-222
from APW Company

Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600... [See More]

  • Power Supply: DC Power (3.00 Amps @ 12 VDC)
  • Holding Force: 600
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: Tapped 1/4-20 2 pl.
Holding 4.0" Diameter Round Electromagnets -- EM400-12-112
from APW Company

Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600... [See More]

  • Power Supply: DC Power (1.66 Amps @ 12 VDC)
  • Holding Force: 480
  • Electromagnets: Standard Lifting Magnet
  • Mounting Thread: 3/8-16 x 1 3/4