AC Power Electromagnets
from Monroe Engineering
Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC and 120VAC... [See More]
- Power Supply: AC Power (120VAC)
- Holding Force: 100
- Electromagnets: Flat-faced Magnet
- Mounting Thread: 10-32
from APW Company
Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating... [See More]
- Power Supply: AC Power (0 Amps @ 115 VAC)
- Holding Force: 6
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: Female 6-32
from Industrial Magnetics, Inc.
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS. Industrial... [See More]
- Power Supply: AC Power; DC Power
- Holding Force: 40 to 465
- Electromagnets: Parallel Pole Magnet
- Lead Length: 0 to 1
from SG Transmission
Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key Features. [See More]
- Power Supply: AC Power; DC Power (24 Vd.c. or 240 Va.c. (± 10%))
- Holding Force: 20.23 to 787
- Electromagnets: Flat-faced Magnet
- Lead Length: 16
from Monroe Engineering
Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC configurations, deliver... [See More]
- Power Supply: AC Power (120VAC)
- Holding Force: 75
- Electromagnets: Flat-faced Magnet
- Mounting Thread: 1/4-20
from APW Company
Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages... [See More]
- Power Supply: AC Power (0.03 Amps @ 115 VAC)
- Holding Force: 19
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: 8-32 x 1
from Industrial Magnetics, Inc.
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS. Rectangular... [See More]
- Power Supply: AC Power; DC Power
- Holding Force: 55 to 1000
- Electromagnets: Flat-faced Magnet
- Lead Length: 0
from APW Company
Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets... [See More]
- Power Supply: AC Power (0.04 Amps @ 115 VAC)
- Holding Force: 33
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: 10-32 x 13/16
from Industrial Magnetics, Inc.
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. ROUND ELECTROMAGNETS. Round Electromagnets are... [See More]
- Power Supply: AC Power; DC Power
- Holding Force: 6 to 325
- Electromagnets: Flat-faced Magnet
- Lead Length: 0 to 0
from APW Company
Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32 hardware option available. These electromagnets are available in 6 vdc to 230 vac operating... [See More]
- Power Supply: AC Power (0.05 Amps @ 110 VAC)
- Holding Force: 66
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: 10-32 x 1 1/4
from APW Company
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available... [See More]
- Power Supply: AC Power (0.03 Amps @ 230 VAC)
- Holding Force: 83
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: Female 1/4-20
from APW Company
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available... [See More]
- Power Supply: AC Power (0.05 Amps @ 115 VAC)
- Holding Force: 75
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: 1/4-20 x 1 1/4
from APW Company
Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are... [See More]
- Power Supply: AC Power (0.05 Amps @ 115 VAC)
- Holding Force: 105
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: Female 1/4-20
from APW Company
Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105... [See More]
- Power Supply: AC Power (0.06 Amps @ 115 VAC)
- Holding Force: 140
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: Female 1/4-20
from APW Company
Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various... [See More]
- Power Supply: AC Power (0.50 Amps @ 115 VAC)
- Holding Force: 170
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: Tapped M8
from APW Company
Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating... [See More]
- Power Supply: AC Power (0.13 Amps @ 115 VAC)
- Holding Force: 300
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: 5/16-18 x 1 1/2
from APW Company
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600... [See More]
- Power Supply: AC Power (0.58 Amps @ 115 VAC)
- Holding Force: 600
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: Tapped 1/4-20 2 pl.
from APW Company
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600... [See More]
- Power Supply: AC Power (0.17 Amps @ 115 VAC)
- Holding Force: 480
- Electromagnets: Standard Lifting Magnet
- Mounting Thread: 3/8-16 x 1 3/4