Continuous Duty Cycle Electromagnets
from Industrial Magnetics, Inc.
Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. PARALLEL POLE ELECTROMAGNETS. Industrial... [See More]
- Electromagnets: Parallel Pole Magnet
- Power Supply: AC Power; DC Power
- Holding Force: 40 to 465
- Lead Length: 0 to 1
from APW Company
Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: DC Power (1.16 Amps @ 6 VDC)
- Holding Force: 140
- Mounting Thread: Female 1/4-20
from Monroe Engineering
Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC and 120VAC... [See More]
- Electromagnets: Flat-faced Magnet
- Power Supply: DC Power (24 VDC)
- Holding Force: 40
- Mounting Thread: 10-32
from APW Company
Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from 3 vdc to 24 vdc. The typical... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: DC Power (0.08 Amps @ 12 VDC)
- Holding Force: 2
- Mounting Thread: Female 2-56
from APW Company
Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are available in 6 vdc to 115 vac operating... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0 Amps @ 115 VAC)
- Holding Force: 6
- Mounting Thread: Female 6-32
from APW Company
Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3 vdc to 230 vac operating voltages... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: DC Power (0.03 Amps @ 110 VDC)
- Holding Force: 19
- Mounting Thread: 8-32 x 1
from APW Company
Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: DC Power (0.04 Amps @ 110 VDC)
- Holding Force: 44
- Mounting Thread: 10-32 x 13/16
from APW Company
Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32 hardware option available. These electromagnets are available in 6 vdc to 230 vac operating... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: DC Power (0.05 Amps @ 110 VDC)
- Holding Force: 66
- Mounting Thread: 10-32 x 1 1/4
from APW Company
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0.03 Amps @ 230 VAC)
- Holding Force: 83
- Mounting Thread: Female 1/4-20
from APW Company
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: DC Power (0.05 Amps @ 110 VDC)
- Holding Force: 75
- Mounting Thread: 1/4-20 x 1 1/4
from APW Company
Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0.05 Amps @ 115 VAC)
- Holding Force: 105
- Mounting Thread: Female 1/4-20
from APW Company
Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0.50 Amps @ 115 VAC)
- Holding Force: 170
- Mounting Thread: Tapped M8
from APW Company
Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0.13 Amps @ 115 VAC)
- Holding Force: 300
- Mounting Thread: 5/16-18 x 1 1/2
from APW Company
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0.58 Amps @ 115 VAC)
- Holding Force: 600
- Mounting Thread: Tapped 1/4-20 2 pl.
from APW Company
Our EM400 Electromagnets are round (cylindrical) electromagnets measuring 4.0" dia. x 1.65" in height. These electromagnets are mounted with a thru hole 3/8-16 x 1 3/4" mounting hardware. These electromagnets are available in 6 vdc to 230 vac operating voltages with high holding forces of 480 to 600... [See More]
- Electromagnets: Standard Lifting Magnet
- Power Supply: AC Power (0.17 Amps @ 115 VAC)
- Holding Force: 480
- Mounting Thread: 3/8-16 x 1 3/4