Micrometer Set Micrometers
2 Results
Micrometer Set -- STR-ST4361AXRLZ [STR-ST4361AXRLZ from Starrett]
from Reid Supply
from Reid Supply
The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch models. . The... [See More]
- Gage / Instrument Type: Micrometer; Gage Set or Tool Kit
- Minimum Resolution: 1.00E-4
- Range: 3
Digital IP 65 Outside Micrometer Set with Data interface -- Micromar 40 EWR
from Mahr Inc.
from Mahr Inc.
Product features. High contrast analog display. Spindle is hardened through-out and ground, stainless. Spindle and anvil are carbide tipped. Rapid drive. Chrome plated steel frame, heat insulated. Sliding spindle. With mounting shank for anvils dia. = 3,5mm. Data interface. Digimatic. Opto RS232C. [See More]
- Gage / Instrument Type: Micrometer; Gage Set or Tool Kit
- Mounting / Loading Options: Handheld or Portable
- Gaging Technology: Mechanical
- Display: Digital Display