Non-contact Micrometers

30 Results
Laser Based Dimension Measuring System -- Labmaster Universal : Model 175
from Pratt & Whitney Measurement Systems, Inc.

With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]

  • Gage / Instrument Type: Micrometer
  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Laser Micrometer; Non-contact
  • Display: Digital Display
2D Optical Micrometers -- RF656.2D Series
from RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]

  • Gage / Instrument Type: Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
  • Range: 0.3150 to 1.97
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200-10
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Display: Digital Display
2D Optical Micrometers -- RF657.2D Series
from RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]

  • Gage / Instrument Type: Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
  • Range: 0.5906 to 3.15
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200/90-2
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Display: Digital Display
2D Optical Micrometers -- RF657R.2D Series
from RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]

  • Gage / Instrument Type: Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
  • Range: 0.9843 to 3.94
High-performance micrometer -- optoCONTROL ODC 2700-10 Ethernet
from Micro-Epsilon Group

The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]

  • Gage / Instrument Type: Micrometer
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical - LED; Non-contact
  • Measurement Scale / Units: English; Metric
Optical Micrometer -- RF651
from RIFTEK EUROPE Sp. z.o.o.

Direct through beam micrometers. Long distance between transmitter and receiver. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
  • Range: 0.9843 to 3.86
Precise laser micrometer with integrated controller -- optoCONTROL ODC 2520-46
from Micro-Epsilon Group

optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]

  • Gage / Instrument Type: Micrometer
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Measurement Scale / Units: English; Metric
Optical Micrometer -- RF656
from RIFTEK EUROPE Sp. z.o.o.

High precision micrometers with telecentric lenses. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately measured by the detector... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
  • Range: 0.1969 to 0.9843
Precise laser micrometer with large measuring range -- optoCONTROL ODC 2520-95(270)
from Micro-Epsilon Group

The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]

  • Gage / Instrument Type: Micrometer
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Measurement Scale / Units: English; Metric
Optical Micrometer -- RF656XY
from RIFTEK EUROPE Sp. z.o.o.

high precision two-axis micrometers [See More]

  • Gage / Instrument Type: Micrometer
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
  • Range: 0.1969 to 3.94
Video Micrometer -- 20640
from Unitron Ltd.

Direct reading on screen measurements of objects [See More]

  • Gage / Instrument Type: Micrometer; Video Micrometer
  • Mounting / Loading Options: Benchtop or Floor
  • Gaging Technology: Non-contact; Other; Video
  • Display: Digital Display
3D Log Scanner -- chroma+scan 2430
from LMI Technologies

The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Measurement Scale / Units: Metric
Dimensional Gage and Instruments -- LS-5041
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Display: Dial / Analog / Direct Reading; Digital Display
MICROTRAK™ 3 Thickness Gauge -- TGS 25-02
from MTI Instruments Inc.

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]

  • Gage / Instrument Type: Internal or ID Gage; Micrometer
  • Mounting / Loading Options: Automatic or Inline
  • Gaging Technology: Non-contact
  • Display: Digital Display
Displacement Sensors -- Gocator 1320
from LMI Technologies

Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Top Or Side Mounting
  • Gaging Technology: Laser Micrometer; Optical - Video / Imaging; Non-contact
  • Measurement Scale / Units: Metric
Dimensional Gage and Instruments -- LS-7010
from KEYENCE

LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical - LED; Non-contact
  • Display: Dial / Analog / Direct Reading; Digital Display
Multi-Point 3D Profiling Scanner with 2D Color Imaging -- chroma+scan 3350
from LMI Technologies

The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Measurement Scale / Units: Metric
Dimensional Gage and Instruments -- LS-9006
from KEYENCE

The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical - LED; Non-contact
  • Display: Dial / Analog / Direct Reading; Digital Display
Profile Sensors -- Gocator 2130
from LMI Technologies

The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Top Mount
  • Gaging Technology: Laser Micrometer; Optical - Video / Imaging; Non-contact
  • Measurement Scale / Units: Metric
Dimensional Gage and Instruments -- TM-006
from KEYENCE

TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
  • Gaging Technology: Optical - LED; Laser Micrometer; Optical - Video / Imaging; Non-contact
  • Display: Dial / Analog / Direct Reading; Digital Display
Profile Sensors -- Gocator 2320
from LMI Technologies

The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Side Mount
  • Gaging Technology: Laser Micrometer; Optical - Video / Imaging; Non-contact
  • Measurement Scale / Units: Metric
Laser Micrometer -- IG-010
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Display: Dial / Analog / Direct Reading; Digital Display
Profile Sensors -- Gocator 2880
from LMI Technologies

The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - Video / Imaging; Non-contact
  • Output Type: Analog Current; Digital Serial
Laser Micrometer -- IG-028
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
  • Mounting / Loading Options: Machine Mounted; Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Display: Dial / Analog / Direct Reading; Digital Display
Rapid, Multi-Point 3D Profiling Scanner -- chroma+scan 3155
from LMI Technologies

The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Measurement Scale / Units: Metric
Rapid, Multi-Point 3D Profiling Scanner with Tracheid Detection -- chroma+scan 3250
from LMI Technologies

Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Mounting / Loading Options: Automatic or Inline
  • Gaging Technology: Laser Micrometer; Non-contact
  • Measurement Scale / Units: Metric
Snapshot Sensor -- Gocator 3109
from LMI Technologies

The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Optical - Video / Imaging; Non-contact
  • Output Type: Analog Current; Digital Serial
Snapshot Sensor -- Gocator 3110
from LMI Technologies

The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]

  • Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical - LED; Optical - Video / Imaging; Non-contact
  • Output Type: Analog Current; Digital Serial