Optical - LED Micrometers
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Gaging Technology: Optical - LED
- Gage / Instrument Type: Micrometer
from Micro-Epsilon Group
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]
- Gaging Technology: Optical - LED; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: English; Metric
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.3150 to 1.97
from Hypersen Technologies Co., Ltd.
The HPS-CF series Chromatic Confocal sensor is a high-precision non-contact displacement sensor with measuring accuracy of nanometers. It is not affected by the material, shape, color and reflection of the object to be measured. Besides, it features ultra-large angle characteristics and coaxial... [See More]
- Gaging Technology: Optical - LED
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.5906 to 3.15
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.9843 to 3.94
from RIFTEK EUROPE Sp. z.o.o.
Direct through beam micrometers. Long distance between transmitter and receiver. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: External or OD Gage; Micrometer
- Range: 0.9843 to 3.86
from RIFTEK EUROPE Sp. z.o.o.
High precision micrometers with telecentric lenses. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately measured by the detector... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: External or OD Gage; Micrometer
- Range: 0.1969 to 0.9843
from RIFTEK EUROPE Sp. z.o.o.
high precision two-axis micrometers [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.1969 to 3.94
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Gaging Technology: Optical - LED; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
- Display: Dial / Analog / Direct Reading; Digital Display
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Gaging Technology: Optical - LED; Optical - Video / Imaging; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Output Type: Analog Current; Digital Serial
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Gaging Technology: Optical - LED; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer
- Display: Dial / Analog / Direct Reading; Digital Display
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Gaging Technology: Optical - LED; Optical - Video / Imaging; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Output Type: Analog Current; Digital Serial
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Optical - Video / Imaging; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
- Display: Dial / Analog / Direct Reading; Digital Display