Optical - Laser Micrometers
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.3150 to 1.97
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Gaging Technology: Laser Micrometer
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Height Gage; External or OD Gage; Micrometer
- Display: Digital Display
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer
- Display: Digital Display
from Marposs Corp
DESCRIPTION. The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure the diameter... [See More]
- Gaging Technology: Laser Micrometer
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.5906 to 3.15
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Micrometer
- Display: Digital Display
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer
- Display: Digital Display
from Marposs Corp
DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous,. electric cable. enameled wire. optical fibres. Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip). [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.9843 to 3.94
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gaging Technology: Laser Micrometer; Mechanical
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: External or OD Gage; Internal or ID Gage; Thread or Serration Gage; Micrometer; Length
- Display: Digital Display
from Micro-Epsilon Group
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: English; Metric
from Marposs Corp
DESCRIPTION. SUPER- WIRELAB.X40 is a high-performance tabletop laser micrometer to check off-line the rectangular wires. • Repeatable and objective results not affected by operator ’s skill. • Contactless measurement. • Highly flexible: different products can be measured... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
Direct through beam micrometers. Long distance between transmitter and receiver. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: External or OD Gage; Micrometer
- Range: 0.9843 to 3.86
from Pratt & Whitney Measurement Systems, Inc.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]
- Gaging Technology: Laser Micrometer
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: External or OD Gage; Micrometer; Length
- Display: Dial / Analog / Direct Reading; Digital Display
from Micro-Epsilon Group
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: Micrometer
- Measurement Scale / Units: English; Metric
from Marposs Corp
DESCRIPTION. With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
High precision micrometers with telecentric lenses. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately measured by the detector... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: External or OD Gage; Micrometer
- Range: 0.1969 to 0.9843
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Gaging Technology: Laser Micrometer; Mechanical
- Mounting / Loading Options: Benchtop or Floor
- Gage / Instrument Type: Height Gage; External or OD Gage; Thread or Serration Gage; Micrometer
- Display: Digital Display
from Marposs Corp
DESCRIPTION. MECLAB.T40 is a high precision laser instrument for quick and simple diameter measurements of hard metal blanks and full carbide cutting tools, odd or even edges. It ’ s ideal for the off-line checking of. drill bits. end mills. reamers. cutting tools. BENEFITS. It can be also... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from RIFTEK EUROPE Sp. z.o.o.
high precision two-axis micrometers [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Non-contact
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer
- Range: 0.1969 to 3.94
from Marposs Corp
DESCRIPTION. It is ideal for the off-line checking of drill bits, end mills, cutting tools, toothed pulleys, small gears. In addition it can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders. SUPER-MECLAB+.T ideal for the lab: most performing, with... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from Marposs Corp
DESCRIPTION. It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components. BENEFITS. No error due to the hysteresis (inversion error)... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from Marposs Corp
DESCRIPTION. It is ideal for the off-line, manual measurements of a wide range of ground or turned parts with different shapes and sizes, such as electric motor shafts, ground or turned parts, gage pins, piston pins, hydraulic components. NO-VAR technology: no measuring drift due to changing room... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from Marposs Corp
DESCRIPTION. With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and... [See More]
- Gaging Technology: Laser Micrometer
- Gage / Instrument Type: Micrometer
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
- Display: Dial / Analog / Direct Reading; Digital Display
from LMI Technologies
The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Gaging Technology: Optical - LED; Laser Micrometer; Optical - Video / Imaging; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
- Display: Dial / Analog / Direct Reading; Digital Display
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
- Gaging Technology: Laser Micrometer; Optical - Video / Imaging; Non-contact
- Mounting / Loading Options: Top Or Side Mounting
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
- Display: Dial / Analog / Direct Reading; Digital Display
from LMI Technologies
The chroma+scan 3350 sensor integrates high-density 3D profiles with sub-millimeter 2D color imaging to get the highest value from every piece scanned. The sensor's color vision capability also detects defects at incredibly high accuracy and detail. Designed to produce highly accurate and reliable... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Micrometer Head
- Display: Dial / Analog / Direct Reading; Digital Display
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
- Gaging Technology: Laser Micrometer; Optical - Video / Imaging; Non-contact
- Mounting / Loading Options: Top Mount
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
- Gaging Technology: Laser Micrometer; Optical - Video / Imaging; Non-contact
- Mounting / Loading Options: Side Mount
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric
from LMI Technologies
The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy. • TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS •... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric
from LMI Technologies
Get all the same functionality of the chroma+scan 3155 for profile scanning in transverse applications, with the additional capability to detect tracheid effect. The chroma+scan 3250 scans tracheid cells in the wood fibre at 500 Hz, measuring for magnitude and direction (a dot vector). The data... [See More]
- Gaging Technology: Laser Micrometer; Non-contact
- Mounting / Loading Options: Automatic or Inline
- Gage / Instrument Type: External or OD Gage; Micrometer; Distance Measuring Devices
- Measurement Scale / Units: Metric