Steel - Stainless Cleanrooms
from Clean Air Products
The CAP556 Softwall Cleanrooms are a vertical flow softwall cleanroom system that is designed to provide superior cleanroom performance. The Series 556 Softwall Cleanrooms modular design combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into... [See More]
- Material: Steel; Steel - Stainless; Vinyl
- Dimensions: From 4'x6' to 12'x12'
- Fabrication: Modular Softwall
- Frame Construction: Heavy-duty 16 Gage Cold-rolled Steel
from DME Company
MAC Controlled environment enclosures maximize efficiency of cleanroom molding for a fraction of the cost of a cleanroom facility. They can enable a molder to quickly and inexpensively enter the growing medical molding market, add to existing cleanroom capacity, or further enhance contamination... [See More]
- Material: Steel - Stainless; Aluminum; Vinyl
- Frame Construction: Proprietary aluminum extrusions finished with white epoxy enamel
- Fabrication: Modular Hardwall (optional feature); Modular Softwall (optional feature); Mini Environment
- Lighting Type and Intensity: 2' x 4' TAP Fixture
from NuAire, Inc.
The Labgard 605 Animal Containment Enclosure is flexible and efficient , acting as both an Animal Isolator and mini Clean Room. Easily Convertible Configuration. The Labgard: 605 is easily convertible from positive to negative Air Flow, so it can be used for personnel protection only, product only,... [See More]
- Material: Steel - Stainless
- Dimensions: 66 x 79 x 78 to 78 x 79 x 78 (W x D x H) inches
- Fabrication: Modular Softwall (optional feature)
- Filter / Fan Unit: Supply HEPA filter 99.99% @ 0.3 microns with Prefilter and Charcoal Filter
from Terra Universal, Inc.
These double-wall modular steel cleanrooms are ideal for bio/pharmaceutical applications that require an easy-clean, aseptic environment. Completely free-standing, they require no external supports and can be specified and installed in a fraction of the time, at a fraction the cost, of conventional... [See More]
- Material: Steel - Stainless; 304 and 316 stainless steel available
- Dimensions: Custom, Built to Order
- Fabrication: Modular Hardwall; Mini Environment; No External Support Needed
- Frame Construction: Stainless Steel