Vinyl Cleanrooms
from Terra Universal, Inc.
EZ-UP Cleanrooms ™ offer the most competitive pricing available without compromising on performance!. Terra ’s unique EZ-UP Cleanroom provides a low-cost alternative to conventional modular cleanrooms for situations that require fast, easy installation. Several versatile configurations... [See More]
- Material: Vinyl
- Dimensions: 8' x 8', 8' x 10', or 8' x 12'
- Fabrication: Modular Softwall; Mini Environment
- Frame Construction: Powder-coated Steel
from Clean Air Products
Standard Features. Free spans up to 12 feet without adding a support leg or hanging point. Modular bolt-together design simplifies both initial assembly and future additions. All frame components are painted in a durable and cleanroom-approved flat white powder coated finish. 2 ”x2 ” 14... [See More]
- Material: Steel; Aluminum; Vinyl
- Dimensions: 12x12x8
- Fabrication: Modular Softwall
- Frame Construction: 2”x2” 14 gauge steel legs and 2”x4” 11 gauge steel beams
from DME Company
MAC Controlled environment enclosures maximize efficiency of cleanroom molding for a fraction of the cost of a cleanroom facility. They can enable a molder to quickly and inexpensively enter the growing medical molding market, add to existing cleanroom capacity, or further enhance contamination... [See More]
- Material: Steel - Stainless; Aluminum; Vinyl
- Frame Construction: Proprietary aluminum extrusions finished with white epoxy enamel
- Fabrication: Modular Hardwall (optional feature); Modular Softwall (optional feature); Mini Environment
- Lighting Type and Intensity: 2' x 4' TAP Fixture
from Terra Universal, Inc.
Terra ’s Suspended Frame EZ-UP Cleanroom creates a large-scale, low-cost ISO cleanroom in hours, not days or weeks! This system employs unique zippered vinyl panel system to meet most space and contamination requirements. Each cleanroom features two end panels with zippered or parting... [See More]
- Material: Steel; Vinyl
- Dimensions: Custom, Built to Order
- Fabrication: Modular Softwall; Mini Environment
- Frame Construction: Powder-coated Steel
from Clean Air Products
The CAP556 Softwall Cleanrooms are a vertical flow softwall cleanroom system that is designed to provide superior cleanroom performance. The Series 556 Softwall Cleanrooms modular design combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into... [See More]
- Material: Steel; Steel - Stainless; Vinyl
- Dimensions: From 4'x6' to 12'x12'
- Fabrication: Modular Softwall
- Frame Construction: Heavy-duty 16 Gage Cold-rolled Steel