2.5 V FLASH Memory Chips
2 Results
2Mb 2.3-3.6V SPI Serial Flash -- SST25PF020B
from Microchip Technology, Inc.
from Microchip Technology, Inc.
The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF020B devices are enhanced with improved operating frequency and even lower power consumption. [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Data Retention: 100
- Density: 2000
- Endurance: 100000
4 Mbit 2.3 - 3.6V SPI Serial Flash -- SST25PF040C
from Microchip Technology, Inc.
from Microchip Technology, Inc.
The 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF040C devices are enhanced with extended operating voltage of 2.3-3.6V. SST25PF040C SPI serial... [See More]
- Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Data Retention: 20
- Density: 4000
- Endurance: 100000