1.8 V FLASH Memory Chips
from Texas Instruments
32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 14-CFP -55 to 210 [See More]
- Supply Voltage: 1.8V; 3.3V
- Operating Temperature: -55 to 210
- Density: 32000
- Package Type: CFP,XCEPT
from Infineon Technologies AG
Home // Products // Memories // Flash+RAM MCP solutions // S76HS512TC0BHB010 [See More]
- Supply Voltage: 1.8 V, 1.7 V, 2 V; 1.8V
- Operating Temperature: -40 to 105
- Density: 512000
- Package Type: PG-BGA-24
from Cypress Semiconductor Corp.
Cypress HyperBus Memory is a portfolio of high-speed, low-pin-count memory products that uses our HyperBus interface technology. The HyperBus interface draws upon the legacy features of both parallel and serial interface memories, while enhancing system performance, ease of design, and system... [See More]
- Supply Voltage: 1.8V; 3V
- Package Type: BGA
- Density: 64000 to 512000
- Operating Range: Commercial; Industrial
from Microchip Technology, Inc.
The SST39WF1601 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) device manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and faster erase times compared with alternate approaches. These... [See More]
- Supply Voltage: 1.8V
- Access Time: 70
- Density: 16000
- Endurance: 100000
from SK Hynix
System performance depends highly on eMMC performance, such as random read and write IOPS. SK hynix eMMC provides the best IOPs performance by using advanced FTL algorithm. Furthermore, features of eMMC5.0 allows for an even greater improvement in performance. [See More]
- Supply Voltage: 1.8V; 2.7V; 3V; 3.3V; 3.6V
- Technology: NAND
- Density: 512000 to 1024000000
- Operating Temperature: -45 to 85
from Microchip Technology, Inc.
The SST39WF1602 is a 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]
- Supply Voltage: 1.8V
- Access Time: 70
- Density: 16000
- Endurance: 100000
from Microchip Technology, Inc.
SST25WF020A is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance... [See More]
- Supply Voltage: 1.8V
- Data Retention: 20
- Density: 2000
- Endurance: 100000
from Microchip Technology, Inc.
The SST39WF400B is a 256K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternate approaches. The SST39WF400B... [See More]
- Supply Voltage: 1.8V
- Access Time: 70
- Density: 4000
- Endurance: 100000
from Microchip Technology, Inc.
SST25WF040B is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance... [See More]
- Supply Voltage: 1.8V
- Data Retention: 20
- Density: 4000
- Endurance: 100000
from Microchip Technology, Inc.
SST25WF080B is a member of the Serial Flash 25 Series family and feature a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. SPI serial flash memory is manufactured with proprietary, high-performance... [See More]
- Supply Voltage: 1.8V
- Data Retention: 20
- Density: 8000
- Endurance: 100000
from Microchip Technology, Inc.
The SST39WF800B is a 512K x16 CMOS Multi-Purpose Flash (MPF) manufactured with proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared to alternate approaches. The SST39WF800B... [See More]
- Supply Voltage: 1.8V
- Access Time: 70
- Density: 8000
- Endurance: 100000