3.3 V FLASH Memory Chips

Description

3.3 V FLASH Memory Chips are non-volatile memory devices that retain stored data even when the power is turned off. These chips are designed to operate at a supply voltage of 3.3 volts, making them suitable for a variety of electronic applications. They are capable of storing data in a compact form and can be read and written to multiple times, providing a reliable storage solution for embedded systems and other digital devices.

Working Principle

FLASH memory operates by storing data in an array of memory cells made from floating-gate transistors. Each cell can be electrically programmed and erased, allowing data to be written and re-written. The process of writing data involves changing the state of a bit from 1 to 0, and erasing involves resetting the bits back to 1. This is achieved through a series of electrical signals that manipulate the charge on the floating gate of the transistor. The non-volatility of FLASH memory makes it particularly useful for applications where data persistence is critical, even in the absence of power.

Applications

3.3 V FLASH Memory Chips are widely used in various applications, including:

  • Embedded Systems: They serve as the primary storage for firmware and software in embedded systems, providing a reliable and compact solution for data storage.
  • IoT Devices: These chips are used in Internet of Things (IoT) devices for secure code storage and over-the-air updates, enhancing the functionality and security of smart devices.
  • Smart Cards: FLASH memory is utilized in smart cards for storing secure data and executing complex functions required in financial transactions and identity verification.

Advantages over other FLASH Memory Chips

3.3 V FLASH Memory Chips offer several advantages, such as:

  • Lower Power Consumption: Operating at 3.3 volts, these chips consume less power compared to higher voltage alternatives, making them ideal for battery-powered devices.
  • High Endurance: They can endure over 100,000 program/erase cycles, providing long-lasting performance in applications that require frequent data updates.
  • Versatility: With support for both NAND and NOR gate technologies, these chips offer flexibility in terms of access speed and data handling capabilities.

Limitations

Despite their advantages, 3.3 V FLASH Memory Chips have some limitations:

  • Complex Erase Operations: The need to erase entire sectors to reset bits can complicate data management and increase the time required for write operations.
  • Limited Write Cycles: Although they have high endurance, there is still a finite number of write cycles, which can be a concern in applications with extremely high write demands.

Considerations

When selecting 3.3 V FLASH Memory Chips, several factors should be considered:

  • Initial Costs: The cost of FLASH memory can vary based on density and features, so it's important to balance budget constraints with performance needs.
  • Operating Expense: Lower power consumption can reduce operating expenses, especially in battery-operated devices.
  • Durability and Maintenance: With high endurance and reliability, these chips require minimal maintenance, but it's crucial to monitor the number of write cycles to prevent data loss.
  • Replacement Costs: While durable, eventual replacement may be necessary due to the finite write cycle limit, so planning for future upgrades is advisable.
89 Results
Memory -- 1982-1025-ND
from DigiKey

FLASH - NAND (MLC) Memory IC 32Gb (4G x 8) eMMC 200MHz 100-BGA (14x18) [See More]

  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: 100-LBGA
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus -- SM28VLT32SHKN
from Texas Instruments

32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 14-CFP -55 to 210 [See More]

  • Supply Voltage: 1.8V; 3.3V
  • Operating Temperature: -55 to 210
  • Density: 32000
  • Package Type: CFP,XCEPT
1024GB 3.3V Memory IC and Storage Component -- 503-OM8P0S31024Q-A0 [OM8P0S31024Q-A0 from Kingston Technology]
from ERSAELECTRONICS PTE. LTD.

SSD 1024GB M.2 SATA III 3.3V Product overview: OM8P0S31024Q-A0 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Package Type: Box
  • Operating Temperature: 0 to 70
Memory -- 1982-1028-ND
from DigiKey

FLASH - NAND (MLC) Memory IC 4Gb (512M x 8) eMMC 200MHz 153-FBGA (11.5x13) [See More]

  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: 153-VFBGA
1024GB 3.3V Memory IC and Storage Component -- 503-OM8SEP41024Q-A0 [OM8SEP41024Q-A0 from Kingston Technology]
from ERSAELECTRONICS PTE. LTD.

SSD 1024GB M.2 TLC NVME 3.3V Product overview: OM8SEP41024Q-A0 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Box
Memory -- 3247-EM32VSUKN-BA000-2-ND [EM32VSUKN-BA000-2 from Delkin Devices, Inc.]
from DigiKey

FLASH - NAND Memory IC 256Gb (32G x 8) eMMC 200MHz 153-FBGA (11.5x13) [See More]

  • Supply Voltage: 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: 153-VFBGA
1024GB Memory IC and Storage Component -- 503-OM3PGP41024P-A0 [OM3PGP41024P-A0 from Kingston Technology]
from ERSAELECTRONICS PTE. LTD.

M.2 2230 1024GB NVMe SSD Product overview: OM3PGP41024P-A0 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Bulk
120 GB 120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GU1AK2TO-C-6B-216-STD [SFSA120GU1AK2TO-C-6B-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

IND MSATA SSD X-75M 120 GB TLC F / Solid State Drive (SSD) FLASH - NAND (TLC) 120GB SATA III mSATA 3.3V Product overview: SFSA120GU1AK2TO-C-6B-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Bulk
120GB 1.8V 3.3V Memory IC and Storage Component -- 503-SM224GX0600XT-AA [SM224GX0600XT-AA from Silicon Motion, Inc.]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB SATA III 1.8V-3.3V Product overview: SM224GX0600XT-AA from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 1.8V~ 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-MTFDDAK120MBD-2AK12ITYY [MTFDDAK120MBD-2AK12ITYY from Micron Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB 2.5" MLC SATA III 3.3V Product overview: MTFDDAK120MBD-2AK12ITYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Bulk
120GB 3.3V Memory IC and Storage Component -- 503-MTFDDAT120MBD-1AK12ITYY [MTFDDAT120MBD-1AK12ITYY from Micron Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB MSATA MLC SATAIII 3.3V Product overview: MTFDDAT120MBD-1AK12ITYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Bulk
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM1AA2TO-C-HC-216-STD [SFSA120GM1AA2TO-C-HC-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 MLC SATA III 3.3V Product overview: SFSA120GM1AA2TO-C-HC-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM1AA4TO-I-LB-416-STD [SFSA120GM1AA4TO-I-LB-416-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 MLC SATA III 3.3V Product overview: SFSA120GM1AA4TO-I-LB-416-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM1AK2TO-C-6B-216-STD [SFSA120GM1AK2TO-C-6B-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 TLC SATA III 3.3V Product overview: SFSA120GM1AK2TO-C-6B-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM1AK2TO-I-6B-216-STD [SFSA120GM1AK2TO-I-6B-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

IND M.2 SATA SSD X-75M2 (2242) 1 / Solid State Drive (SSD) FLASH - NAND (TLC) 120GB SATA III M.2 Module 3.3V Product overview: SFSA120GM1AK2TO-I-6B-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM3AA2TO-C-OC-22P-STD [SFSA120GM3AA2TO-C-OC-22P-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 PSLC SATA III 3.3V Product overview: SFSA120GM3AA2TO-C-OC-22P-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM3AA2TO-I-OC-22P-STD [SFSA120GM3AA2TO-I-OC-22P-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 PSLC SATA III 3.3V Product overview: SFSA120GM3AA2TO-I-OC-22P-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM3AA4TO-C-LB-426-STD [SFSA120GM3AA4TO-C-LB-426-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 MLC SATA III 3.3V Product overview: SFSA120GM3AA4TO-C-LB-426-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GM3AA4TO-C-LB-626-STD [SFSA120GM3AA4TO-C-LB-626-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB M.2 MLC SATA III 3.3V Product overview: SFSA120GM3AA4TO-C-LB-626-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GU2AA4TO-C-LB-216-STD [SFSA120GU2AA4TO-C-LB-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB MSATA MLC SATAIII 3.3V Product overview: SFSA120GU2AA4TO-C-LB-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Bulk
120GB 3.3V Memory IC and Storage Component -- 503-SFSA120GU4AA4TO-I-LB-226-STD [SFSA120GU4AA4TO-I-LB-226-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB MSATA MLC SATAIII 3.3V Product overview: SFSA120GU4AA4TO-I-LB-226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Bulk
120GB 5V Memory IC and Storage Component -- 503-SFSA120GQ1AA4TO-I-LB-216-STD [SFSA120GQ1AA4TO-I-LB-216-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB 2.5" MLC SATAIII-5V Product overview: SFSA120GQ1AA4TO-I-LB-216-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V~ 5V; -5V; -4.5V; -3.3V; 3.3V; 5V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Tray
120GB 5V Memory IC and Storage Component -- 503-SFSA120GQ1AA4TO-I-LB-226-STD [SFSA120GQ1AA4TO-I-LB-226-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 120GB 2.5" MLC SATAIII-5V Product overview: SFSA120GQ1AA4TO-I-LB-226-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V~ 5V; -5V; -3.3V; 3.3V; 5V
  • Operating Temperature: -40 to 85
  • Technology: NAND
  • Package Type: Tray
128GB 3.3V Memory IC and Storage Component -- 503-MTFDDAT128MAM-1J1 [MTFDDAT128MAM-1J1 from Micron Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

SSD 128GB MSATA MLC SATAIII 3.3V Product overview: MTFDDAT128MAM-1J1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
128GB 3.3V Memory IC and Storage Component -- 503-OM4P0S3128Q-A0 [OM4P0S3128Q-A0 from Kingston Technology]
from ERSAELECTRONICS PTE. LTD.

SSD 128GB M.2 SATA III 3.3V Product overview: OM4P0S3128Q-A0 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Package Type: Box
  • Operating Temperature: 0 to 70
128GB 3.3V Memory IC and Storage Component -- 503-OM8P0S3128Q-A0 [OM8P0S3128Q-A0 from Kingston Technology]
from ERSAELECTRONICS PTE. LTD.

SSD 128GB M.2 SATA III 3.3V Product overview: OM8P0S3128Q-A0 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Package Type: Box
  • Operating Temperature: 0 to 70
128GB 3.3V Memory IC and Storage Component -- 503-OMSP0S3128Q-00 [OMSP0S3128Q-00 from Kingston Technology]
from ERSAELECTRONICS PTE. LTD.

SSD 128GB MSATA MSATA 3.3V Product overview: OMSP0S3128Q-00 from Kingston is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Package Type: Box
  • Operating Temperature: 0 to 70
128GB 3.3V Memory IC and Storage Component -- 503-SFSA128GM1AA4TO-C-NC-616-STD [SFSA128GM1AA4TO-C-NC-616-STD from Swissbit AG]
from ERSAELECTRONICS PTE. LTD.

SSD 128GB M.2 SLC SATA III 3.3V Product overview: SFSA128GM1AA4TO-C-NC-616-STD from Swissbit is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Tray
128GB 3.3V Memory IC and Storage Component -- 503-SME1B128GTFDCB00SSA0 [SME1B128GTFDCB00SSA0 from TDK U.S.A. Corporation]
from ERSAELECTRONICS PTE. LTD.

SSD 128GB MSATA MLC SATAIII 3.3V Product overview: SME1B128GTFDCB00SSA0 from TDK Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Supply Voltage: 3.3V; -3.3V; 3.3V
  • Operating Temperature: 0 to 70
  • Technology: NAND
  • Package Type: Box
Integrated Circuits (ICs) - Memory -- EMMC04G-W627-M06U [EMMC04G-W627-M06U from Kingston Technology]
from Acme Chip Technology Co., Limited

EMMC 5.1 (HS400) 153B 4GB - INDU [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Density: 32000000
  • Package Type: BGA; 153-BGA
Datakey SPE NOR Flash 5V Memory Key -- SFK5V Series
from Datakey

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them... [See More]

  • Supply Voltage: 2.7 to 3.6V; 2.7V; 3V; 3.3V; 3.6V
  • Technology: Sectored
  • Density: 2000 to 8000
  • Operating Temperature: -40 to 85
16Mb 2.7-3.6V Parallel Flash -- en549537
from Microchip Technology, Inc.

The SST39VF1681 is a 2M x8 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 16000
  • Endurance: 100000
Memory -- 04EM04-N3GM627-GA06U [04EM04-N3GM627-GA06U from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 4GByte (NAND), 4Gbit (LPDDR3 DRAM) eMMC 5.1 HS400 + LPDDR3 221-VFBGA (13x11.5) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 32000000
  • Operating Temperature: -25 to 85
Integrated Circuits (ICs) - Memory -- AT49BV160-70CI [AT49BV160-70CI from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC FLASH 16MBIT PARALLEL 45CBGA [See More]

  • Supply Voltage: 2.65V ~ 3.3V; 3.3V
  • Access Time: 70
  • Density: 16000
  • Operating Temperature: -40 to 85
Datakey SPI NOR Flash Extended Length Memory Token -- SFX Series
from Datakey

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine ™ tokens are solid over-molded using a durable composite, making them... [See More]

  • Supply Voltage: 2.7 to 3.6V; 2.7V; 3V; 3.3V; 3.6V
  • Technology: Sectored
  • Density: 2000 to 64000
  • Operating Temperature: -40 to 85
16Mb 2.7-3.6V Parallel Flash -- en549538
from Microchip Technology, Inc.

The SST39VF1682 is a 2M x8 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 16000
  • Endurance: 100000
Memory -- 08EM08-N3GML36-01B00 [08EM08-N3GML36-01B00 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 8GByte (NAND), 8Gbit (LPDDR3 DRAM) eMMC 5.1 HS400 + LPDDR3 221-VFBGA (13x11.5) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 64000000
  • Operating Temperature: -25 to 85
Integrated Circuits (ICs) - Memory -- AT49BV160-70TI [AT49BV160-70TI from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC FLASH 16MBIT PARALLEL 48TSOP [See More]

  • Supply Voltage: 2.65V ~ 3.3V; 3.3V
  • Access Time: 70
  • Density: 16000
  • Operating Temperature: -40 to 85
Datakey SPI NOR Flash Memory Token -- SFT Series
from Datakey

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine ™ tokens are solid over-molded using a durable composite, making them... [See More]

  • Supply Voltage: 2.7 to 3.6V; 2.7V; 3V; 3.3V; 3.6V
  • Technology: Sectored
  • Density: 2000 to 64000
  • Operating Temperature: -40 to 85
16Mb 2.7-3.6V Parallel Flash -- SST39VF1601C
from Microchip Technology, Inc.

The SST39VF1601C device is 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 16000
  • Endurance: 100000
Memory -- 08EP08-N3GTC32-GA67 [08EP08-N3GTC32-GA67 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 8GByte (NAND), 8Gbit (LPDDR3 DRAM) eMMC 5.1 HS400 + LPDDR3 136-FBGA (10x10) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 64000000
  • Operating Temperature: -25 to 85
Integrated Circuits (ICs) - Memory -- AT49BV321-90TI [AT49BV321-90TI from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC FLASH 32MBIT PARALLEL 46UBGA [See More]

  • Supply Voltage: 2.65V ~ 3.3V; 3.3V
  • Access Time: 90
  • Density: 32000
  • Operating Temperature: -40 to 85
16Mb 2.7-3.6V Parallel Flash -- SST39VF1602C
from Microchip Technology, Inc.

The SST39VF1602C device is 1M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 16000
  • Endurance: 100000
Memory -- 16EM16-M4CTB29-70H01 [16EM16-M4CTB29-70H01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 16GByte (NAND), 16Gbit (LPDDR4 DRAM) eMMC 5.1 HS400 + LPDDR4X 254-FBGA (11.5x13x1.0) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 128000000
  • Operating Temperature: -25 to 85
Integrated Circuits (ICs) - Memory -- EMMC16G-TB29-90F01 [EMMC16G-TB29-90F01 from Kingston Technology]
from Shenzhen Shengyu Electronics Technology Limited

EMMC 5.1 (HS400) 153B 16GB [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Operating Temperature: -25 to 85
  • Density: 128000000
  • Package Type: BGA
16Mb 2.7-3.6V SPI Serial Flash -- SST25VF016B
from Microchip Technology, Inc.

SST's 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF016B devices are enhanced with improved operating frequency which lowers power consumption. [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Data Retention: 100
  • Density: 16000
  • Endurance: 100000
Memory -- 32EM16-M4CTX29-8AD11 [32EM16-M4CTX29-8AD11 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 32GByte (NAND), 16Gbit (LPDDR4 DRAM) eMMC 5.1 HS400 + LPDDR4X 254-FBGA (11.5x13x1.0) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -25 to 85
Integrated Circuits (ICs) - Memory -- F128BFHTPTTL75A [F128BFHTPTTL75A from SOCLE Technology Corp.]
from Shenzhen Shengyu Electronics Technology Limited

IC FLASH 128MBIT PARALLEL 56TSOP [See More]

  • Supply Voltage: 2.7V ~ 3.3V; 3.3V
  • Access Time: 75
  • Density: 128000
  • Operating Temperature: -40 to 85
1Mb 2.7-3.6V Parallel Flash -- en549495
from Microchip Technology, Inc.

The SST39VF010 is a 128K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF010... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 1000
  • Data Retention: 100
Memory -- 32EP16-M4FTC32-GA67 [32EP16-M4FTC32-GA67 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 32GByte (NAND), 16Gbit (LPDDR4 DRAM) eMMC 5.1 HS400 + LPDDR4X 144-FBGA (8x9.5) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -25 to 85
Integrated Circuits (ICs) - Memory -- MTFC8GACAANA-4M IT TR [MTFC8GACAANA-4M IT TR from Micron Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC FLASH 64GBIT MMC 100TBGA [See More]

  • Supply Voltage: 2.7V ~ 3.3V; 3.3V
  • Operating Temperature: -40 to 85
  • Density: 64000000
  • Package Type: BGA
1Mb 2.7-3.6V SPI Serial Flash -- SST25VF010A
from Microchip Technology, Inc.

SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF010A SPI serial flash memory is manufactured with SST proprietary, high performance CMOS SuperFlash... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Endurance: 100000
  • Density: 1000
  • Operating Temperature: -40 to 85
Memory -- 32EP16-M4FTC32-GA68 [32EP16-M4FTC32-GA68 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND, DRAM - LPDDR Memory IC 32GByte (NAND), 16Gbit (LPDDR4 DRAM) eMMC 5.1 HS400 + LPDDR4X 144-FBGA (8x9.5) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -25 to 85
1Mb 3-3.6V Parallel Flash -- en549485
from Microchip Technology, Inc.

The SST39LF010 is a 128K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF010... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Access Time: 55
  • Density: 1000
  • Endurance: 100000
Memory -- AT49BV160-70CI [AT49BV160-70CI from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

FLASH Memory IC 16Mbit Parallel 70 ns 45-CBGA (6.5x7.5) [See More]

  • Supply Voltage: 2.65V ~ 3.3V; 3.3V
  • Access Time: 70
  • Density: 16000
  • Operating Temperature: -40 to 85
2Mb 2.3-3.6V SPI Serial Flash -- SST25PF020B
from Microchip Technology, Inc.

The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF020B devices are enhanced with improved operating frequency and even lower power consumption. [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Data Retention: 100
  • Density: 2000
  • Endurance: 100000
Memory -- AT49BV160-70TI [AT49BV160-70TI from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP [See More]

  • Supply Voltage: 2.65V ~ 3.3V; 3.3V
  • Access Time: 70
  • Density: 16000
  • Operating Temperature: -40 to 85
2Mb 2.7-3.6V Parallel Flash -- en549496
from Microchip Technology, Inc.

The SST39VF020 is a 256K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF020... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 2000
  • Endurance: 100000
Memory -- EMMC04G-M657-K03U [EMMC04G-M657-K03U from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-FBGA (9x7.5) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 32000000
  • Operating Temperature: -25 to 85
2Mb 2.7-3.6V Parallel Flash -- en549539
from Microchip Technology, Inc.

The SST39VF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 2000
  • Endurance: 100000
Memory -- EMMC04G-MK27-A01C [EMMC04G-MK27-A01C from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-LFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 32000000
  • Operating Temperature: -25 to 85
2Mb 2.7-3.6V SPI Serial Flash -- sst25vf020
from Microchip Technology, Inc.

The SST serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25VF020 SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Data Retention: 100
  • Density: 2000
  • Endurance: 100000
Memory -- EMMC04G-MK27-C01C [EMMC04G-MK27-C01C from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-FBGA (11.5x13x0.8) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 32000000
  • Operating Temperature: -25 to 85
2Mb 2.7-3.6V SPI Serial Flash -- SST25VF020B
from Microchip Technology, Inc.

The 25 series Serial Flash family features a four-wire, SPIcompatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25VF020B devices are enhanced with improved operating frequency and even lower power consumption. [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Data Retention: 100
  • Density: 2000
  • Endurance: 100000
Memory -- EMMC04G-W627-M06U [EMMC04G-W627-M06U from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (MLC) Memory IC 32Gbit eMMC 153-FBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 32000000
  • Operating Temperature: -40 to 85
2Mb 3-3.6V Parallel Flash -- en549486
from Microchip Technology, Inc.

The SST39LF020 is a 256K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF020... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Access Time: 55
  • Density: 2000
  • Endurance: 100000
Memory -- EMMC08G-ML36-01B00 [EMMC08G-ML36-01B00 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (MLC) Memory IC 64Gbit eMMC 153-LFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 64000000
  • Operating Temperature: -25 to 85
2Mb 3-3.6V Parallel Flash -- en549488
from Microchip Technology, Inc.

The SST39LF200A is a 128K x16 CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Access Time: 55
  • Density: 2000
  • Endurance: 100000
Memory -- EMMC128-TY29-5B111 [EMMC128-TY29-5B111 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 1Tbit eMMC 153-WFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 1000000000
  • Operating Temperature: -25 to 85
2Mb 3-3.6V SPI Serial Flash -- SST25LF020A
from Microchip Technology, Inc.

SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Data Retention: 100
  • Density: 2000
  • Operating Temperature: -40 to 85
Memory -- EMMC16G-IB29-70H01 [EMMC16G-IB29-70H01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND Memory IC 16Gbit eMMC 153-FBGA (11.5x13x0.8) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 16000000
  • Operating Temperature: -40 to 85
3.0V to 3.6V 8Mbit Firmware Flash -- SST49LF008A
from Microchip Technology, Inc.

The SST49LF008A flash memory devices are designed to be read-compatible with the Intel 82802 Firmware Hub (FWH) device for PC-BIOS application. These devices provide protection for the storage and update of code and data in addition to adding system design flexibility through five general purpose... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Data Retention: 100
  • Density: 8000
  • Endurance: 100000
Memory -- EMMC16G-IB29-90F01 [EMMC16G-IB29-90F01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 128Gbit eMMC 153-LFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 128000000
  • Operating Temperature: -40 to 85
3.0V to 3.6V 8Mbit Firmware Flash -- SST49LF080A
from Microchip Technology, Inc.

The SST49LF080A flash memory device is designed to interface with the LPC bus for PC and Internet Appliance application in compliance with Intel Low Pin Count (LPC) Interface Specification 1.0. Two interface modes are supported: LPC mode for in-system operations and Parallel Programming (PP) mode to... [See More]

  • Supply Voltage: 3V; 3.3V; 3.6V
  • Endurance: 100000
  • Density: 8000
  • Operating Temperature: 0 to 70
Memory -- EMMC16G-TB29-70H01 [EMMC16G-TB29-70H01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND Memory IC 16Gbit eMMC 153-FBGA (11.5x13x0.8) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 16000000
  • Operating Temperature: -25 to 85
32Mb 2.7-3.6V Parallel Flash -- SST39vf3201c
from Microchip Technology, Inc.

The SST39VF3201C is 2M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST ’s proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 32000
  • Endurance: 100000
Memory -- EMMC16G-TB29-90F01 [EMMC16G-TB29-90F01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 128Gbit eMMC 153-LFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 128000000
  • Operating Temperature: -25 to 85
32Mb 2.7-3.6V Parallel Flash -- SST39VF3202C
from Microchip Technology, Inc.

The SST39VF3202C devices is 2M x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST ’s proprietary, high-performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 32000
  • Endurance: 100000
Memory -- EMMC256-TY29-5B111 [EMMC256-TY29-5B111 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 2Tbit eMMC 153-WFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 2000000000
  • Operating Temperature: -25 to 85
4 Mbit 2.3 - 3.6V SPI Serial Flash -- SST25PF040C
from Microchip Technology, Inc.

The 25 series Serial Flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package which occupies less board space and ultimately lowers total system costs. The SST25PF040C devices are enhanced with extended operating voltage of 2.3-3.6V. SST25PF040C SPI serial... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Data Retention: 20
  • Density: 4000
  • Endurance: 100000
Memory -- EMMC32G-IX29-8AC01 [EMMC32G-IX29-8AC01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-FBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -40 to 85
4Mb 2.7-3.6V Parallel Flash -- en549497
from Microchip Technology, Inc.

The SST39VF040 is a 5124K x8CMOS Multi-Purpose Flash (MPF) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF040... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 4000
  • Endurance: 100000
Memory -- EMMC32G-IX29-8AD01 [EMMC32G-IX29-8AD01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-FBGA (11.5x13x0.8) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -40 to 85
4Mb 2.7-3.6V Parallel Flash -- SST39VF400A
from Microchip Technology, Inc.

Additional Features. Organized as 256K x16. Single Voltage Read and Write Operations – 2.7-3.6V. Superior Reliability – Endurance: 100,000 Cycles (typical), Greater than 100 years Data Retention. Low Power Consumption (typical values at 14 MHz). Active Current: 9 mA (typical) –... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 4000
  • Endurance: 100000
Memory -- EMMC32G-KC30-01B01 [EMMC32G-KC30-01B01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-VFBGA (8x8.5) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -25 to 85
4Mb 2.7-3.6V Parallel Flash -- SST39VF401C
from Microchip Technology, Inc.

Additional Features. Organized as 256K x16. Single Voltage Read and Write Operations – 2.7-3.6V for SST39VF401C/402C – 3.0-3.6V for SST39LF401C/402C. Superior Reliability – Endurance: 100,000 Cycles (Typical) – Greater than 100 years Data Retention. Low Power Consumption... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 4000
  • Data Retention: 100
Memory -- EMMC32G-TX29-8AC01 [EMMC32G-TX29-8AC01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-FBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V ~ 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -25 to 85
4Mb 2.7-3.6V Parallel Flash -- SST39VF402C
from Microchip Technology, Inc.

Additional Features. Organized as 256K x16. Single Voltage Read and Write Operations – 2.7-3.6V for SST39VF401C/402C – 3.0-3.6V for SST39LF401C/402C. Superior Reliability – Endurance: 100,000 Cycles (Typical) – Greater than 100 years Data Retention. Low Power Consumption... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Access Time: 70
  • Density: 4000
  • Data Retention: 100
Memory -- EMMC32G-TX29-8AD01 [EMMC32G-TX29-8AD01 from Kingston Technology]
from Quarktwin Technology Ltd.

FLASH - NAND (TLC) Memory IC 256Gbit eMMC 153-WFBGA (11.5x13) [See More]

  • Supply Voltage: 1.8V, 3.3V; 3.3V
  • Technology: NAND
  • Density: 256000000
  • Operating Temperature: -25 to 85