TQFP FLASH Memory Chips
from RS Components, Ltd.
Internal Memory Type [See More]
- Package Type: QFP; TQFP
- Pins: 48
- Density: 16000
from Rochester Electronics
R5C833 - PC Card/Flash Memory Card/ IEEE1394 Controller [See More]
- Package Type: QFP; TQFP; TQFP128
from ERSAELECTRONICS PTE. LTD.
Flash PLD, 256 LE, 78 I/O, 4.9ns, TQFP-100, 1.2V Product overview: LAMXO256E-3TN100E from Lattice Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and... [See More]
- Package Type: QFP; TQFP; TQFP
- Operating Temperature: -40
- Operating Current: 10
- Supply Voltage: 1.14V
from DigiKey
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 80-TQFP (12x12) [See More]
- Package Type: TQFP; 80-TQFP
- Operating Temperature: -40 to 85
- Density: 4000
- Supply Voltage: 3V ~ 3.6V
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 869708-DSM2150F5V-12T6. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 80-TQFP (12x12). Package: Tray. Package: 80-TQFP. Mounting: Surface Mount. Part Status: Obsolete. [See More]
- Package Type: QFP; TQFP; 80-TQFP (12x12)
- Operating Temperature: -40 to 85
from RS Components, Ltd.
ROHM ML22Q623-NNNTBZ0BX Flash Memory [See More]
- Package Type: QFP; TQFP
- Pins: 32
- Density: 32000
from ERSAELECTRONICS PTE. LTD.
IC CTRLR USB2.0 FLASH 128VTQFP Product overview: USB2250-NU-05 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: QFP; TQFP; Bulk
- Supply Voltage: 3V ~ 3.6V; 3.6V
- Operating Temperature: 0 to 70
from RS Components, Ltd.
ROHM ML22Q624-NNNTBZ0BX Flash Memory [See More]
- Package Type: QFP; TQFP
- Pins: 32
- Density: 64000
from RS Components, Ltd.
Internal Flash Memory Type [See More]
- Package Type: QFP; TQFP
- Pins: 32
- Density: 32000
from RS Components, Ltd.
Internal Flash Memory Type [See More]
- Package Type: QFP; TQFP
- Pins: 32
- Density: 64000
from Quarktwin Technology Ltd.
FLASH Memory IC 4Mbit Parallel 120 ns 80-TQFP (12x12) [See More]
- Package Type: QFP; TQFP; 80-TQFP
- Access Time: 120
- Density: 4000
- Operating Temperature: -40 to 85