Ceramic COG (NPO) High Voltage Capacitors

2 Results
Multi-Layer Ceramic Capacitor Assemblies -- ST & SM
from Knowles Precision Devices

Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our... [See More]

  • Electrostatic Capacitors: Ceramic NPO; Ceramic X7R
  • Mounting Style: Through Hole (optional feature)
  • Technology: Multilayer
SMD Multi-Layer Ceramic Capacitor, High Q -- Porcelain (CF)
from Knowles Precision Devices

A range of ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. Description. High Q Porcelain Capacitors. SMD Compatibility. Ultra Temperature Stable. Low ESR, High Q. Capacitance range 0.1 - 5100 pF. Operating Range -55 ° to +125... [See More]

  • Electrostatic Capacitors: Ceramic NPO
  • Capacitance Range: 1.00E-7 to 0.0051
  • Technology: Multilayer
  • Capacitance Tolerance: 20