Teflon® High Voltage Capacitors

2 Results
Multi Turn PTFE Trimmer Capacitor
from Knowles Precision Devices

Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard... [See More]

  • Electrostatic Capacitors: Teflon
  • WVDC: 3600 to 20000
  • Capacitance Range: 1.00E-6 to 9.50E-5
Multi Turn PTFE Trimmer Capacitor
from Knowles Precision Devices

Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and high voltage applications. The unique... [See More]

  • Electrostatic Capacitors: Teflon