Ceramic X7R High Voltage Capacitors

3 Results
Multi-Layer Ceramic Capacitor Assemblies -- ST & SM
from Knowles Precision Devices

Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our... [See More]

  • Electrostatic Capacitors: Ceramic NPO; Ceramic X7R
  • Mounting Style: Through Hole (optional feature)
  • Technology: Multilayer
Multi-Layer Ceramic Capacitor With Radial Leads -- X7R
from Knowles Precision Devices

Knowles Precision Devices produces a wide range of dipped radial leaded capacitors. These are available in rated voltages of 50V up to 6kV. Although our catalog range extends to 6kV, we are able to offer a capability for specials up to 12kV. Our larger case sizes and high voltage versions are... [See More]

  • Electrostatic Capacitors: Ceramic X7R
  • Capacitance Range: 4.70E-6 to 0.0220
  • Technology: Multilayer
  • Capacitance Tolerance: 20
SMD Multi-Layer Ceramic Capacitor, Standard and High Voltage -- StackiCap
from Knowles Precision Devices

The StackiCap ™ range offers a significant reduction in ‘PCB real estate ’ for an equivalent capacitance value when board space is at a premium. For example, a standard 150nF chip in a 8060 case size is now available in a much smaller 3640 case size. Knowles ’s unique... [See More]

  • Electrostatic Capacitors: Ceramic X7R
  • Capacitance Range: 0.0560 to 5.6
  • Technology: Multilayer
  • Capacitance Tolerance: 20