Paraffin Paper High Voltage Capacitors

1 Result
Type RM High Voltage DC Filter Capacitors
from Pacific Capacitor Co.

The type RM capacitor is an intermediate high voltage device that incorporates the excellent electrical characteristics of a fixed kraft paper and polyester dielectric with a resin impregnation to achieve exceptional reliability in the smallest possible size. The standard type RM is made with either... [See More]

  • Electrostatic Capacitors: Paper; Polyester
  • Capacitance Tolerance: 10
  • Capacitance Range: 1.00E-4 to 1
  • WVDC: 1000 to 100000