Steel Cable Glands

32 Results
Cable Glands -- 4634152
from RS Components, Ltd.

Prysmian PVC20SBW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.2756 to 0.4567
  • Number of Elements: 1
Cable Glands -- 4634168
from RS Components, Ltd.

Prysmian PVC20BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.1378 to 0.5472
  • Number of Elements: 1
Cable Glands -- 4634180
from RS Components, Ltd.

Prysmian PVC32BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 1.03
  • Number of Elements: 1
Cable Glands -- 4634196
from RS Components, Ltd.

Prysmian PVC40BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 1.26
  • Number of Elements: 1
Cable Glands -- 4634203
from RS Components, Ltd.

Prysmian PVC50BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 1.73
  • Number of Elements: 1
Cable Glands -- 4634225
from RS Components, Ltd.

Prysmian LSF20SBW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.2756 to 0.4567
  • Number of Elements: 1
Cable Glands -- 4634247
from RS Components, Ltd.

Prysmian LSF20BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.5472
  • Number of Elements: 1
Cable Glands -- 4634253
from RS Components, Ltd.

Prysmian LSF25BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.1378 to 0.7835
  • Number of Elements: 1
Cable Glands -- 4634269
from RS Components, Ltd.

Prysmian LSF32BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.3346 to 1.03
  • Number of Elements: 1
Cable Glands -- 4634275
from RS Components, Ltd.

Prysmian LSF40BW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 1.26
  • Number of Elements: 1
Cable Glands -- 4634281
from RS Components, Ltd.

Prysmian PVC20SSCW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.3150 to 0.5197
  • Number of Elements: 1
Cable Glands -- 4634297
from RS Components, Ltd.

Prysmian PVC20SCW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.3150 to 0.6220
  • Number of Elements: 1
Cable Glands -- 4634304
from RS Components, Ltd.

Prysmian PVC20CW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.4606 to 0.8189
  • Number of Elements: 1
Cable Glands -- 4634310
from RS Components, Ltd.

Prysmian PVC25CW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.6693 to 1.07
  • Number of Elements: 1
Cable Glands -- 4634326
from RS Components, Ltd.

Prysmian PVC32CW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 0.9252 to 1.32
  • Number of Elements: 1
Cable Glands -- 4634332
from RS Components, Ltd.

Prysmian PVC40CW Cable Gland Kit [See More]

  • Material: Steel; Steel
  • Opening Diameter: 1.14 to 1.57
  • Number of Elements: 1
Hubbell Flexible Metallic Liquidtight System -- 074093512
from TelephoneStuff.com

Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations, either insulated or non-insulated. Features: - Conduit Size: 1/2". - Straight connector body style. [See More]

  • Material: Steel
Chromium-Nickel Steel Strain Relief with PG & Metric Thread -- SKINDICHT® CN/CN-M
from LAPP

SKINDICHT ® CN/CN-M is a high quality, chromium-nickel steel cable gland that is able to withstand extreme temperatures. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. [See More]

  • Material: Steel; Chromium-Nickel Steel, FPM
  • Operating Temperature: -13 to 392
  • Opening Diameter: 0.1400 to 2.05
52032580 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.138 to 0.197in clamping range- Metallic -- OLF52032580
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. LAPP part number numnber 52032580. [See More]

  • Material: Steel; Chromium-nickel steel
  • Operating Temperature: -40 to 392
  • Mounting Size: 0.4724
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. -- L8573
from TelephoneStuff.com

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. Specifications: - Cable DIA. Range: 0.75-0.99". - Nominal Grip Size: 0.87. - Approximate Break Strength: 8,100. - Mesh Length: 48". - Grip Material: Galvanized Steel [See More]

  • Material: Steel
52032590 - LAPP SKINTOP® SKINDICHT® CN/CN-M - M12 x 1.5 - 0.197 to 0.256in clamping range- Metallic -- OLF52032590
from Lapp Tannehill

LAPP's SKINTOP ® SKINDICHT ® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications. LAPP part number numnber 52032590. [See More]

  • Material: Steel; Chromium-nickel steel
  • Operating Temperature: -40 to 392
  • Mounting Size: 0.4724
Leviton Bus-Drop, Locking Bale, 0.41-0.56" Cable Dia... -- L7992
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.41-0.56". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7981
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.22-0.32". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7982
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.30-0.43". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7983
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.41-0.56". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7984
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7985
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.70-0.85". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7986
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00". -... [See More]

  • Material: Steel
Leviton Bus-Drop, Single "U" Eye,.. -- L7987
from TelephoneStuff.com

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.96-1.25". -... [See More]

  • Material: Steel
Leviton Connection Wire Mesh Grips, Single Weave Closed.. -- L8001
from TelephoneStuff.com

Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally high abuse. Features: - Duty: Portable Cable Grip. - Type: Double Eye. [See More]

  • Material: Steel
Leviton Flexible Eye, Multi-Weave, 0.25-0.49" Cable.. -- L8641
from TelephoneStuff.com

PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission. [See More]

  • Material: Aluminum; Steel
Leviton Rotating Eye, Double Weave, 0.50-0.61" Cable.. -- L8581
from TelephoneStuff.com

PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. [See More]

  • Material: Steel