Stainless Steel Cable Glands

165 Results
Cable and Cord Grips -- 0936000230-ND [0936000230 from Molex]
from DigiKey

CABLE GLAND 3-6MM M12 S STEEL [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 257
Armoured EX Cable Gland -- MIV-AEXCABLE GLAND
from Shenzhen Milvent Technology Co., Limited

Armoured EX Cable Gland. Product details. Materials: copper or stainless steelFeatures: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable. There is EX for cable core and the enclosure... [See More]

  • Material: Stainless Steel
Compression Seal Fitting -- PG
from Conax Technologies

Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample... [See More]

  • Material: Stainless Steel
  • Number of Elements: 1
  • Mounting Size: 0.9800 to 2.38
  • Opening Diameter: 0.0390 to 1.75
Cable Glands -- 1368525 [53806720 from LAPP]
from RS Components, Ltd.

Lapp 53806720 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1575 to 0.2756
Cable and Cord Grips -- 0936000236-ND [0936000236 from Molex]
from DigiKey

CABLE GLAND 24-35MM M50 S STEEL [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 257
Stainless Steel Cable Glands -- MIV-SUS CABLE GLAND
from Shenzhen Milvent Technology Co., Limited

Stainless Steel Cable Glands. Product details. Thread :Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40 ℃-100 ℃, short time up to 120... [See More]

  • Material: Stainless Steel
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes -- PG 9
from Conax Technologies

Conax Technologies designs a PG9 compression seal fitting to seal on an analyzer probe of various thicknesses. One application example called for a specialized Conax PG9 gland with a steam jacket to seal a 1.25"pipe (1.66"OD) to hot-tap a sulfur analyzer probe into a sulfur recovery unit (SRU)... [See More]

  • Material: Stainless Steel
  • Number of Elements: 1
  • Mounting Size: 1.25
  • Operating Temperature: 300
Cable Glands -- 1368526 [53806722 from LAPP]
from RS Components, Ltd.

Lapp 53806722 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2362 to 0.3937
Cable and Cord Grips -- 1009740000-ND [1009740000 from Weidmuller]
from DigiKey

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel PG7 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Hazardous Location Conduit Seal -- HL
from Conax Technologies

Conax ® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA ® certified in the U.S. and Canada for use in hazardous locations defined by the NEC ® as Class I, Div.1 and 2, Groups B, C, and D; Class II, Div. 1... [See More]

  • Material: Stainless Steel
  • Operating Temperature: -4 to 131
  • Mounting Size: 0.5000 to 0.7500
Cable Glands -- 1368527 [53806724 from LAPP]
from RS Components, Ltd.

Lapp 53806724 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2756 to 0.5118
Cable and Cord Grips -- 1009840000-ND [1009840000 from Weidmuller]
from DigiKey

Position Terminal Block [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Multi-hole Split Compression Seal Fitting -- SPG/DSPG
from Conax Technologies

Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Sealants Are Replaceable Without Requiring Removal Of The Probe From The System. Field Adjustable. Temperature Range From -400 °F to +1600 °F (-185 °C to +870... [See More]

  • Material: Stainless Steel
  • Number of Elements: 1
  • Mounting Size: 0.2500 to 1.05
  • Opening Diameter: 0.0200 to 0.2500
Cable Glands -- 1368528 [53806726 from LAPP]
from RS Components, Ltd.

Lapp 53806726 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3543 to 0.6693
Cable and Cord Grips -- 1009880000-ND [1009880000 from Weidmuller]
from DigiKey

Position Terminal Block [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 2061263 [2410001 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2410001 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1181 to 0.2362
Cable and Cord Grips -- 1195-5430-ND [19440005082 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Stainless Steel M20" [See More]

  • Material: Stainless Steel
Cable Glands -- 2061264 [2410011 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2410011 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1969 to 0.3937
Cable Glands -- 2061266 [2410021 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2410021 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2362 to 0.4724
Cable and Cord Grips -- 1300970270-ND [1300970270 from Molex]
from DigiKey

"Cable Feedthrough 0.94"" ~ 1.25"" (23.9mm ~ 31.7mm) Stainless Steel 1 1/4"" NPT Silver" [See More]

  • Material: Stainless Steel
Cable Glands -- 2061267 [2410031 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2410031 Cable Gland [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.4724 to 0.6693
Cable and Cord Grips -- 1300970321-ND [1300970321 from Molex]
from DigiKey

"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Stainless Steel 1/2"" NPT Silver" [See More]

  • Material: Stainless Steel
Cable Glands -- 2633716 [2410111 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2410111 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.1969 to 0.3937
Cable and Cord Grips -- 1300970327-ND [1300970327 from Molex]
from DigiKey

"Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Stainless Steel
Cable Glands -- 2633717 [2410121 from Rittal North America LLC]
from RS Components, Ltd.

Rittal 2410121 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.2362 to 0.4724
Cable and Cord Grips -- 1300970331-ND [1300970331 from Molex]
from DigiKey

"CABLE GRP 14.22-17.53MM 3/4"" NPT" [See More]

  • Material: Stainless Steel
Cable Glands -- 2705192
from RS Components, Ltd.

SIB C5212105 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.1378 to 0.2559
Cable and Cord Grips -- 1300980037-ND [1300980037 from Molex]
from DigiKey

"Cable Grip 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Stainless Steel 1/2"" NPT Gray" [See More]

  • Material: Stainless Steel
Cable Glands -- 2705193
from RS Components, Ltd.

SIB C5216105 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.1575 to 0.3740
Cable and Cord Grips -- 1411078-ND [1411078 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.44"" ~ 0.79"" (11.1mm ~ 20.0mm) Stainless Steel M25 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -76 to 266
Cable Glands -- 2705194
from RS Components, Ltd.

SIB C5220105 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.2756 to 0.5118
Cable and Cord Grips -- 1411080-ND [1411080 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.67"" ~ 1.04"" (17.0mm ~ 26.3mm) Stainless Steel M32 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -76 to 266
Cable Glands -- 2705195
from RS Components, Ltd.

SIB C5225105 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.3150 to 0.6299
Cable and Cord Grips -- 1411085-ND [1411085 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 1.40"" ~ 1.74"" (35.6mm ~ 44.1mm) Stainless Steel M50 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -76 to 266
Cable Glands -- 2705197
from RS Components, Ltd.

SIB C5240105 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.5906 to 1.06
Cable and Cord Grips -- 1411089-ND [1411089 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.38"" ~ 0.63"" (9.5mm ~ 15.9mm) Stainless Steel M20 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -76 to 266
Cable Glands -- 280814 [G-INS-M16-M68N-SNES-S from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1424542 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.1969 to 0.3937
Cable and Cord Grips -- 1411099-ND [1411099 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 1.10"" ~ 1.59"" (27.9mm ~ 40.4mm) Stainless Steel M40 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -76 to 266
Cable Glands -- 280816 [G-INS-M32-M68N-SNES-S from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1424545 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.5906 to 0.8268
Cable and Cord Grips -- 1424541-ND [1424541 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 280921 [G-INS-M12-M68N-SNES-S from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1424541 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.1181 to 0.2559
Cable and Cord Grips -- 1424542-ND [1424542 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Stainless Steel M16x1.5 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 280923 [G-INS-M25-M68N-SNES-S from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 1424544 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.4331 to 0.6693
Cable and Cord Grips -- 1424543-ND [1424543 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Stainless Steel M20x1.5 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 2876417 [1009840000 from Distrelec Group AG]
from RS Components, Ltd.

Weidm üller 1009840000 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
  • Opening Diameter: 0.1181 to 0.2559
Cable and Cord Grips -- 1424544-ND [1424544 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Stainless Steel M25x1.5 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 4584221 [A2LSFK1/16/M20 from Peppers Cable Glands Limited]
from RS Components, Ltd.

Peppers A2LSFK1/16/M20 Cable Gland Kit [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1575 to 0.3307
  • Number of Elements: 1
Cable and Cord Grips -- 1424545-ND [1424545 from PHOENIX CONTACT USA]
from DigiKey

"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Stainless Steel M32x1.5 Silver" [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 4584237 [A2LSFK1/20/M20 from Peppers Cable Glands Limited]
from RS Components, Ltd.

Peppers A2LSFK1/20/M20 Cable Gland Kit [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3780 to 0.5512
  • Number of Elements: 1
Cable and Cord Grips -- 1441-KBAU01NXS-ND [KBAU01NXS from nVent Electric]
from DigiKey

ATEX CBL GLAND ARM SS6 N038 [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 4584243 [A2LSFK1/25/M25 from Peppers Cable Glands Limited]
from RS Components, Ltd.

Peppers A2LSFK1/25/M25 Cable Gland Kit [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.5315 to 0.7874
  • Number of Elements: 1
Cable and Cord Grips -- 1441-KBAU4MXSWSLE-ND [KBAU4MXSWSLE from nVent Electric]
from DigiKey

ATEX CBL GLAND ARM SS6 M40 [See More]

  • Material: Stainless Steel
  • Operating Temperature: -40 to 212
Cable Glands -- 458814 [NSYCGX40 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric NSYCGX40 Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
Cable and Cord Grips -- 17-1SNG615004R0000-ND [1SNG615004R0000 from TE Connectivity]
from DigiKey

EM-HG-M25-MET-A [See More]

  • Material: Stainless Steel
  • Operating Temperature: -4 to 212
Cable Glands -- 458919 [NSYCGX16H from Schneider Electric]
from RS Components, Ltd.

Schneider Electric NSYCGX16H Cable Gland [See More]

  • Material: Stainless Steel; Stainless Steel
Cable gland - G-EDSWU-M20-M66L-STES-S - 1411091
from PHOENIX CONTACT USA

Cable gland, cable gland material: Stainless steel 316L, application: Ex, external cable diameter 12.5 mm ... 20.9 mm, shielding: yes, connecting thread: M20 x 1.5, color: silver [See More]

  • Material: Stainless Steel
  • Operating Temperature: 140 to 266
  • Opening Diameter: 0.4921 to 0.8228
Ex Stainless Steel Cable Gland -- 08040212
from Phoenix Mecano Inc.

Stainless steel cable gland featuring NBR rubber sealing and temperature rating from -4 to 104 degrees F. [See More]

  • Material: Stainless Steel
  • Opening Diameter: 0.1181 to 0.2559
  • Number of Elements: 1
  • Operating Temperature: -4 to 140
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212VA [bg 212VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M12x1.5 - bg 212VA - 96570.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 0.0787 to 0.3150
  • Mounting Size: 0.4724
  • Operating Temperature: -76 to 932
Cable Seals -- FG1015P1SS1V160
from Minco

Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing. Fluoroelastomer grommet temperature range -40 º to 90 ºC (-40 º to 194... [See More]

  • Material: Stainless Steel
  • Pressure Rating: 50
  • Mounting Size: 0.5000
A2 Cable Gland
from CMP Products

CMP A2 type brass indoor and outdoor cable gland for use with all types of Unarmoured cable, providing mechanical cable retention and an environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53015302 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M20 x 1.5 -- OLF53015302
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3550
  • Mounting Size: 0.7874
  • Operating Temperature: -4 to 212
Stainless Steel Strain Relief for EMC Applications -- SKINTOP® INOX SC
from LAPP

SKINTOP ® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating and withstands highpressure and high-temperature washdowns. Typical applications can be... [See More]

  • Material: Polyamide / Nylon; Stainless Steel; Silicone
  • Operating Temperature: -40 to 212
  • Pressure Rating: 72.52
E 204 IECEx Cable Gland Ex e
from R. STAHL, Inc.

Suitable for both indoor or outdoor use for armoured or unarmoured cables and. heat trace cables. With O-ring seal for ingress protection. Features. Seal on outer sheath only. Applications. Outdoor or indoor for armoured or unarmoured cables. [See More]

  • Material: Brass; Stainless Steel
  • Operating Temperature: -76 to 275
  • Mounting Size: 0.6299 to 3.54
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 -- 99434
from icotek Corp

The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT)... [See More]

  • Material: Stainless Steel; Polycarbonate, highly conductive coating Locknut: Brass, nickel-plated Locknut: Plastic
  • Opening Diameter: 1.38
  • Number of Elements: 1
  • Operating Temperature: -40 to 194
Hubbell Aluminum Connector with Stainless Steal Mesh with.. -- 07401018
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216VA [bg 216VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M16x1.5 - bg 216VA - 96571.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 0.1575 to 0.4331
  • Mounting Size: 0.6299
  • Operating Temperature: -76 to 932
A2F Cable Gland
from CMP Products

CMP Type A2F Triple Certified Flameproof (Type 'd '), Increased Safety (Type 'e ') and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured and braided cable providing a combined... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53015303 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M25 x 1.5 -- OLF53015303
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.4530
  • Mounting Size: 0.9843
  • Operating Temperature: -4 to 212
Stainless Steel Strain Relief with Metric Thread -- SKINTOP® INOX/INOX-R
from LAPP

SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69K rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food &... [See More]

  • Material: Polyamide / Nylon; Stainless Steel; Silicone
  • Pressure Rating: 72.52
  • Opening Diameter: 0.0780 to 0.8270
  • Operating Temperature: -40 to 212
E 205 IECEx Cable Gland Ex e
from R. STAHL, Inc.

Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and. heat trace cables. Features. Seal on outer sheath only. Also available in stainless steel. Applications. Outdoor or indoor for armoured or unarmoured cables. For heat tracing cables [See More]

  • Material: Brass; Stainless Steel
  • Operating Temperature: -76 to 275
  • Mounting Size: 0.6299 to 3.54
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 -- 99436
from icotek Corp

The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT)... [See More]

  • Material: Stainless Steel; Polycarbonate, highly conductive coating Locknut: Brass, nickel-plated Locknut: Plastic
  • Opening Diameter: 0.6693
  • Number of Elements: 4
  • Operating Temperature: -40 to 194
Hubbell Aluminum Connector with Stainless Steal Mesh with.. -- 07401021
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA [bg 220VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 0.1969 to 0.5512
  • Mounting Size: 0.7874
  • Operating Temperature: -76 to 932
A2F/MF Cable Gland
from CMP Products

CMP Type A2F/MF Group I Certified Flameproof Exd & Increased Safety Exe cable gland for use in Zone 1 Hazardous Areas with un-armoured cable providing a flange mounted cable gland with combined flameproof seal and environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53105100 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M12 x 1.5 -- OLF53105100
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1580
  • Mounting Size: 0.4724
  • Operating Temperature: -4 to 212
Hubbell Deluxe Cord Grips -- CG608SST
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M25x1.5 - bg 225VA [bg 225VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M25x1.5 - bg 225VA - 96573.7 [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.4331 to 0.7874
  • Mounting Size: 0.9843
  • Operating Temperature: -76 to 932
A2FRC Cable Gland
from CMP Products

CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd '), Increased Safety (Type 'e ') and Restricted Breathing (Type ‘nR ’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53105110 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M16 x 1.5 -- OLF53105110
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2560
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 212
Hubbell F2 Straight Aluminum Deluxe Cord Grips -- 07401006
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features. - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M25x1.5 - bg 225VA.3 [bg225va.3 from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M25x1.5 - bg 225VA.3 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 0.2362 to 0.7874
  • Mounting Size: 0.9843
  • Operating Temperature: -76 to 932
A2RC Cable Gland
from CMP Products

CMP A2RC type brass indoor and outdoor conduit connection cable gland for use with all types of Unarmoured cables housed in rigid conduit systems. The cable gland is equipped with a rotating male or female connection which is available in a variety of thread forms for ease of conduit installation,... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53105120 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M20 x 1.5 -- OLF53105120
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3550
  • Mounting Size: 0.7874
  • Operating Temperature: -4 to 212
Hubbell F3 Straight Aluminum Deluxe Cord Grips -- 074011248
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M32x1.5 - bg 232VA [bg 232VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M32x1.5 - bg 232VA - 96574.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 0.5906 to 0.9843
  • Mounting Size: 1.26
  • Operating Temperature: -76 to 932
B2KX Cable Connector
from CMP Products

CMP B2KX Cable Connector suitable for use with Bronze Wire Armor cables in ordinary locations but may also be used in Class I Div 2 areas when installed in compliance with the NEC requirements. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53105130 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M25 x 1.5 -- OLF53105130
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.4530
  • Mounting Size: 0.9843
  • Operating Temperature: -4 to 212
Hubbell Stainless Steel Connector Stainless Grip with.. -- CG612SST
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA [bg 240VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA - 96575.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 0.7874 to 1.26
  • Mounting Size: 1.57
  • Operating Temperature: -76 to 932
B323 & B347 Cable Gland
from CMP Products

CMP B323/B347 ZEN type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the outer sheath, mechanical retention and electrical continuity via armour termination. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53105200 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M12 x 1.5 -- OLF53105200
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.0790
  • Mounting Size: 0.4724
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG810NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M50x1.5 - bg 250VA [bg 250VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M50x1.5 - bg 250VA - 96576.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 1.22 to 1.65
  • Mounting Size: 1.97
  • Operating Temperature: -76 to 932
B327 & B350 Cable Gland
from CMP Products

CMP B327/B350 ZEN type brass cable gland for use with all types of Screened and Single Wire Armour (SWA) cable providing an environmental seal on the outer sheath, mechanical retention and electrical continuity via armour wire termination. Additional facility for termination of the cable 's... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53105210 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M16 x 1.5 -- OLF53105210
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1770
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG812NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA [bg 263VA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA - 96577.7 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Opening Diameter: 1.61 to 2.13
  • Mounting Size: 2.48
  • Operating Temperature: -76 to 932
BW Cable Gland
from CMP Products

CMP BW type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
53105220 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M20 x 1.5 -- OLF53105220
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2760
  • Mounting Size: 0.7874
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG814NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 12 - 10069000 [10069000 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 12 - 10069000 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1181 to 0.2756
  • Mounting Size: 0.4724
  • Operating Temperature: -40 to 212
BWL Cable Gland
from CMP Products

CMP BWL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53105230 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M25 x 1.5 -- OLF53105230
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3550
  • Mounting Size: 0.9843
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG816NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 16 - 10069001 [10069001 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 16 - 10069001 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1772 to 0.3937
  • Mounting Size: 0.6299
  • Operating Temperature: -40 to 212
BWL CIEL Cable Gland
from CMP Products

CMP BWL CIEL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53105300 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M12 x 1.5 -- OLF53105300
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1580
  • Mounting Size: 0.4724
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1/2".. -- CG404NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 20 - 10069002 [10069002 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 20 - 10069002 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98068.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2362 to 0.5118
  • Mounting Size: 0.7874
  • Operating Temperature: -40 to 212
C2K Cable Gland
from CMP Products

CMP Type C2K Increased Safety (Type 'e ') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable providing an environmental seal on the cable outer sheath. The cable gland being suitable for use with amoured cables provides mechanical... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53105301 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M16 x 1.5 -- OLF53105301
from Lapp Tannehill

LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2560
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1/2".. -- CG406NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 25 - 10069003 [10069003 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 25 - 10069003 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98069.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3543 to 0.6693
  • Mounting Size: 0.9843
  • Operating Temperature: -40 to 212
C2KGP Cable Gland
from CMP Products

CMP C2KGP type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA), Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath and additional deluge seal meeting the test... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53806720 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M12 x 1.5 -- OLF53806720
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1580
  • Mounting Size: 0.4724
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 1/2".. -- CG408NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 32 - 10069004 [10069004 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 32 - 10069004 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98070.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.5118 to 0.8268
  • Mounting Size: 1.26
  • Operating Temperature: -40 to 212
C2KX Cable Gland
from CMP Products

CMP C2KX Cable Connector suitable for use with Armored & Jacketed cables incorporating Wire Braid Armor in Ordinary, Wet & Hazardous Locations. The cable connector provides mechanical retention and electrical continuity via the armor termination and is available in NPT (standard) or Metric... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806722 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M16 x 1.5 -- OLF53806722
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2360
  • Mounting Size: 0.6299
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. -- CG608NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 40 - 10069005 [10069005 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 40 - 10069005 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98071.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.6299 to 1.1
  • Mounting Size: 1.57
  • Operating Temperature: -40 to 212
CW Cable Gland
from CMP Products

CMP CW type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53806724 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M20 x 1.5 -- OLF53806724
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2760
  • Mounting Size: 0.7874
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. -- CG610NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 50 - 10069006 [10069006 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stainless steel cable gland SPRINT ESSKV 50 - 10069006 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98072.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.8268 to 1.38
  • Mounting Size: 1.97
  • Operating Temperature: -40 to 212
CW CIEL Cable Gland
from CMP Products

CMP CW CIEL type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the cable outer sheath, mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53806726 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M25 x 1.5 -- OLF53806726
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3550
  • Mounting Size: 0.9843
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. -- CG612NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Cable Gland WISKA SPRINT ESSKV 63 - 10069007 [10069007 from WISKA Hoppmann & Mulsow GmbH]
from Automation24, Inc.

WISKA stailess steel cable gland SPRINT ESSKV 63 - 10069007 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98073.7. [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 1.34 to 1.89
  • Mounting Size: 2.48
  • Operating Temperature: -40 to 212
CW SOLO Cable Gland
from CMP Products

CMP CW SOLO type brass indoor and outdoor cable gland kit for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53806728 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M32 x 1.5 -- OLF53806728
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.4330
  • Mounting Size: 1.26
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. -- CG304NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips. - Thread Type: N.P.T. - Grip... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Lock nut PFLITSCH M12x1.5 - 212/5stv [212/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M12x1.5 - 212/5stv - 97715.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 0.4724
CX Cable Gland
from CMP Products

CMP CX type brass indoor and outdoor cable gland for use with all types of Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath. The cable gland also provides mechanical cable retention and electrical... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53806731 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M40 x 1.5 -- OLF53806731
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.7480
  • Mounting Size: 1.57
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. -- CG305NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Lock nut PFLITSCH M16x1.5 - 216/5stv [216/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M16x1.5 - 216/5stv - 97716.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 0.6299
CXe Cable Gland
from CMP Products

CMP Type CXe Increased Safety (Type 'e ') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable providing an environmental seal on the cable outer sheath. The cable gland being... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806732 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M50 x 1.5 -- OLF53806732
from Lapp Tannehill

LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 1.06
  • Mounting Size: 1.97
  • Operating Temperature: -40 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. -- CG306NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Lock nut PFLITSCH M20x1.5 - 220/5stv [220/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M20x1.5 - 220/5stv - 97717.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 0.7874
CXT Cable Gland
from CMP Products

CMP CXT type brass indoor and outdoor cable gland for use with all types of screened flexible wire braid (e.g. CY/SY), or wire braid armour cable. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 302
53806739 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M12 x 1.5 -- OLF53806739
from Lapp Tannehill

LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1570
  • Mounting Size: 0.4724
  • Operating Temperature: -40 to 212
Leviton Liquid-Tight Grips for Non-Metallic Type.. -- L7961
from TelephoneStuff.com

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]

  • Material: Aluminum; Stainless Steel
Lock nut PFLITSCH M25x1.5 - 225/5stv [225/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M25x1.5 - 225/5stv - 97718.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 0.9843
D3CDS Gland Connector
from CMP Products

CMP D3CDS Type Cable Connector for use with all types of Marine cables in Ordinary & Hazardous Locations, providing a seal on the cable inner bedding. This product utilizes a unique Compensating Displacement Seal (CDS) system. Click for more details. All CMP Cable Glands are EMC Tested. [See More]

  • Material: Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806740 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M16 x 1.5 -- OLF53806740
from Lapp Tannehill

LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.1970
  • Mounting Size: 0.6299
  • Operating Temperature: -40 to 212
Leviton Liquid-Tight Grips for Non-Metallic Type.. -- L7990
from TelephoneStuff.com

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]

  • Material: Aluminum; Stainless Steel
Lock nut PFLITSCH M32x1.5 - 232/5stv [232/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M32x1.5 - 232/5stv - 97719.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 1.26
E1FU Cable Gland
from CMP Products

CMP Type E1FU Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable. All... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806741 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M20 x 1.5 -- OLF53806741
from Lapp Tannehill

LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.2750
  • Mounting Size: 0.7874
  • Operating Temperature: -40 to 212
Leviton Liquid-Tight Wire Mesh Safety Grip, 10-5/8".. -- L7911
from TelephoneStuff.com

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]

  • Material: Aluminum; Stainless Steel
Lock nut PFLITSCH M40x1.5 - 240/5stv [240/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M40x1.5 - 240/5stv - 97720.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 1.57
E1FW Cable Gland
from CMP Products

CMP Type E1FW Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Single Wire Armour (SWA) cable. All CMP Cable Glands... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806742 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M25 x 1.5 -- OLF53806742
from Lapp Tannehill

LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.3540
  • Mounting Size: 0.9843
  • Operating Temperature: -40 to 212
Leviton Liquid-Tight Wire Mesh Safety Grip, 10-5/8".. -- L7924
from TelephoneStuff.com

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]

  • Material: Aluminum; Stainless Steel
Lock nut PFLITSCH M50x1.5 - 250/5stv [250/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Lock nut PFLITSCH M50x1.5 - 250/5stv - 97720.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 1.97
E1FW/MF Cable Gland
from CMP Products

CMP Type E1FW/MF Group I Certified Flameproof Ex d & Increased Safety Ex e cable gland for use in Zone 1 Hazardous Areas with single wire armour (SWA) cable providing a flanged mounted cable gland with a flameproof seal on the cable inner sheath and an environmental seal on the cable outer... [See More]

  • Material: Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806743 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M32 x 1.5 -- OLF53806743
from Lapp Tannehill

LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.4330
  • Mounting Size: 1.26
  • Operating Temperature: -40 to 212
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. -- L7951
from TelephoneStuff.com

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]

  • Material: Aluminum; Stainless Steel
PFLITSCH M63x1.5 - 263/5stv [263/5stv from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

PFLITSCH M63x1.5 - 263/5stv - 97720.9 [See More]

  • Material: Stainless Steel; Stainless Steel 1.4305
  • Operating Temperature: -76 to 932
  • Mounting Size: 2.48
E1FX Cable Gland
from CMP Products

CMP Type E1FX Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour... [See More]

  • Material: Aluminum; Brass; Stainless Steel
  • Operating Temperature: -76 to 266
53806744 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M40 x 1.5 -- OLF53806744
from Lapp Tannehill

LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]

  • Material: Stainless Steel; Stainless steel
  • Opening Diameter: 0.7480
  • Mounting Size: 1.57
  • Operating Temperature: -40 to 212
Leviton Single/ Double Weave Deluxe Cord Grip, Cable DIA... -- L7822
from TelephoneStuff.com

Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull, resist flexing and binding, and eliminate strain. Aluminum fittings are offered in a variety of NPT thread... [See More]

  • Material: Aluminum; Stainless Steel