Nylon / Polyamide Cable Glands

185 Results
Cable Glands -- 103994 [53112688 from LAPP]
from RS Components, Ltd.

Lapp 53112688 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.3543 to 0.6693
Cable and Cord Grips -- 1195-3041-ND [19000005180 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
IP67 SPLIT INSERT CABLE GLAND -- RSC series
from Takachi Electronics Enclosure Co., Ltd.

Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm ~ φ6.5mm and φ7.5mm ~ φ10.5mm cables. Color : Available from Black and Light gray. Protection class : Equivalent to IP67 (In-house test). [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.9843 to 1.26
  • Opening Diameter: 0.9843 to 1.26
Cordgrips -- M3198 [M3198 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.0602
  • Mounting Size: 2
Cable Glands -- 104004 [53112686 from LAPP]
from RS Components, Ltd.

Lapp 53112686 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1772 to 0.3937
Cable and Cord Grips -- 1195-3042-ND [19000005182 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Multi-Hole Cable Gland -- RMH Series
from Takachi Electronics Enclosure Co., Ltd.

Multi-hole cable gland with M threads. Multiple cables can be protected with a single cable gland. Up to a maximum of 6 cables can be used with 1 cable gland. 5 thread sizes for M12 ・M16 ・M20 ・M25 ・M32 are available in light gray and black. Cable range : φ1.5mm... [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.4803 to 1.27
  • Operating Temperature: -4 to 176
Cordgrips -- M3198GAH [M3198GAH from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
Cable Glands -- 104010 [53112687 from LAPP]
from RS Components, Ltd.

Lapp 53112687 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.2756 to 0.5118
Cable and Cord Grips -- 1195-3043-ND [19000005184 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
PG Cable Gland -- RPG Series
from Takachi Electronics Enclosure Co., Ltd.

General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7 ~PG29 thread size, compatible with φ3mm ~ φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high oil resistance. Equipped with O-ring on the seating... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1181 to 0.9843
  • Number of Elements: 1
  • Operating Temperature: -4 to 176
Cordgrips -- M3198GBH [M3198GBH from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
  • Opening Diameter: 0.0878
  • Mounting Size: 6
Cable Glands -- 116948
from RS Components, Ltd.

HENSEL AKM 20 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.2559 to 0.5315
Cable and Cord Grips -- 1195-4067-ND [19000005191 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Polyamide Cable Gland -- RM Series
from Takachi Electronics Enclosure Co., Ltd.

Low cost cable glands made from polyamide material. Wide selection, for M8 ~ M63, suitable for Φ1mm ~ Φ44 mm cable. High oil resistant NBR rubber sealing and O-ring. Protection class : IP67. Operating temperature : -20 ℃ ~ +80 ℃. 100 pcs value pack is also available. [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.3150 to 2.48
  • Opening Diameter: 0.0394 to 1.73
Cordgrips -- M3200 [M3200 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna or TPE Sealing Gland
  • Opening Diameter: 0.0661
  • Mounting Size: 4
Cable Glands -- 116959
from RS Components, Ltd.

HENSEL ADG 20 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1969 to 0.5118
Cable and Cord Grips -- 1195-5319-ND [19000005192 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Right Angled Cable Gland -- REL Series
from Takachi Electronics Enclosure Co., Ltd.

L-shape cable gland with M type threads. Allow wires to be routed vertically. 4 thread sizes for M16 ・M20 ・M25 ・M32 are available. Cable range : φ5mm ~ φ22mm. Protecting class : IP67. Color : Black / similar to RAL9005 [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.6339 to 1.26
  • Operating Temperature: -4 to 176
Cordgrips -- M3200GBB [M3200GBB from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
Cable Glands -- 116967
from RS Components, Ltd.

HENSEL ASS 63 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.7874 to 1.89
Cable and Cord Grips -- 1195-5320-ND [19000005194 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M32 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Strain Relief Cable Gland -- RSP Series
from Takachi Electronics Enclosure Co., Ltd.

Strain relief cable gland for protecting cables. 7 sizes for M8 ・M10 ・M12 ・M16 ・M20 ・M25 in light gray and black are available. Cable range : φ1mm ~ φ16mm. Protecting class : Equivalent to IP67 (In-house test) [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.4724 to 0.9843
  • Opening Diameter: 0.1378 to 0.6299
Cordgrips -- M3200GCQ-SM [M3200GCQ-SM from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
  • Opening Diameter: 0.0949
Cable Glands -- 116976
from RS Components, Ltd.

HENSEL AKM 12 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1575 to 0.2362
Cable and Cord Grips -- 1195-5321-ND [19000005196 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Weatherproof Cable Gland -- RMW Series
from Takachi Electronics Enclosure Co., Ltd.

Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable. IP67 protection class. Protection class : IP67. [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.3150 to 1.97
  • Opening Diameter: 0.0394 to 1.5
Cordgrips -- M3213ST [M3213ST from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.0709
  • Mounting Size: 6
Cable Glands -- 116979
from RS Components, Ltd.

HENSEL AKM 16 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1969 to 0.3937
Cable and Cord Grips -- 1195-5322-ND [19000005198 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Cordgrips -- M3231GZA [M3231GZA from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
Cable Glands -- 117099
from RS Components, Ltd.

HENSEL ASS 50 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.8268 to 1.38
Cable and Cord Grips -- 1195-6840-ND [19000005197 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA), Nylon M40 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 212
Cordgrips -- M3237 [M3237 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.0709
  • Mounting Size: 6
Cable Glands -- 117113
from RS Components, Ltd.

cable gland IP66/IP67/IP69 [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.7480 to 1.1
Cable and Cord Grips -- 1195-7355-ND [09000005184 from HARTING Inc. of North America]
from DigiKey

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M3270 [M3270 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.1531
  • Mounting Size: 2
Cable Glands -- 117116
from RS Components, Ltd.

cable gland IP66/IP67/IP69 [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.5906 to 0.8268
Cable and Cord Grips -- 12051909-ND [12051909 from BOPLA Gehäuse Systeme GmbH]
from DigiKey

"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray" [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -4 to 212
Cordgrips -- M3317GCK-SM [M3317GCK-SM from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
  • Opening Diameter: 0.1154
Cable Glands -- 117125
from RS Components, Ltd.

HENSEL AKMF 40 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.7480 to 1.1
Cable and Cord Grips -- 1300980001-ND [1300980001 from Molex]
from DigiKey

"Cable Grip - 90 ° 0.44"" ~ 0.56"" (11.1mm ~ 14.2mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M3800 [M3800 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
  • Opening Diameter: 0.0878
  • Mounting Size: 15
Cable Glands -- 117529
from RS Components, Ltd.

HENSEL ADG 32 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
Cable and Cord Grips -- 1300980024-ND [1300980024 from Molex]
from DigiKey

"Cable Grip 0.08"" ~ 0.14"" (2.0mm ~ 3.5mm) Nylon 1/4"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M3860 [M3860 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland.
  • Opening Diameter: 0.0870
  • Mounting Size: 4
Cable Glands -- 117545
from RS Components, Ltd.

HENSEL ASS 20 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1969 to 0.5315
Cable and Cord Grips -- 1300980026-ND [1300980026 from Molex]
from DigiKey

"Cable Grip 0.20"" ~ 0.27"" (5.1mm ~ 6.7mm) Nylon 1/4"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M4422 [M4422 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.1984
  • Mounting Size: 6
Cable Glands -- 117547
from RS Components, Ltd.

HENSEL ASS 32 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.4724 to 0.8268
Cable and Cord Grips -- 1300980032-ND [1300980032 from Molex]
from DigiKey

"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 3/8"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M4448 [M4448 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.0870
  • Mounting Size: 2
Cable Glands -- 117626
from RS Components, Ltd.

HENSEL AKM 25 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.4331 to 0.6693
Cable and Cord Grips -- 1300980038-ND [1300980038 from Molex]
from DigiKey

"Cable Grip 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M4560 [M4560 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.1984
  • Mounting Size: 6
Cable Glands -- 117660
from RS Components, Ltd.

HENSEL ASS 25 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.3150 to 0.6693
Cable and Cord Grips -- 1300980040-ND [1300980040 from Molex]
from DigiKey

"Cable Grip - 90 ° 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M4746 [M4746 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
  • Opening Diameter: 0.1720
  • Mounting Size: 6
Cable Glands -- 117663
from RS Components, Ltd.

HENSEL AKM 50 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 1.06 to 1.38
Cable and Cord Grips -- 1300980042-ND [1300980042 from Molex]
from DigiKey

"Cable Grip 0.06"" ~ 0.25"" (1.6mm ~ 6.4mm) Nylon 1/2"" NPT Black" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M5000 [M5000 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
  • Opening Diameter: 0.1787
  • Mounting Size: 5
Cable Glands -- 117664
from RS Components, Ltd.

HENSEL ASS 12 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.0787 to 0.1969
Cable and Cord Grips -- 1300980043-ND [1300980043 from Molex]
from DigiKey

"Cable Grip 0.13"" ~ 0.19"" (3.2mm ~ 4.8mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- M6002 [M6002 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; 304 Stainless Steel Body and sealing nut with nylon 6/6 and TPE co-molded finger/gland assembly SBR Sealing Washer
  • Opening Diameter: 0.0508
  • Mounting Size: 1
Cable Glands -- 117671
from RS Components, Ltd.

HENSEL ADG 25 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
Cable and Cord Grips -- 1300980049-ND [1300980049 from Molex]
from DigiKey

"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- V3200 [V3200 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 Non-halogenated w/Buna N Sealing Gland
  • Opening Diameter: 0.0669
  • Mounting Size: 4
Cable Glands -- 117673
from RS Components, Ltd.

HENSEL ADG 50 Cable Gland [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 1.06 to 1.38
Cable and Cord Grips -- 1300980050-ND [1300980050 from Molex]
from DigiKey

"Cable Grip - 90 ° 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cordgrips -- V3207 [V3207 from Heyco Products, Inc.]
from bisco industries

Cordgrips [See More]

  • Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
Cable Glands -- 1722273 [PMC12 SL080 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire PMC12 SL080 Cable Gland [See More]

  • Material: Polyamide / Nylon; Chloroprene rubber (o-ring/seal), polyamide
  • Opening Diameter: 0.1181 to 0.2559
Cable and Cord Grips -- 1300980057-ND [1300980057 from Molex]
from DigiKey

"Cable Grip 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Polybutylene Terephthalate (PBT) 1/2"" NPT Black" [See More]

  • Material: Polyamide / Nylon
Cable Glands -- 1722275 [PMC20 SL080 from Alpha Wire]
from RS Components, Ltd.

Alpha Wire PMC20 SL080 Cable Gland [See More]

  • Material: Polyamide / Nylon; Chloroprene rubber (o-ring/seal), polyamide
  • Opening Diameter: 0.2362 to 0.4724
Cable and Cord Grips -- 1300980060-ND [1300980060 from Molex]
from DigiKey

"Cable Grip - 90 ° 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray" [See More]

  • Material: Polyamide / Nylon
Cable gland - G-CCS-M25-M66N-PNES-BK - 1076600
from PHOENIX CONTACT USA

Plastic cable connection with slotted seal, for connector with pre-wired cable, IP66, M25 connection thread, clear width: 18.2 mm [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: 68 to 212
  • Opening Diameter: 0.1181 to 0.2756
Hubbell Aluminum Connector with Stainless Steal Mesh with.. -- 07401018
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Flexible Cord/Cable Connector -- ZN102CR
from Hubbell Electrical Products

90 DEG TYPE. NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL. 1 15/16 INCH L X 2 1/2 INCH H SIZE. UL, CSA APPROVAL. CORROSION RESISTANT APPLICATION. 1/2 INCH THREAD SIZE. 0.125 TO 0.187 INCH CORD SIZE. HUBBELL[R] BRAND. COLOR CODE ORANGE. FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE... [See More]

  • Material: Polyamide / Nylon
  • Mounting Size: 0.5000
Nylon Cord Grip -- 5121
from Stahlin Enclosures

The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.2500
Nickel-Plated Brass Strain Relief according to ATEX for Hazardous Areas with Metric Thread -- SKINTOP® MS-M ATEX/MSR-M ATEX
from LAPP

SKINTOP ® MS-M ATEX and MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class ”e ” security. SKINTOP ® MS-M ATEX and MSR-M ATEX are recommended for use in the chemical and... [See More]

  • Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
  • Pressure Rating: 145
  • Opening Diameter: 0.0780 to 1.77
  • Operating Temperature: -22 to 194
Plastic Cable Glands IP67
from Weidmuller

Cable glands for professional use in industrial applications which meet the highest demands in terms of quality and safety. They are available made from polyamide, polystyrene and brass. [See More]

  • Material: Polyamide / Nylon; Polystyrene
  • Opening Diameter: 0.3150 to 0.7087
  • Mounting Size: 0.2559 to 1.73
Cable Glands -- 8161
from R. STAHL, Inc.

Explosion protection type "increased safety". Degree of protection IP68. Ex e and Ex i versions. As single or multi-cable entry. Integrated plug (accessory) for closing unused cable entries. Cable diameter ranges from 4 ... 48 mm. Protective collar with sprayed-on sealing lip (up to M32 x 1.5). The... [See More]

  • Material: Polyamide / Nylon; Fiber Glass Reinforced
  • Opening Diameter: 0.7087 to 2.95
  • Mounting Size: 0.4724 to 2.48
  • Operating Temperature: -40 to 167
52220040 - LAPP SKINTOP® CUBE - Bushing System - 20 x 20 mm - AS-i Module - Black -- OLF52220040
from Lapp Tannehill

LAPP's SKINTOP ® CUBE provides an innovative approach to multi-cable bushing systems. Fast and easy assembly and disassembly than other multi-cable bushing systems. Inventory reduced by large 4-16mm clamping range. Modules can be assembled with cable before installation in the frame. Oil-,... [See More]

  • Material: Polyamide / Nylon; Glass Fiber Reinforced Polyamide
Blind plug PFLITSCH M12x1.5 - 514GFK/212/OR [514GFK/212/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

PFLITSCH M12x1.5 - 514GFK/212/OR - 25550.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 0.4724
Dome Cap 90° Snap Elbow Non-Metallic Cable Gland, 1/2" NPT, cable range .11 - .27 -- RE13NS
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -40 to 225
  • Opening Diameter: 0.5490
Metric M12x1.5 Black Plastic Cable Gland -- PMB-12
from SAB North America

Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray. [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 6
  • Mounting Size: 0.1180 to 0.2560
  • Opening Diameter: 1.5
Flange Enclosure -- KEL-FG
from icotek GmbH

Product description. The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. For routing cables and conduits up to 34 mm diameter. Advantages. Installation at an angle of 90° to the... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.0787 to 1.34
  • Mounting Size: 2.26
  • Operating Temperature: -40 to 284
FIT Wire Management, Cable Glands -- HPM12
from Alpha Wire

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]

  • Material: Polyamide / Nylon
  • Mounting Size: 0.2362
METRIC Cable Glands -- GC1000-A
from Davies Molding, LLC

Features and Benefits. ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material:... [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -22 to 248
  • Opening Diameter: 0.4724
Cord Grip Non-Metallic Cable Glands: For "PF" Mounting Holes -- FGB17-07B
from Enclosure Solutions, Inc.

Non-Metallic Cable Glands / IP-68 /UL-Listed*. Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1575 to 0.2756
Cable Glands, Right Angle -- CGRA011A
from Essentra Components

These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately. [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1969 to 0.3150
Hubbell Aluminum Connector with Stainless Steal Mesh with.. -- 07401021
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Flexible Cord/Cable Connector -- ZS002CR
from Hubbell Electrical Products

STRAIGHT TYPE. NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL. 63/64 INCH DIA X 1 17/32 INCH L SIZE. UL, CSA APPROVAL. CORROSION RESISTANT APPLICATION. 3/8 INCH THREAD SIZE. 0.125 TO 0.187 INCH CORD SIZE. HUBBELL[R] BRAND. COLOR CODE ORANGE. FOR CHEMICAL, FOOD PROCESSING FACILITY AND... [See More]

  • Material: Polyamide / Nylon
  • Mounting Size: 0.3750
Nickel-Plated Brass Strain Relief for EMC Applications with NPT & Metric Thread -- SKINTOP® MS- NPT BRUSH/MS-M BRUSH
from LAPP

The SKINTOP ® MS- NPT/MS-M BRUSH provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the screen braid under the innovative EMC brush, tighten the cap, and the connection is made. The SKINTOP ® MS-M BRUSH PLUS sizes... [See More]

  • Material: Brass; Polyamide / Nylon; Elastomer, Nickel-Plated Brass
  • Pressure Rating: 72.52
  • Opening Diameter: 0.3540 to 3.86
  • Operating Temperature: -22 to 212
Cable Glands Made of Moulded Plastic with Strain Relief -- HSK-K-MZ-Ex
from R. STAHL, Inc.

Version Ex e II. Degree of protection IP68. Usable for portable equipment. For flexible connecting cable [See More]

  • Material: Aluminum; Polyamide / Nylon
  • Opening Diameter: 0.7480 to 2.68
  • Mounting Size: 0.6299 to 2.48
  • Pressure Rating: 145
52220056 - LAPP SKINTOP® CUBE MULTI Multi-Cable Bushing System - 21 Cable Insert and Frame- Black -- OLF52220056
from Lapp Tannehill

LAPP's SKINTOP ® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and cable. The gel... [See More]

  • Material: Polyamide / Nylon; Glass Fiber Reinforced Polyamide
Blind plug PFLITSCH M16x1.5 - 514GFK/216/OR [514GFK/216/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Blind plug PFLITSCH M16x1.5 - 514GFK/216/OR - 25551.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 0.6299
Dome Cap Cable Gland, black, Polyamide, 1" NPT, cable range .47 - .79 -- RD29NR-BK
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -4 to 176
  • Opening Diameter: 1.04
Metric M12x1.5 Nickel Plated Brass Metal Cable Gland -- MMS-12
from SAB North America

Impact resistant suitable for industrial applications water tight corrosion resistant. The latest technology suitable for the highest demands watertight offering excellent strain relief. Nickel plated brass strain relief with CR bushing. [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.1180 to 0.2560
  • Opening Diameter: 1.5
FIT Wire Management, Cable Glands -- MES12
from Alpha Wire

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1181 to 0.2559
  • Mounting Size: 0.2362
NPT Cable Glands -- GC3000-G
from Davies Molding, LLC

Features and Benefits. ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material:... [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -22 to 248
Cable Glands, Straight -- CG-M16-1-BK
from Essentra Components

Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1181 to 0.3937
Hubbell Deluxe Cord Grips -- 074011337
from TelephoneStuff.com

Deluxe Cord Grips, N.P.T., Straight Nylon Connector Stainless Grip, .625-.750 (1.59-1.90), NPT Hub Size 3/4 in, Form Size F3. [See More]

  • Material: Polyamide / Nylon
Nickel-Plated Brass Strain Relief for EMC Applications with NPT, PG & Metric Thread -- SKINTOP® MS-SC
from LAPP

SKINTOP ® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands ’ contact springs establish a continuous electrical... [See More]

  • Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
  • Pressure Rating: 72.52
  • Opening Diameter: 0.1180 to 1.38
  • Operating Temperature: -22 to 212
53010000 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 12 Metric - Black - Long Thread -- OLF53010000
from Lapp Tannehill

LAPP's SKINTOP ® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1378
  • Mounting Size: 0.4724
  • Operating Temperature: -40 to 212
Blind plug PFLITSCH M20x1.5 - 514GFK/220/OR [514GFK/220/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Blind plug PFLITSCH M20x1.5 - 514GFK/220/OR - 25552.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 0.7874
Dome Cap Spiral-Flex Cable Gland, black, Polyamide, cable range .07 - .24, 3/8" NPT -- RF09NR-BK
from Remke Industries

Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -4 to 176
  • Pressure Rating: 70
Metric M25x1.5 Gray w/ Longer Thread Spiral Cable Gland -- FMG-25L
from SAB North America

Strain relief gland offering maximum protection against conductor fatigue caused by flexing cables. Spiral top Polyamide (PA6) strain relief with CR bushing. Available in black and gray. [See More]

  • Material: Polyamide / Nylon
  • Number of Elements: 1
  • Mounting Size: 0.5120 to 0.7090
  • Opening Diameter: 1.5
FIT Wire Management, Cable Glands -- PMC12
from Alpha Wire

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1181 to 0.2559
  • Mounting Size: 0.3150
PG Cable Glands -- GC2000-A
from Davies Molding, LLC

Features and Benefits. ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material:... [See More]

  • Material: Polyamide / Nylon
  • Operating Temperature: -22 to 248
  • Opening Diameter: 0.4724
Cable Glands, Straight -- CG050G
from Essentra Components

Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1772 to 0.3071
Hubbell Deluxe Cord Grips -- CG608SST
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Nickel-Plated Brass Strain Relief For Extreme Sub-Zero Temperatures with Metric Thread -- SKINTOP® COLD/COLD-R
from LAPP

SKINTOP ® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. [See More]

  • Material: Brass; Polyamide / Nylon; Silicone, Nickel-Plated Brass
  • Pressure Rating: 72.52 to 145
  • Opening Diameter: 0.0390 to 1.77
  • Operating Temperature: -94 to 212
53015410 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 9 - Gray -- OLF53015410
from Lapp Tannehill

LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015410. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015410 AVAILABILITY : Contact... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1370
  • Mounting Size: 0.3543
  • Operating Temperature: -4 to 176
Blind plug PFLITSCH M25x1.5 - 514GFK/225/OR [514GFK/225/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

PFLITSCH M25x1.5 - 514GFK/225/OR - 25553.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 0.9843
FIT Wire Management, Cable Glands -- PMS12
from Alpha Wire

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.1181 to 0.2559
  • Mounting Size: 0.3150
Hubbell F2 Straight Aluminum Deluxe Cord Grips -- 07401006
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features. - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Nickel-Plated Brass Strain Relief with Extended Metric Thread -- SKINTOP® MS-M-XL/MSR-M-XL
from LAPP

SKINTOP ® MS-M-XL/MSR-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. [See More]

  • Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
  • Pressure Rating: 145
  • Opening Diameter: 0.0390 to 1.38
  • Operating Temperature: -40 to 212
53015420 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 11 - Gray -- OLF53015420
from Lapp Tannehill

LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015420. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015420 AVAILABILITY : Contact... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1570
  • Mounting Size: 0.4331
  • Operating Temperature: -4 to 176
Blind plug PFLITSCH M32x1.5 - 514GFK/232/OR [514GFK/232/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Blind plug PFLITSCH M32x1.5 - 514GFK/232/OR - 25554.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 1.26
Hubbell F3 Straight Aluminum Deluxe Cord Grips -- 074011248
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Nickel-Plated Brass Strain Relief with Extended PG Thread -- SKINTOP® MS-XL/MSR-XL
from LAPP

SKINTOP ® MS-XL/MSR-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]

  • Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
  • Pressure Rating: 72.52
  • Opening Diameter: 0.0780 to 0.9850
  • Operating Temperature: -22 to 212
53015430 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 13 - Gray -- OLF53015430
from Lapp Tannehill

LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015430 AVAILABILITY : Contact... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1970
  • Mounting Size: 0.5118
  • Operating Temperature: -4 to 176
Blind plug PFLITSCH M40x1.5 - 514GFK/240/OR [514GFK/240/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Blind plug PFLITSCH M40x1.5 - 514GFK/240/OR - 25555.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 1.57
Hubbell Stainless Steel Connector Stainless Grip with.. -- CG612SST
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Nickel-Plated Brass Strain Relief with NPT Thread -- SKINTOP® MS- NPT/MSR- NPT
from LAPP

SKINTOP ® MS- NPT/MSR- NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment,... [See More]

  • Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
  • Pressure Rating: 72.52
  • Opening Diameter: 0.0390 to 1.77
  • Operating Temperature: -22 to 212
53015440 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 16 - Gray -- OLF53015440
from Lapp Tannehill

LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015440 AVAILABILITY : Contact... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.3540
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 176
Blind plug PFLITSCH M50x1.5 - 514GFK/250/OR [514GFK/250/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Blind plug PFLITSCH M50x1.5 - 514GFK/250/OR - 25556.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 1.97
Hubbell Straight Male Cord Connectors -- SHC1022CR
from TelephoneStuff.com

Straight male cord connectors. Features. - NPT Size 1/2" NPT. - Cord Crip Cable Range .25"- .38". - Material Gray Nylon. - Ingress Protection IP66-. - Operating Temperature -40 ° F to 225 ° F (-40 ° C to 107 ° C)-. - Hazardous Locations Hubbell cord connectors are suitable for... [See More]

  • Material: Polyamide / Nylon
Non-Metallic Bell-Shaped Strain Cable Gland Relief with PG & Metric Thread -- SKINTOP® BT/BT-M
from LAPP

The SKINTOP ® BT/BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. Application Advantages. • Excellent bending protection for cable protection andfunctional reliability. [See More]

  • Material: Polyamide / Nylon
  • Pressure Rating: 72.52
  • Opening Diameter: 0.1370 to 0.7090
  • Operating Temperature: -4 to 212
53015450 - LAPP SKINTOP® BT Strain Relief Cable Gland - PG 21 - Gray -- OLF53015450
from Lapp Tannehill

LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015450. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015450 AVAILABILITY : Contact... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.5120
  • Mounting Size: 0.8268
  • Operating Temperature: -4 to 176
Blind plug PFLITSCH M63x1.5 - 514GFK/263/OR [514GFK/263/OR from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Blind plug PFLITSCH M63x1.5 - 514GFK/263/OR - 25557.9 [See More]

  • Material: Polyamide / Nylon; Polyamide GRP
  • Operating Temperature: -4 to 212
  • Mounting Size: 2.48
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG810NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Non-Metallic Halogen-Free Strain Relief Cable Gland with Metric Thread -- SKINTOP® ST-HF-M
from LAPP

SKINTOP ® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. Application Advantage. •... [See More]

  • Material: Polyamide / Nylon
  • Pressure Rating: 72.52
  • Opening Diameter: 0.1570 to 1.77
  • Operating Temperature: -4 to 212
53015600 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut -- OLF53015600
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.0980
  • Mounting Size: 0.2756
  • Operating Temperature: -4 to 176
Cable gland Lapp SKINTOP SLN 1" GY - S1101 [S1101 from LAPP]
from Automation24, Inc.

Lapp cable gland S1101 - SLN 1" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables... [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.7480 to 0.9843
  • Mounting Size: 1
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG812NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Non-Metallic Spiral Strain Relief Cable Gland with NPT, PG & Metric Thread -- SKINTOP® FLEX
from LAPP

SKINTOP ® FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. Application Advantage. • Superior bending protection for cable conservation and... [See More]

  • Material: Polyamide / Nylon
  • Pressure Rating: 70
  • Opening Diameter: 0.0590 to 0.8270
  • Operating Temperature: -4 to 212
53015610 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Gray - No Locknut -- OLF53015610
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015610. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1370
  • Mounting Size: 0.3543
  • Operating Temperature: -4 to 176
Cable gland Lapp SKINTOP SLN 1/2" GY - S1112 [S1112 from LAPP]
from Automation24, Inc.

Lapp cable gland S1112 - SLN 1/2" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1/2" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for... [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.1969 to 0.4724
  • Mounting Size: 0.5000
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG814NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Non-Metallic Spiral Strain Relief Cable Gland with Quick ”CLICK” Insertion System -- SKINTOP® CLICK FLEX
from LAPP

SKINTOP ® CLICK FLEX is an innovative cable insertion system that providesfast, highly flexible assembly. Easy snap-in-place installation results in fixed,centered, strain relief with maximum protection in seconds. Liquid-tightspiral strain relief offers additional safety against overstress and... [See More]

  • Material: Polyamide / Nylon; Elastomer
  • Pressure Rating: 58.02 to 72.52
  • Opening Diameter: 0.1380 to 0.8270
  • Operating Temperature: -4 to 212
53015620 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 11 - Gray - No Locknut -- OLF53015620
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1570
  • Mounting Size: 0.4331
  • Operating Temperature: -4 to 176
Cable gland Lapp SKINTOP SLN 3/4" GY - S1134 [S1134 from LAPP]
from Automation24, Inc.

Lapp cable gland SLN 3/4" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/4" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with... [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.5118 to 0.7087
  • Mounting Size: 0.7500
Hubbell Straight Nylon Connector Nylon Grip with 1".. -- CG816NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Non-Metallic Strain Relief Cable Gland with Metric Thread -- SKINTOP® SLM/SLRM
from LAPP

SKINTOP ® SLM/SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland with metric thread that is universally suited for all types of machinery & equipment, including automation, motion control, process control, and robotics. Application Advantages. • The heavy duty... [See More]

  • Material: Polyamide / Nylon
  • Pressure Rating: 70
  • Opening Diameter: 0.0390 to 1.77
  • Operating Temperature: -40 to 212
53015630 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Gray - No Locknut -- OLF53015630
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.2360
  • Mounting Size: 0.5118
  • Operating Temperature: -4 to 176
Cable Gland Lapp SKINTOP SLRN 1" GY - S1201 [S1201 from LAPP]
from Automation24, Inc.

Lapp reducer bushing cable gland S1201 - SLRN 1" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.5512 to 0.8268
  • Mounting Size: 1
Hubbell Straight Nylon Connector Nylon Grip with 1/2".. -- CG404NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Non-Metallic Strain Relief Cable Gland with Quick ”CLICK” Insertion System -- SKINTOP® CLICK/CLICK-R
from LAPP

SKINTOP ® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. Application Advantage. • Up to 70%... [See More]

  • Material: Polyamide / Nylon
  • Pressure Rating: 58.02 to 72.52
  • Opening Diameter: 0.0390 to 0.8270
  • Operating Temperature: -40 to 212
53015640 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 16 - Gray - No Locknut -- OLF53015640
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015640. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.3540
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 176
Cable Gland Lapp SKINTOP SLRN 1/2" GY - S1212 [S1212 from LAPP]
from Automation24, Inc.

Lapp reducer bushing cable gland S1212 - SLRN 1/2" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1/2" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.1575 to 0.3543
  • Mounting Size: 0.5000
Hubbell Straight Nylon Connector Nylon Grip with 1/2".. -- CG406NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
SKINTOP® SL: Non-Metallic Strain Relief - PG -- S1107
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.0980 to 0.2560
  • Mounting Size: 0.4920
  • Pressure Rating: 70
53015650 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut -- OLF53015650
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015650. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.5120
  • Mounting Size: 0.8268
  • Operating Temperature: -4 to 176
Cable Gland Lapp SKINTOP SLRN 3/4" GY - S1234 [S1234 from LAPP]
from Automation24, Inc.

Lapp reducer bushing cable gland S1234 - SLRN 3/4" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/4" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.3543 to 0.6299
  • Mounting Size: 0.7500
Hubbell Straight Nylon Connector Nylon Grip with 1/2".. -- CG408NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
SKINTOP® SLN: Non-Metallic Strain Relief - NPT -- S1101
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon
  • Opening Diameter: 0.7480 to 1
  • Mounting Size: 1.31
  • Pressure Rating: 70
53015700 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut -- OLF53015700
from Lapp Tannehill

LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.0590
  • Mounting Size: 0.2756
  • Operating Temperature: -4 to 176
Cable Gland Lapp SKINTOP SLRN 3/8" GY - S1238 [S1238 from LAPP]
from Automation24, Inc.

Lapp reducer bushing cable gland S1238 - SLRN 3/8" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/8" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.0787 to 0.2362
  • Mounting Size: 0.3750
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. -- CG608NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Stainless Steel Strain Relief for EMC Applications -- SKINTOP® INOX SC
from LAPP

SKINTOP ® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating and withstands highpressure and high-temperature washdowns. Typical applications can be... [See More]

  • Material: Polyamide / Nylon; Stainless Steel; Silicone
  • Operating Temperature: -40 to 212
  • Pressure Rating: 72.52
53015710 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 9 - Gray - No Locknut -- OLF53015710
from Lapp Tannehill

LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015710. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.0790
  • Mounting Size: 0.3543
  • Operating Temperature: -4 to 176
Cable gland Lapp SKINTOP ST-M 12x1.5 RAL 7001 - 53111000 [53111000 from LAPP]
from Automation24, Inc.

Lapp cable gland 53111000 - SKINTOP ST-M 12x1.5 RAL 7001 is proven to withstand the most demanding cleaning procedures for industrial machinery with high-pressure cleaners and hot water. Polyamide body, and NBR sealing material provide robust construction, and a cable diameter range of 3.5-7mm... [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.1378 to 0.2756
  • Mounting Size: 0.4724
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. -- CG610NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
Stainless Steel Strain Relief with Metric Thread -- SKINTOP® INOX/INOX-R
from LAPP

SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69K rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food &... [See More]

  • Material: Polyamide / Nylon; Stainless Steel; Silicone
  • Pressure Rating: 72.52
  • Opening Diameter: 0.0780 to 0.8270
  • Operating Temperature: -40 to 212
53015720 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 11 - Gray - No Locknut -- OLF53015720
from Lapp Tannehill

LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.0790
  • Mounting Size: 0.4331
  • Operating Temperature: -4 to 176
Cable gland Lapp SKINTOP ST-M 20x1.5 RAL 7001 - 53111020 [53111020 from LAPP]
from Automation24, Inc.

Lapp cable gland 53111020 - Lapp SKINTOP ST-M 20x1.5 RAL 7001 is proven to withstand the most demanding cleaning procedures for industrial machinery with high-pressure cleaners and hot water. Polyamide body, and NBR sealing material provide robust construction, and a cable diameter range of 6-13mm... [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.2362 to 0.5118
  • Mounting Size: 0.7874
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. -- CG612NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
53015730 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 13 - Gray - No Locknut -- OLF53015730
from Lapp Tannehill

LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015730. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1570
  • Mounting Size: 0.5118
  • Operating Temperature: -4 to 176
Cable gland Lapp SKINTOP ST-M 25x1.5 RAL 7001 - 53111030 [53111030 from LAPP]
from Automation24, Inc.

Lapp cable gland 53111030 - SKINTOP ST-M 25x1,5 RAL 7001 is proven to withstand the most demanding cleaning procedures for industrial machinery with high-pressure cleaners and hot water. Polyamide body, and NBR sealing material provide robust construction, and a cable diameter range of 8-17mm allows... [See More]

  • Material: Polyamide / Nylon; PA
  • Opening Diameter: 0.3150 to 0.6693
  • Mounting Size: 0.9843
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. -- CG304NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips. - Thread Type: N.P.T. - Grip... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
53015740 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 16 - Gray - No Locknut -- OLF53015740
from Lapp Tannehill

LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.2360
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 176
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212PA [bg 212PA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M12x1.5 - bg 212PA - 96570.0 [See More]

  • Material: Polyamide / Nylon; Polyamide PA66-6
  • Opening Diameter: 0.0787 to 0.2953
  • Mounting Size: 0.4724
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. -- CG305NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
53015750 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut -- OLF53015750
from Lapp Tannehill

LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015750. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.3540
  • Mounting Size: 0.8268
  • Operating Temperature: -4 to 176
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212PAn [bg 212PAn from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M12x1.5 - bg 212PAn - 96570.1 [See More]

  • Material: Polyamide / Nylon; Polyamide PA66-6
  • Opening Diameter: 0.0787 to 0.2953
  • Mounting Size: 0.4724
  • Operating Temperature: -4 to 212
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. -- CG306NM
from TelephoneStuff.com

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]

  • Material: Aluminum; Polyamide / Nylon; Stainless Steel
53015800 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 7 - Black - No Locknut -- OLF53015800
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015800. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.0980
  • Mounting Size: 0.2756
  • Operating Temperature: -4 to 176
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PA [bg 216PA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PA - 96571.0 [See More]

  • Material: Polyamide / Nylon; Polyamide PA66-6
  • Opening Diameter: 0.1575 to 0.4331
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 212
Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA... -- L7521
from TelephoneStuff.com

Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal... [See More]

  • Material: Polyamide / Nylon
53015810 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Black - No Locknut -- OLF53015810
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1370
  • Mounting Size: 0.3543
  • Operating Temperature: -4 to 176
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PAn [bg 216PAn from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PAn - 96571.1 [See More]

  • Material: Polyamide / Nylon; Polyamide PA66-6
  • Opening Diameter: 0.1575 to 0.4331
  • Mounting Size: 0.6299
  • Operating Temperature: -4 to 212
Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA... -- L7522
from TelephoneStuff.com

Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal... [See More]

  • Material: Polyamide / Nylon
53015820 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 11 - Black - No Locknut -- OLF53015820
from Lapp Tannehill

LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015820. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]

  • Material: Polyamide / Nylon; Polyamide
  • Opening Diameter: 0.1570
  • Mounting Size: 0.4331
  • Operating Temperature: -4 to 176
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220PA [bg 220PA from PFLITSCH GmbH & Co. KG]
from Automation24, Inc.

Cable gland PFLITSCH blueglobe M20x1.5 - bg 220PA - 96572.0 [See More]

  • Material: Polyamide / Nylon; Polyamide PA66-6
  • Opening Diameter: 0.1969 to 0.5512
  • Mounting Size: 0.7874
  • Operating Temperature: -4 to 212