Local Area Network (LAN) Access Points

6 Results
WI-FI 5 Indoor Access Point -- LN-290Q
from Larch Networks

The LN-290Q is a high-performance, high-speed indoor 11ac 1200Mbps dual-band base station. It uses a professional industrial-grade Qualcomm chip to provide 2.4GHz and dual 5.8GHz wireless services, with 1 Gigabit WAN/LAN port, the highest wireless speed can reach 1200Mbps, the wireless environment... [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Frequency Band: 2400 to 5800
  • Network Media: Wireless
WiFi6 Indoor Wireless Access Point -- LN-290M i
from Larch Networks

LN-290M is a high-performance and high-speed indoor 11ax 1800Mbps dual band AP base station. It adopts the excellent and powerful industrial grade wifi 6 Mediatek chip which supports both 2.4GHz and 5.8GHz dual-band. It equips Gigabit WAN/LAN port, 1 optical port. The maximum wireless transmission... [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Frequency Band: 2400 to 5800
  • Network Media: Wireless
WIFI6 Industrial Grade Outdoor Wireless Access Point -- LN-300HWX
from Larch Networks

LN300HWX is a high-performance and highspeed outdoor 11ax 1800Mbps dual-band AP base station. It adopts the excellent and powerful industrial grade wifi6 QUALCOMM chip which supports both 2.4GHz and 5.8GHzdual-band. It equips 1 Gigabit WAN/LAN port,1 optical port. The maximum wireless transmission... [See More]

  • Area Network Type: LAN Capable; WAN Capable
  • Frequency Band: 2400 to 5800
  • Network Media: Wireless
1750Mbps 802.11ac Dual Band Wall Mount Enterprise Wireless Access Point -- PT-WDAP-1750AC-FCC
from L-com, Inc.

PLANET'S WDAP-1750AC is an enterprise PoE access point with the latest 802.11ac wireless technology, advanced management features and superior encryption standard yet cost-effective. Meeting enterprise demand, the WDAP-1750AC has enhanced security and management features including multiple SSIDs,... [See More]

  • Area Network Type: LAN Capable
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Data Rate: 1.75
Long Range Managed Industrial Access Point -- HWRD300 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]

  • Area Network Type: LAN Capable
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: Fast Ethernet Port (RJ45 with Auto MDI-X), JTAG 14 Pin Connector1, Serial Port 4 Pin Connector2
Managed Industrial Access Point -- HWRD600 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. 2.4GHz 28dBm aggregate power. 2x Gigabit Port (Auto MDI-X). 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4. Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0. Support AP Mass Management Software via SNMP Protocol. Applications. 802.11g/n... [See More]

  • Area Network Type: LAN Capable
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: Auto MDI-X