Ceiling / Wall Mount Access Points
from Advantech
EN50155 Railway Concurrent Dual-Band 2T2R Wi-Fi AP/Client. Support IEEE 802.11n MIMO 2T2R. WLAN transmission rate up to 867 Mbps. Support secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise. Provides web-based configuration. Support dual band 2.4/5GHz concurrent. Design with dual radio... [See More]
- Form Factor: Wall Mount
- Wifi Technology: IEEE 802.11 a/b/g/n/ac
- Network Media: Wireless
from Advantech
IEEE 802.11 a/b/g/n/ac Concurrent Dual-Band Wi-Fi AP/Client. Supports 802.11ac MIMO 2x2. WLAN transmission rate up to 1167 Mbps. Supports secure access with WEP, WPA/WPA2-Personal, WPA/WPA2-Enterprise. Provides Web-based configuration. Supports dual bands 2.4/5GHz concurrent [See More]
- Form Factor: Wall Mount
- Wifi Technology: IEEE 802.11 a/b/g/n/ac
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Vaisala
For networking VaiNet RFL-series data loggers. The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa ® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100... [See More]
- Form Factor: Wall Mount
- Protocol / Network: (PoE ) Power over Ethernet
- Network Media: Wireless
- Ports / Interfaces: Mico-USB (2.0) Service Port, USB Type A Service Port, Ethernet 8P8C (RJ-45), Power Supply Connector 2.0 mm Center Pin Locking Type DC Power Jack
from Aruba Wireless Networks
The AP-103H installs in minutes and easily mounts to an electrical or data wall box. It uses the existing structured cabling system to provide secure wired and Wi-Fi network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. The compact and cost-effective... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from L-com, Inc.
PLANET'S WDAP-1750AC is an enterprise PoE access point with the latest 802.11ac wireless technology, advanced management features and superior encryption standard yet cost-effective. Meeting enterprise demand, the WDAP-1750AC has enhanced security and management features including multiple SSIDs,... [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
- Area Network Type: LAN Capable
- Data Rate: 1.75
from Cisco
Sleek, innovative, flexible access points. Customers want durable new access points with comprehensive features in an unobtrusive size. Cisco Aironet 1530 Series outdoor access points incorporate a low-profile design that looks great, yet they can withstand the most rugged outdoor conditions. [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
Support twice the number of users and reduce equipment requirements by up to 50%. XD2 access points are designed with 3 ×3 (2.6Gbps) or 4 ×4 (3.47Gbps) 802.11ac Wave 2 radios with an integrated controller in every AP. 802.11ac Wave 2 technology provides significant performance... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from R. STAHL, Inc.
IEEE 802.11a/b/g or 802.11n (up to 300 Mbit/s) - Standard. Degree of protection IP66. For use from -30 ... +60 °C. Individual WLAN or wireless solution for use with any device. The WLAN Access Point enables wireless data transmission in hazardous areas. For instance, it is possible to access... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from Huawei Technologies Co., Ltd.
Huawei AP6510DN-AGN and AP6610DN-AGN performance-enhanced 802.11n outdoor APs provide dual-band connectivity for wireless throughput up to 600 Mbit/s. Industrial-grade protection includes a dustproof and waterproof hardened metal casing that is high- and low-temperature resistant. These APs are... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- No. Of Channels: 256
from Ubiquiti Networks, Inc.
802.11ac Dual Radio Access Point. The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high ‑performance wireless networks. Dual-Radio Performance, Gigabit Speeds. The UniFi AC Lite AP delivers 5x the... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Aruba Wireless Networks
This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It ’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Cisco
Small but mighty, with Wave 2 support. Rugged and sleek, the Cisco Aironet 1540 Access Points provide customers with the latest 802.11ac Wave 2 functionality along with easy installation. Housed in compact casing, this access point allows for extraordinarily fast links with great flexibility. [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
Offices, classrooms, dormitories, hospitals and retail shops —places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from R. STAHL, Inc.
Compact WLAN access point enables communication with portable devices such as barcode scanner, cameras, PDAs in Zone 2 / Div. 2. Open standard conforms to 802.11a/b/g (802.11 n on request). Robust and compact design for use in industrial environment. Temperature range -40 ... +60 °C. Flexible... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from Huawei Technologies Co., Ltd.
High-speed and reliable access, 3 x 3 MIMO, dual-5G for AP8130DN, and maximum rate of 1.75 Gbit/s (AP8030DN) or 2.6 Gbit/s (AP8130DN). These 802.11ac APs offer simultaneous 2.4 GHz and 5 GHz connectivity for large outdoor environments including pedestrian/public areas and bridging, backhaul, and... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- No. Of Channels: 256
from Ubiquiti Networks, Inc.
802.11ac Dual-Radio AP with Public Address System. Featuring the latest Wi-Fi 802.11ac, 3x3 MIMO technology, the UniFi AC EDU AP conveniently integrates Wi-Fi and public address capabilities, making it ideal for campus-wide deployment. Advanced Acoustic Performance. The UniFi AC EDU AP provides... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RPTNC Female, RJ-45, USB
from Aruba Wireless Networks
This compact, cost-effective remote access point is software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Managed by the Aruba Mobility Controller, the 203R supports centralized configuration, data encryption, policy enforcement and network services. It extends... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Cisco
Connect wirelessly in hazardous environments. Extend high-performance wireless connectivity to hazardous environments with our 1550 Wireless Access Points. This series is based on Cisco 802.11n technology with integrated silicon-level spectrum intelligence to detect, classify, and mitigate RF... [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Huawei Technologies Co., Ltd.
Huawei AP8050DN and AP8150DN are the latest-generation 802.11ac wave 2 outdoor Access Points (APs) that support 2 x 2 MU-MIMO and two spatial streams. They are recommended for use in coverage scenarios (for example, high-density stadiums, squares, pedestrian streets, and amusement parks) and... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- No. Of Channels: 256
from Ubiquiti Networks, Inc.
Scalable Enterprise Wi-Fi Management. UniFi ® is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial design and can be easily installed using the included mounting... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RPTNC Female, RJ-45, USB
from Aruba Wireless Networks
This compact and cost-effective dual-radio AP easily mounts to a standard data wall-box and uses the existing structured cabling system to provide secure wired and wireless network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. In addition, using a unique... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Cisco
Support 802.11ac Wave 2 in outdoor networks. Get the technological flexibility you need to strengthen your outdoor wireless network. Aironet 1560 access points comply with 802.11ac Wave 2 standards. These outdoor access points extend the quality and robustness of the Wi-Fi that ’s inside your... [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
With 802.11ac Wave 2 becoming the Wi-Fi operational standard, large venues can take advantage of the performance improvements multi-user MIMO (MU-MIMO) technology brings to high density environments. Xirrus XA4 Wave 2 High Density Access Points (APs) provide high Wi-Fi capacity in locations such as... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Huawei Technologies Co., Ltd.
Huawei AP8130DN-W is the latest-generation 802.11ac outdoor Access Point (AP) for use in large coverage scenarios (high-density stadiums, squares, pedestrian streets, and amusement parks) and bridging scenarios (wireless harbors, data backhaul, video surveillance, and train-to-ground backhaul). It... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- No. Of Channels: 256
from Ubiquiti Networks, Inc.
High ‑Density Applications Powered by MU ‑MIMO Technology. 802.11ac Wave 2 MU ‑MIMO (Multi ‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time – significantly increasing multi ‑user throughput... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from Aruba Wireless Networks
This access point combines wireless and wired access in a single compact device. It ’s ideal for hotels, medical clinics, classrooms, branch offices and remote workstations which often require flexible and easy deployment options. Three local Gigabit Ethernet ports are available to securely... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet, 3G, 4G
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Cisco
Get advanced carrier-grade outdoor Wi-Fi. The Cisco Aironet 1570 Series is currently the industry's highest-performing outdoor access point. It is the only one to date that supports 802.11ac Wi-Fi with 4x4 MIMO true beamforming smart antenna technology with three spatial streams. The 1570 delivers... [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
Upgrading to new usage requirements has never been easier. Xirrus ’ 2000 series of high-density modular access points offers an adaptive, future-proof design. Choose the 802.11ac AP configuration that ’s right for you: 2 ×2 Wave 1 (867Mbps). 3 ×3 Wave 1 (1.3Gbps). 4 ×4... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Huawei Technologies Co., Ltd.
Huawei AT815SN outdoor AT connects indoor wired/wireless stations to outdoor APs and can also function as a wireless bridge. This access terminal supports 2 x 2 MIMO technology and 5 GHz connectivity for a maximum of 300 Mbit/s throughput. The AT815SN offers excellent performance, high security with... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Features: PoE Ready
from Ubiquiti Networks, Inc.
High ‑Density Applications Powered by MU ‑MIMO Technology. 802.11ac Wave 2 MU ‑MIMO (Multi ‑User, Multiple Input, Multiple Output) technology allows a Wave 2 AP to communicate with multiple clients at the same time – significantly increasing multi ‑user throughput... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from Aruba Wireless Networks
The multifunctional Aruba RAP-100 series delivers secure 802.11n wireless and wired networking to SMBs and access to corporate resources from branch and home offices. With unmatched deployment flexibility, the RAP-100 series can operate in Aruba Instant ™ mode controlled by the AirWave... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Cisco
Industrial, outdoor 802.11ac wireless connection. The Cisco Industrial Wireless 3700 (IW3700) Series provides 802.11ac rates of up to 1.3 Gbps, mesh networking, and pervasive coverage in a compact form factor. It is qualified for extreme industrial environments and ideally suited for rail,... [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
More users. More devices. More demand. It goes without saying, at some point you ’ll need to expand and upgrade your network to increase capacity. The XR-4000 series of ultra-high density modular APs keeps performing as your needs grow. Our modular design provides 4 or 8 radios. Add or swap... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Ubiquiti Networks, Inc.
Easier Than You Think Ideal for new and retrofit installations, the UniFi ® AC In-Wall is designed to convert an Ethernet wall jack into a dual-band 802.11ac Wi-Fi access point with two Gigabit Ethernet ports. Scalable. Dedicated Wi-Fi per room. Easy Setup, Monitoring, and Control. Fast. Two... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
from Aruba Wireless Networks
The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices. Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate resources to remote locations by establishing site-to-site VPN tunnels to the... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Cisco
Business Ready 802.11n Performance. Get predictable, reliable 802.11n wireless coverage with the Cisco Aironet 1040 Series Wireless Access Point. Increase employee productivity with laptops and mobile devices at six times the performance of 802.11a/g networks. Entry-Level 802.11n Wireless. [See More]
- Form Factor: Wall Mount
- Network Media: Wireless
from Xirrus Inc.
Stay relevant in a world where Wi-Fi demand has dramatically increased. With wearables and the Internet of Things (IoT) people are connecting with multiple devices everywhere they go. Operations big and small must now consider implementing high performance Gigabit Wi-Fi. Xirrus X2 is a low cost,... [See More]
- Form Factor: Wall Mount
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Ubiquiti Networks, Inc.
Indoor 802.11n Access Point. Available as three different Wi-Fi 802.11n models, the UniFi ® AP is an Access Point ideal for deployment of high-performance wireless networks. Sleek Industrial Design. Featuring a clean industrial design, the UniFi ® AP can be integrated seamlessly into any... [See More]
- Form Factor: Wall Mount
- Network Media: Wireless