Desktop / Standalone Access Points
from AvaLAN Wireless Systems, Inc.
The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RPTNC Female, RJ-45
from Henrich Electronics, Inc.
Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]
- Form Factor: Desktop / Standalone
- Network Media: Wireless
- Area Network Type: LAN Capable
- Ports / Interfaces: Fast Ethernet Port (RJ45 with Auto MDI-X), JTAG 14 Pin Connector1, Serial Port 4 Pin Connector2
from Yokogawa Corporation of America
YFGW510 Field Wireless Access Point is based on wireless communications standard ISA100.11a for industrial automation of International Society of Automation (ISA). This product has backbone router function based on ISA, and combining this with Field Wireless Management Station (YFGW410) and/or Field... [See More]
- Form Factor: Desktop / Standalone
- Network Media: Wireless
from Hewlett Packard Enterprise
The AP-103H installs in minutes and easily mounts to an electrical or data wall box. It uses the existing structured cabling system to provide secure wired and Wi-Fi network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. The compact and cost-effective... [See More]
- Form Factor: Desktop / Standalone; Wall Mount
- Features: PoE Ready
- Network Media: Wireless
from Sena Technologies
Industrial Bluetooth supporting 7 Bluetooth connections [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: Bluetooth, Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Aruba Wireless Networks
Innovative and aesthetically-designed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the AP. Purpose-built for... [See More]
- Form Factor: Desktop / Standalone
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RPTNC Female, RJ-45
from Henrich Electronics, Inc.
Features. 128MB System Memory. 16MB NOR Flash. 2.4GHz 28dBm aggregate power. 2x Gigabit Port (Auto MDI-X). 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4. Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0. Support AP Mass Management Software via SNMP Protocol. Applications. 802.11g/n... [See More]
- Form Factor: Desktop / Standalone
- Network Media: Wireless
- Area Network Type: LAN Capable
- Ports / Interfaces: Auto MDI-X
from Hewlett Packard Enterprise
This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It ’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it... [See More]
- Form Factor: Desktop / Standalone; Wall Mount
- Features: PoE Ready
- Network Media: Wireless
from Aruba Wireless Networks
Multifunctional 360 Series outdoor 802.11ac Wave 2 access points deliver cost-effective, wireless connectivity for mobile and IoT devices in educational, enterprise, retail, and industrial settings. Able to survive in harsh outdoor environments, the 360 Series can withstand exposure to high and low... [See More]
- Form Factor: Desktop / Standalone
- Features: PoE Ready
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
AvaLAN ’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45, Serial
from Hewlett Packard Enterprise
This compact and cost-effective dual-radio AP easily mounts to a standard data wall-box and uses the existing structured cabling system to provide secure wired and wireless network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. In addition, using a unique... [See More]
- Form Factor: Desktop / Standalone; Wall Mount
- Features: PoE Ready
- Network Media: Wireless
from AvaLAN Wireless Systems, Inc.
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless... [See More]
- Form Factor: Desktop / Standalone
- Protocol / Network: Ethernet
- Network Media: Wireless
- Ports / Interfaces: RJ-45
from Hewlett Packard Enterprise
This access point combines wireless and wired access in a single compact device. It ’s ideal for hotels, medical clinics, classrooms, branch offices and remote workstations which often require flexible and easy deployment options. Three local Gigabit Ethernet ports are available to securely... [See More]
- Form Factor: Desktop / Standalone; Wall Mount
- Features: PoE Ready
- Network Media: Wireless
from Hewlett Packard Enterprise
The multifunctional Aruba RAP-100 series delivers secure 802.11n wireless and wired networking to SMBs and access to corporate resources from branch and home offices. With unmatched deployment flexibility, the RAP-100 series can operate in Aruba Instant ™ mode controlled by the AirWave... [See More]
- Form Factor: Desktop / Standalone; Wall Mount
- Features: PoE Ready
- Network Media: Wireless