Power-over-Ethernet (PoE) Ready Access Points

48 Results
10 dBi Outdoor PoE Access Point -- TEW-738APBO (Version v1.3R)
from TRENDnet Inc.

Wireless N300 building-to-building networking (2.4 GHz). Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes. IP67 rated aluminum housing. Built in 10 dBi directional sector antenna [See More]

  • Features: PoE Ready
  • Network Media: Wireless
Outdoor Access Points -- Huawei AP6510DN-AGN and AP6610DN-AGN
from Huawei Technologies Co., Ltd.

Huawei AP6510DN-AGN and AP6610DN-AGN performance-enhanced 802.11n outdoor APs provide dual-band connectivity for wireless throughput up to 600 Mbit/s. Industrial-grade protection includes a dustproof and waterproof hardened metal casing that is high- and low-temperature resistant. These APs are... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
802.11AC Unified Wireless Outdoor Access Point -- DWL-8710AP
from D-Link Systems, Inc.

Overview. The DWL-8710AP is an outdoor Dual-Band 802.11n/ac Wi-Fi Access Point designed specifically for deployment in business and campus environments. Highly manageable and capable of blazing speeds, the DWL-8710AP integrates seamlessly into existing network infrastructure and can be easily scaled... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- AP-103H
from Aruba Wireless Networks

The AP-103H installs in minutes and easily mounts to an electrical or data wall box. It uses the existing structured cabling system to provide secure wired and Wi-Fi network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. The compact and cost-effective... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Dual Radio Indoor Access Point -- XD2
from Xirrus Inc.

Support twice the number of users and reduce equipment requirements by up to 50%. XD2 access points are designed with 3 ×3 (2.6Gbps) or 4 ×4 (3.47Gbps) 802.11ac Wave 2 radios with an integrated controller in every AP. 802.11ac Wave 2 technology provides significant performance... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
2.4 GHz Indoor Wireless Ethernet Radio -- AW2400iTR
from AvaLAN Wireless Systems, Inc.

The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocol / Network: Ethernet
Long Range Managed Industrial Access Point -- HWRD300 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. On-board 2.4GHz max 23dBm output power (per chain). 2 x 2 On-board radio up to 300Mbps physical data rate. 2 x FE LAN RJ45 with Auto MDI/X. Passive 24V Power Over Ethernet. Integrated 48V IEEE 802.3af available as Option. Applications. Dual Band, Dual... [See More]

  • Features: PoE Ready
  • Form Factor: Desktop / Standalone
  • Area Network Type: LAN Capable
  • Network Media: Wireless
Outdoor Rugged Access Points -- Aruba 270
from Hewlett Packard Enterprise

Innovative and aesthetically-designed, our 270-series outdoor APs deliver fast and reliable 802.11ac Wi-Fi performance under any weather conditions. The three-stream 270 series also enables 802.11n mobile devices to operate up to three-times faster at the same distance from the AP. Purpose-built for... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
VaiNet Wireless Access Point -- AP10
from Vaisala

For networking VaiNet RFL-series data loggers. The VaiNet Access Point AP10 is a wireless networking hardware device for Vaisala's proprietary LoRa ® based wireless technology: VaiNet. The AP10 can connect up to 32 VaiNet wireless data loggers (RFL100 Temperate & Humidity or RFL100... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: (PoE ) Power over Ethernet
3Com Wireless 7760 11a/b/g PoE Access Point -- 3CRWE776075
from TelephoneStuff.com

The dual band user configurable 802.11a or 802.11b/g, Wi-Fi certified 3Com Wireless 7760 11a/b/g PoE Access Point is an attractive solution for cost effectively and securely extending mobile access to wired network resources or creating full-featured networks in small and medium businesses, remote... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
10 dBi Wireless N300 Outdoor PoE Access Point -- TEW-740APBO (Version v2.0R)
from TRENDnet Inc.

Wireless N300 point-to-point networking (2.4 GHz). Supports Access Point (AP), Wireless Distribution System (WDS), Client Bridge + AP, Wireless ISP (WISP) + AP, CPE + AP, and control AP (CAP) modes. IPX6 outdoor weather rated housing. Built-in 10 dBi directional antenna [See More]

  • Features: PoE Ready
  • Network Media: Wireless
Outdoor Access Points -- Huawei AP8030DN and AP8130DN
from Huawei Technologies Co., Ltd.

High-speed and reliable access, 3 x 3 MIMO, dual-5G for AP8130DN, and maximum rate of 1.75 Gbit/s (AP8030DN) or 2.6 Gbit/s (AP8130DN). These 802.11ac APs offer simultaneous 2.4 GHz and 5 GHz connectivity for large outdoor environments including pedestrian/public areas and bridging, backhaul, and... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Dual-Band 802.11AC Unified Wireless Access Point -- DWL-6610AP
from D-Link Systems, Inc.

Overview. The DWL-6610AP Dual-Band 802.11ac Unified Wireless Access Point is specially designed for small to medium enterprises, providing unparalleled bandwidth and flexibility for administrators looking to deploy a medium to large scale Wi-Fi network. Featuring the latest 802.11ac on its 5 GHz... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- AP-203H
from Aruba Wireless Networks

This compact access point ensures the most cost-effective Wi-Fi connectivity for indoor premises including hotel rooms, dormitories, small offices and remote workstations. It ’s software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Powered by PoE, it... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Dual Radio Indoor Access Point -- XR-600
from Xirrus Inc.

Offices, classrooms, dormitories, hospitals and retail shops —places where hundreds of users are connected at once. XR-600 access points deliver dual radio performance at an affordable price. Featuring TurboExpress, high-speed 802.11ac operation can be enabled on both radios with the touch of... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit -- AW58103HTS
from AvaLAN Wireless Systems, Inc.

The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data... [See More]

  • Features: PoE Ready
  • Ports / Interfaces: RJ-45
  • Network Media: Wireless
  • No. Of Channels: 4
Managed Industrial Access Point -- HWRD600 Series
from Henrich Electronics, Inc.

Features. 128MB System Memory. 16MB NOR Flash. 2.4GHz 28dBm aggregate power. 2x Gigabit Port (Auto MDI-X). 7 LEDs total, Power, LAN1, LAN2, Signal LED 1,2,3,4. Passive PoE 24-56V or IEEE 802.3af/at PoE on LAN0. Support AP Mass Management Software via SNMP Protocol. Applications. 802.11g/n... [See More]

  • Features: PoE Ready
  • Form Factor: Desktop / Standalone
  • Area Network Type: LAN Capable
  • Network Media: Wireless
ZyXel 802.11g PoE Business WLAN Access Point -- NWA1100
from TelephoneStuff.com

802.11g PoE Business WLAN Access Point is designed for small- and medium-sized businesses to extend the existing wired networks. Features: - 4-in-1 design consisting of access points, repeater, bridge and Wi-Fi client operating modes for superior flexibility for WLAN network deployments. - PoE... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
9 dBi Outdoor PoE Access Point -- TEW-730APO (Version v1.0R)
from TRENDnet Inc.

Wireless N300 building-to-building networking (2.4 GHz). Fat AP, Thin AP, Virtual Access Control (AC), and Virtual AC + Thin AP modes. Fat AP supports AP, WDS Bridge, WDS Repeater, Client, and CPE + AP modes. Built-in 9 dBi directional antenna. IP55 rated housing [See More]

  • Features: PoE Ready
  • Network Media: Wireless
Outdoor Access Points -- Huawei AP8050DN and AP8150DN
from Huawei Technologies Co., Ltd.

Huawei AP8050DN and AP8150DN are the latest-generation 802.11ac wave 2 outdoor Access Points (APs) that support 2 x 2 MU-MIMO and two spatial streams. They are recommended for use in coverage scenarios (for example, high-density stadiums, squares, pedestrian streets, and amusement parks) and... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Unified Wireless Concurrent Dual Band 802.11ac Access Point -- DWL-8610AP
from D-Link Systems, Inc.

Overview. The DWL-8610AP Unified Wireless Concurrent Dual Band 802.11ac Access Point combines the cutting edge wireless speeds of 802.11ac with the unparalleled flexibility and scalability of D-Link ’s Unified Wireless Solution. The DWL-8610AP is designed to support small to medium business or... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- AP-203R
from Aruba Wireless Networks

This compact, cost-effective remote access point is software configurable to operate in either 1x1 dual radio mode, or 2x2 single radio mode. Managed by the Aruba Mobility Controller, the 203R supports centralized configuration, data encryption, policy enforcement and network services. It extends... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
High Density Access Point -- XD4
from Xirrus Inc.

Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs support four times... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio -- AW58100HTA
from AvaLAN Wireless Systems, Inc.

The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
AC1200 Dual Band Wireless Controller Kit -- TEW-821DAP2KAC (Version v1.0R)
from TRENDnet Inc.

Centralized AP management. Includes two dual band wireless AC1200 access points with PoE injectors. Wireless controller with five gigabit ports. Manages up to 128 wireless access points. Compatible with TEW-755AP, TEW-821DAP, and TEW-825DAP*. Supports IEEE 802.11k radio resource management and... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
Outdoor Access Points -- Huawei AP8130DN-W
from Huawei Technologies Co., Ltd.

Huawei AP8130DN-W is the latest-generation 802.11ac outdoor Access Point (AP) for use in large coverage scenarios (high-density stadiums, squares, pedestrian streets, and amusement parks) and bridging scenarios (wireless harbors, data backhaul, video surveillance, and train-to-ground backhaul). It... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Unified Wireless N Simultaneous Dual-Band PoE Access Point -- DWL-6600AP
from D-Link Systems, Inc.

Overview. The DWL-6600AP Unified N Dual-band PoE Access Point is a best-in-class indoor access point designed specifically for business-class environments. With high data transmission speeds and access point load balancing, the DWL-6600AP offers high-quality and reliable wireless service. Versatile... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- AP-205H
from Aruba Wireless Networks

This compact and cost-effective dual-radio AP easily mounts to a standard data wall-box and uses the existing structured cabling system to provide secure wired and wireless network access in dormitories, classrooms, hotels, medical clinics and multitenant environments. In addition, using a unique... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
High Density Modular Access Point -- XR-2000
from Xirrus Inc.

Upgrading to new usage requirements has never been easier. Xirrus ’ 2000 series of high-density modular access points offers an adaptive, future-proof design. Choose the 802.11ac AP configuration that ’s right for you: 2 ×2 Wave 1 (867Mbps). 3 ×3 Wave 1 (1.3Gbps). 4 ×4... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit -- AW58100HTS
from AvaLAN Wireless Systems, Inc.

The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
N300 Outdoor PoE Access Point -- TEW-739APBO (Version v1.3R)
from TRENDnet Inc.

Blanket outdoor Wireless N300 coverage (2.4 GHz band). Supports Access Point (AP), Wireless Distribution System (WDS), Repeater, and CPE + AP modes. IP67 rated aluminum housing. Required antennas sold separately* [See More]

  • Features: PoE Ready
  • Network Media: Wireless
Outdoor Access Terminal -- Huawei AT815SN
from Huawei Technologies Co., Ltd.

Huawei AT815SN outdoor AT connects indoor wired/wireless stations to outdoor APs and can also function as a wireless bridge. This access terminal supports 2 x 2 MIMO technology and 5 GHz connectivity for a maximum of 300 Mbit/s throughput. The AT815SN offers excellent performance, high security with... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Wireless AC1200 Concurrent Dual Band Gigabit PoE Access Point -- DAP-2660
from D-Link Systems, Inc.

Overview. The DAP-2660 Wireless AC1200 Concurrent Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options. It can provide up to combined 1200 Mbps for... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- AP-303H
from Aruba Wireless Networks

This access point combines wireless and wired access in a single compact device. It ’s ideal for hotels, medical clinics, classrooms, branch offices and remote workstations which often require flexible and easy deployment options. Three local Gigabit Ethernet ports are available to securely... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet, 3G, 4G
High Density Modular Access Point -- XR-4000
from Xirrus Inc.

More users. More devices. More demand. It goes without saying, at some point you ’ll need to expand and upgrade your network to increase capacity. The XR-4000 series of ultra-high density modular APs keeps performing as your needs grow. Our modular design provides 4 or 8 radios. Add or swap... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio -- AW58300HTA
from AvaLAN Wireless Systems, Inc.

The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe ” IP devices such as video surveillance cameras... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point -- DAP-3662
from D-Link Systems, Inc.

Overview. The DAP-3662 Wireless AC1200 Concurrent Dual Band Outdoor PoE Access Point is a versatile, high power outdoor access point designed with weather-resistant features, making it an ideal solution for creating outdoor wireless hot spot networks. In addition to outdoor applications, it can be... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- RAP-100 Series
from Aruba Wireless Networks

The multifunctional Aruba RAP-100 series delivers secure 802.11n wireless and wired networking to SMBs and access to corporate resources from branch and home offices. With unmatched deployment flexibility, the RAP-100 series can operate in Aruba Instant ™ mode controlled by the AirWave... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Indoor Access Point -- X2
from Xirrus Inc.

Stay relevant in a world where Wi-Fi demand has dramatically increased. With wearables and the Internet of Things (IoT) people are connecting with multiple devices everywhere they go. Operations big and small must now consider implementing high performance Gigabit Wi-Fi. Xirrus X2 is a low cost,... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
5.8 GHz Outdoor 300Mbps Wireless 3-Port Ethernet Subscriber Unit -- AW58303HTS
from AvaLAN Wireless Systems, Inc.

The AW58303HTS member of AvaLAN ’s 300 Mbps wireless radio product line incorporates an 802.11at Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Wireless AC1300 Wave 2 Dual-Band PoE Access Point -- DAP-2610
from D-Link Systems, Inc.

Overview. The DAP-2610 Wireless AC1300 Wave 2 Dual-Band PoE Access Point is designed to support small/medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of Wireless AC. Blazing... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Deskstand/Wallplate Access Point -- RAP-3
from Aruba Wireless Networks

The multifunctional Aruba RAP-3 delivers secure 802.11n wireless and wired network access to corporate resources from branch and home offices. Centrally managed by Aruba Mobility Controllers, the RAP-3 extends corporate resources to remote locations by establishing site-to-site VPN tunnels to the... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Outdoor Access Point -- XH2
from Xirrus Inc.

Heat and humidity, wind and snow, sandy desert conditions, and dusty industrial areas —no matter what grueling environmental conditions exist, Xirrus ruggedized dual radio APs deliver reliable Gigabit Wi-Fi connectivity in any atmosphere. XH2 access points feature flexible mounting options to... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
900 MHz Industrial Wireless Ethernet and Serial Radio -- AW900F
from AvaLAN Wireless Systems, Inc.

AvaLAN ’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocol / Network: Ethernet
Wireless AC1750 Simultaneous Dual-Band PoE Access Point -- DAP-2695
from D-Link Systems, Inc.

Overview. The DAP-2695 AirPremier AC1750 Plenum-Rated Dual Band Gigabit PoE Access Point is designed to support small to medium business or enterprise environments by providing network administrators with secure and manageable dual-band wireless LAN options, and utilizing the cutting-edge speed of... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
Indoor Access Points -- 103 Series
from Aruba Wireless Networks

Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver wireless data rates up to 300 Mbps per radio... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
Outdoor Access Point -- XR-2425H
from Xirrus Inc.

Indoors or outdoors, in every environment environment, your Wi-Fi network must be reliable. That ’s why Xirrus built the XR-2425H in a sealed, hardened case that protects it from dust, wind, rain —even lightning. Cold and heat aren ’t a problem either, because the XR-2425H is rated... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet
FIPS 140-2 High Security 2.4 GHz Outdoor Wireless Ethernet Radio -- AW2400S
from AvaLAN Wireless Systems, Inc.

The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit... [See More]

  • Features: PoE Ready
  • Network Media: Wireless
  • Form Factor: Wall Mount
  • Protocol / Network: Ethernet