98% Thermal Oxidizers and Catalytic Oxidizers

2 Results
Regenerative Thermal Oxidizer
from B&B Engineered Systems

All of our B &B Engineered Systems regenerative thermal oxidizers are custom designed to meet our customers specific needs. Our regenerative thermal oxidizers are designed to provide 95% primary heat recovery with a destruction efficencies of 95 to 99%. Our regenerative thermal oxidizers operate... [See More]

  • Destruction Efficiency / Capability: 99%; 98%; 97%; 95%; <20mg/Nm3; <50mg/Nm3; Odor; Opacity
  • Oxidizer Type: Thermal
  • Applications: Removal of VOCs, HAPs, Exhaust Fumes, & Odors
  • Oxidation Technology: Regenerative Thermal
Fugitive Emission Unit
from Analytical Systems Int’l. Keco

The focus of this technology is the use of a catalytic combustion process to oxidize the vented sample while maintaining the atmospheric pressure reference. The unit utilizes a continuous heat source to allow the oxidation process to be effective on 98% of fugitive emissions. Hydrocarbons are... [See More]

  • Destruction Efficiency / Capability: 98%
  • Oxidizer Type: Catalytic
  • Applications: Removal of fugitive emissions and air pollutants from certain areas.
  • Oxidation Technology: Catalytic