99% Thermal Oxidizers and Catalytic Oxidizers

6 Results
Fume Incinerator Oven -- Small Unit
from Wisconsin Oven Corporation

Wisconsin Oven Corporation designs and builds thermal incinerators for oxidizing the fumes from the exhaust streams of ovens. Most often, the contaminants are smoke, paint fumes, or solvents.We manufacture fume incinerators, but we do not manufacture incinerators for processing solid waste. The... [See More]

  • Destruction Efficiency / Capability: 99%
  • Airflow: 325
  • Oxidizer Type: Thermal
  • Temperature Range: 1500
Enclosed Flare
from Pollution Systems

Enclosed Flares & Thermal Oxidizer Flares. An Enclosed Flare is a thermal oxidizer specially configured to handle high VOC streams. The Oxidizer is typically designed to accommodate the high energy process discharge stream with excess air for combustion. The heat value of the process stream is... [See More]

  • Destruction Efficiency / Capability: 99%
  • Oxidizer Type: Thermal
  • Applications: Specially Configured to Handle High VOC Streams
  • Mounting: Outdoor - Ground
Catalytic Oxidizers
from HiTemp Technology Corporation

Fume Incineration System containing a gas burner, or electric heaters, to raise the temperature of the exhaust gases to the required operating temperature. This assures maximum destruction of the VOCs in the exhaust gas. The complete system is packaged with an integral preheat exchanger,... [See More]

  • Destruction Efficiency / Capability: 99%
  • Oxidizer Type: Catalytic
  • Applications: VOCs in exhaust gas
  • Airflow: 100 to 25000
VOC Thermal Oxidizer -- Dual Lane
from Despatch - ITW EAE

Despatch ’s VOC Termal Oxidizer was designed to eliminate over 99%. of Volatile Organic Compounds (VOCs) from gasses exhausted during. the drying step of solar cell manufacturing. The solar cell manufacturing process creates unwanted environmental. pollutants which are byproducts of the drying... [See More]

  • Destruction Efficiency / Capability: 99%
  • Oxidizer Type: Thermal
  • Applications: Eliminates 99% of VOCs
  • Temperature Range: 1400
Regenerative Thermal Oxidizer
from B&B Engineered Systems

All of our B &B Engineered Systems regenerative thermal oxidizers are custom designed to meet our customers specific needs. Our regenerative thermal oxidizers are designed to provide 95% primary heat recovery with a destruction efficencies of 95 to 99%. Our regenerative thermal oxidizers operate... [See More]

  • Destruction Efficiency / Capability: 99%; 98%; 97%; 95%; <20mg/Nm3; <50mg/Nm3; Odor; Opacity
  • Oxidizer Type: Thermal
  • Applications: Removal of VOCs, HAPs, Exhaust Fumes, & Odors
  • Oxidation Technology: Regenerative Thermal
PureAir S.DOC
from EBARA Technologies, Inc.

Low airflow interlock to shut off or bypass fasl inlet(s) [See More]

  • Destruction Efficiency / Capability: 99%
  • Oxidizer Type: Silane Dynamic Oxidation
  • Applications: Silane, TEOS, Tungsten, Dichlorosilane, Ammonia, Phosphine
  • Oxidation Technology: Regenerative Thermal