95% Thermal Oxidizers and Catalytic Oxidizers
from B&B Engineered Systems
All of our B &B Engineered Systems regenerative thermal oxidizers are custom designed to meet our customers specific needs. Our regenerative thermal oxidizers are designed to provide 95% primary heat recovery with a destruction efficencies of 95 to 99%. Our regenerative thermal oxidizers operate... [See More]
- Destruction Efficiency / Capability: 99%; 98%; 97%; 95%; <20mg/Nm3; <50mg/Nm3; Odor; Opacity
- Oxidizer Type: Thermal
- Applications: Removal of VOCs, HAPs, Exhaust Fumes, & Odors
- Oxidation Technology: Regenerative Thermal
from Linde North America, Inc.
Our LoTOx ™ solution delivers the highest NOx removal capabilities commercially available, achieving efficiency rates in excess of 95%. This is a low-temperature oxidation process, which employs ozone to oxidise nitrogen oxides (mainly NO and NO2) – known as NOx – to higher oxides... [See More]
- Destruction Efficiency / Capability: 95%; 90%; 30%-95%
- Applications: Utility Boilers (Coal, Petcoke, Lignite fired), Industrial Boilers (Gas, Coal, No. 6 Oil), Kilns, Furnaces and Ovens, Waste Combustors
from Pollution Systems
Regenerative Thermal Oxidizers. Air Pollution Control using a Regenerative Thermal Oxidizer (RTO) is most appropriate in process applications with lower concentrations (up to 10% LEL) of Volatile Organic Compounds (VOC's) and air flows higher than 5000 SCFM. The chief benefits of installing a... [See More]
- Destruction Efficiency / Capability: 95%
- Oxidizer Type: Thermal
- Applications: Process Applications with Lower Concentrations (up to 10% LEL) of Volatile Organic Compounds (VOC's) and Air Flows Higher than 5000 SCFM
- Oxidation Technology: Regenerative Thermal