Recuperative Thermal Thermal Oxidizers and Catalytic Oxidizers

3 Results
Catalytic Oxidizers
from Pollution Systems

Catalytic Oxidizers are a good control option in applications that have consistent Volatile Organic Compounds (VOC's). By using a catalyst bed in the air treatment equipment, oxidation is accomplished at much lower temperatures compared to thermal oxidation. A catalytic oxidizer operating 370 to 480... [See More]

  • Oxidation Technology: Recuperative Thermal
  • Oxidizer Type: Catalytic
  • Applications: Good Control Option in Applications that have Consistent Volatile Organic Compounds (VOC's)
  • Mounting: Outdoor - Ground
Zeolite Rotor with Thermal Oxidizer
from Munters DH

Munters Zeolite rotor concentrator is fully integrated with a recuperative thermal oxidizer for VOC destruction. Solvent laden air is drawn through the zeolite rotor concentrator where the VOCs are removed by adsorption. The rotor turns continuously transporting VOC laden zeolite into an isolated... [See More]

  • Oxidation Technology: Catalytic; Recuperative Thermal; Rotor Concentrator
  • Oxidizer Type: Catalytic; Thermal
  • Applications: VOC Abatement
  • Catalyst Type and Design: Proprietary Mixture Of Zeolite
Electric Recuperative Catalytic Oxidizer
from Pollution Systems

Electric Recuperative Catalytic Oxidizer. The Electric Recuperative Catalytic Oxidizer (ERCO) is the answer for operators with a very specific process and preference. Adhering to the parameters that dictate the use of a Recuperative Catalytic Oxidizer, the chief distinction of an ERCO is the use of... [See More]

  • Oxidation Technology: Recuperative Thermal
  • Mounting: Outdoor - Ground
  • Oxidizer Type: Catalytic
  • Power Source: Electric Motor