Curing Vacuum Ovens
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Laboratory; Preheat
- Capacity: 0.7
- Temperature Range: 428
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 280 °C. Radiant warm-wall heating enhances temperature uniformity. Externally isolated heaters maximize safety, chamber space. Comes with 24-month warranty. The Hi-Temp “Squaroid ” Duo-Vac ® Ovens feature the efficiency and... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Laboratory; Preheat
- Capacity: 1.1
- Temperature Range: 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from Terra Universal, Inc.
Heavy-duty construction allows efficient, high-temperature operation for heavy throughput. Double doors facilitate easy pass-through operations. Pre-heated gas manifold guarantees temperature uniformity during gas flow. Door flanges hold circulating water for quick cooling during cycling operations. [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Industrial; Preheat
- Capacity: 0.8
- Temperature Range: 572 to 662
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
from Terra Universal, Inc.
Economical oven delivers wide temperature and vacuum range at an affordable price. Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers. Double-door design enhances flexibility, allows pass-through operations. All stainless steel construction is suitable for operations... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Industrial; Preheat
- Capacity: 0.5
- Temperature Range: 50 to 300
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)